Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and high temperature performance. To improve performance, Magnalube-GX contains a minimum of 3% molybdenum disulfide and a molecularly bound proprietary PTFE compound. This product contains the most advanced blend of extreme pressure, anti-wear and rust and oxidation inhibitors available.
|
Magnalube-GX Advantages: | |
|
|
This 1-pint can is constructed using high quality tin that makes it very durable and allows the grease to store well. The optimal fill-weight is 1 pound (approximately 450) grams. The product is also sealed with a double seamed lid, which ensures that the grease is transported safely without leaks or contaminants compromising product quality.
| Magnalube, Inc. | |
|---|---|
| Product Category | Petroleum and Mineral Oil Products |
| Product Number | MGX1LB |
| Product Name | Magnalube-GX 1 Lb. Can |
| Type / Function | Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative; Release Agent or Mold Release; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; Boundary Lubricant Molybdenum and PTFE |
| Composition / Chemistry | Micro-dispersion; Synthetic or Semi-synthetic; Petroleum or Mineral Oil; Lithium Complex or Soap Thickener; Molybdenum or Metal Sulphide; Fluoropolymer / PTFE (e.g., Teflon®); Lithium/Molybdenum/PTFE |
| Applications | Aerospace; Automotive or Transportation; Bearings; Internal Combustion Engines; Compressors; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines |
| Features | Sealing, Intrusion Barrier, Seal Forming or Sealant; Extreme Pressure or Chemically Active |
| Kinematic Viscosity | 327.0 to 350.0 cSt (0.0035 to 0.0038 ft²/sec) |