Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal parts. It is virtually unaffected by rust and corrosion and will not migrate from hot surfaces. Magnalube-G PTFE grease is water resistant, stable at high temperatures, resistant to oil separation, and is chemically and mechanically stable. The PTFE base effectively lubricates at temperatures -40 F to 530 F. The applications are unlimited.
|
Magnalube-G Advantages: | |
|
|
Constructed with aluminum and filled to an optimal weight of 0.75 ounces (21.25 grams), this durable container will not leak or burst. This squeeze tube is highly recommended for precise applications of Magnalube grease because the needle tip dispenser makes it easy to apply the exact amount of grease required in tight spots. This is also a great addition to OEM part kits.
| Magnalube, Inc. | |
|---|---|
| Product Category | Petroleum and Mineral Oil Products |
| Product Number | MG75 |
| Product Name | Magnalube-G .75 oz. Tube |
| Type / Function | Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative; Release Agent or Mold Release; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend |
| Composition / Chemistry | Micro-dispersion; Synthetic or Semi-synthetic; Petroleum or Mineral Oil; Fluoropolymer / PTFE (e.g., Teflon®); Polyurea |
| Applications | Aerospace; Automotive or Transportation; Bearings; Internal Combustion Engines; Compressors; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines |
| Features | Sealing, Intrusion Barrier, Seal Forming or Sealant; Extreme Pressure or Chemically Active; Low or Non-Foaming |
| Kinematic Viscosity | 165.0 to 180.0 cSt (0.0018 to 0.0019 ft²/sec) |