Magma ExpressBox4

Description
The Magma PCI Express to PCI Express Expansion system provides a simple, cost-effective solution for expanding the available PCI Express slots of workstations and servers. This provides an efficient way to maximize your workstation or server’s total I/O capability and limit the number of CPUs required in your system. Cost-effective Solution for Expanding I/O capacity Magma ExpressBox4 provides a cost-effective path to expand the available number of PCI Express slots while maintaining consistent server or workstation configuration.The product provides increased I/O capacity and scalability. Easy Installation Magma ExpressBox4 consists of a PCI Express Host Card, a cable and a chassis. Magma ExpressBox4 is automatically configuredby the System BIOS making all of the slots appear transparent to the host computer. Optimal method to enhancing your PCI Express I/O capabilities ExpressBox4 is an expansion solution that provides 4 full-length PCI Express slots.This is a standalone chassis in an industry standard enclosure with its own power supply. The chassis allows the flexibility to expand the I/O capabilities of a server orworkstation seamlessly capitalizing on the transparency of PCI Express architecture. Features and Benefits Benefits •Industrial solution for adding up to 4 PCI Express cards to one computer • Attach full-length PCI Express cards to computer withlimited card space • Low profile host card allows for easy installation in lowprofile computers • Supports peer to peer transfers between cards in slotsof the expansion chassis Features •Easy “Plug and Play” installation • Easily visible LEDs indicate correct installation • Includes x8 PCI Express host card and 1 meter iPass cable • All slots support any combination of x1, x4, x8 and x16 PCI Express cards • Transparent extension of PCI Express signals outside the computer • All slots support full-length cards • 2U rack-mount enclosure • 400W power supply • Dedicated fan for cooling hot cards • Thermister controlled fan speeds help reduce unnecessary noise • CE certified and FCC Class A verified • RoHS compliant • 30 day money back guarantee
Datasheet
Description
The Magma PCI Express to PCI Express Expansion system provides a simple, cost-effective solution for expanding the available PCI Express slots of workstations and servers. This provides an efficient way to maximize your workstation or server’s total I/O capability and limit the number of CPUs required in your system. Cost-effective Solution for Expanding I/O capacity Magma ExpressBox4 provides a cost-effective path to expand the available number of PCI Express slots while maintaining consistent server or workstation configuration.The product provides increased I/O capacity and scalability. Easy Installation Magma ExpressBox4 consists of a PCI Express Host Card, a cable and a chassis. Magma ExpressBox4 is automatically configuredby the System BIOS making all of the slots appear transparent to the host computer. Optimal method to enhancing your PCI Express I/O capabilities ExpressBox4 is an expansion solution that provides 4 full-length PCI Express slots.This is a standalone chassis in an industry standard enclosure with its own power supply. The chassis allows the flexibility to expand the I/O capabilities of a server orworkstation seamlessly capitalizing on the transparency of PCI Express architecture. Features and Benefits Benefits •Industrial solution for adding up to 4 PCI Express cards to one computer • Attach full-length PCI Express cards to computer withlimited card space • Low profile host card allows for easy installation in lowprofile computers • Supports peer to peer transfers between cards in slotsof the expansion chassis Features •Easy “Plug and Play” installation • Easily visible LEDs indicate correct installation • Includes x8 PCI Express host card and 1 meter iPass cable • All slots support any combination of x1, x4, x8 and x16 PCI Express cards • Transparent extension of PCI Express signals outside the computer • All slots support full-length cards • 2U rack-mount enclosure • 400W power supply • Dedicated fan for cooling hot cards • Thermister controlled fan speeds help reduce unnecessary noise • CE certified and FCC Class A verified • RoHS compliant • 30 day money back guarantee
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ExpressBox4 -  - Magma
San Diego, CA, USA
ExpressBox4
ExpressBox4
The Magma PCI Express to PCI Express Expansion system provides a simple, cost-effective solution for expanding the available PCI Express slots of workstations and servers. This provides an efficient way to maximize your workstation or server’s total I/O capability and limit the number of CPUs required in your system. Cost-effective Solution for Expanding I/O capacity Magma ExpressBox4 provides a cost-effective path to expand the available number of PCI Express slots while maintaining consistent server or workstation configuration.The product provides increased I/O capacity and scalability. Easy Installation Magma ExpressBox4 consists of a PCI Express Host Card, a cable and a chassis. Magma ExpressBox4 is automatically configuredby the System BIOS making all of the slots appear transparent to the host computer. Optimal method to enhancing your PCI Express I/O capabilities ExpressBox4 is an expansion solution that provides 4 full-length PCI Express slots.This is a standalone chassis in an industry standard enclosure with its own power supply. The chassis allows the flexibility to expand the I/O capabilities of a server orworkstation seamlessly capitalizing on the transparency of PCI Express architecture. Features and Benefits Benefits •Industrial solution for adding up to 4 PCI Express cards to one computer • Attach full-length PCI Express cards to computer withlimited card space • Low profile host card allows for easy installation in lowprofile computers • Supports peer to peer transfers between cards in slotsof the expansion chassis Features •Easy “Plug and Play” installation • Easily visible LEDs indicate correct installation • Includes x8 PCI Express host card and 1 meter iPass cable • All slots support any combination of x1, x4, x8 and x16 PCI Express cards • Transparent extension of PCI Express signals outside the computer • All slots support full-length cards • 2U rack-mount enclosure • 400W power supply • Dedicated fan for cooling hot cards • Thermister controlled fan speeds help reduce unnecessary noise • CE certified and FCC Class A verified • RoHS compliant • 30 day money back guarantee

The Magma PCI Express to PCI Express Expansion system provides a simple, cost-effective solution
for expanding the available PCI Express slots of workstations and servers. This provides an efficient
way to maximize your workstation or server’s total

I/O capability and limit the number of CPUs required in your system.
Cost-effective Solution for Expanding I/O capacity Magma ExpressBox4 provides a cost-effective path to expand the
available number of PCI Express slots while maintaining consistent server or workstation configuration.The product provides increased I/O capacity and scalability.

Easy Installation
Magma ExpressBox4 consists of a PCI Express Host Card, a cable and a chassis. Magma ExpressBox4 is automatically configuredby the System BIOS making all of the slots appear transparent to the host computer.

Optimal method to enhancing your PCI Express I/O capabilities
ExpressBox4 is an expansion solution that provides 4 full-length PCI Express slots.This is a standalone chassis in an industry standard enclosure with its own power supply. The chassis allows the flexibility to expand the I/O capabilities of a server orworkstation seamlessly capitalizing on the transparency of PCI Express architecture.

Features and Benefits

Benefits
•Industrial solution for adding up to 4 PCI Express cards to one computer
• Attach full-length PCI Express cards to computer withlimited card space
• Low profile host card allows for easy installation in lowprofile computers
• Supports peer to peer transfers between cards in slotsof the expansion chassis

Features
•Easy “Plug and Play” installation
• Easily visible LEDs indicate correct installation
• Includes x8 PCI Express host card and 1 meter iPass cable
• All slots support any combination of x1, x4, x8 and x16 PCI Express cards
• Transparent extension of PCI Express signals outside the computer
• All slots support full-length cards
• 2U rack-mount enclosure
• 400W power supply
• Dedicated fan for cooling hot cards
• Thermister controlled fan speeds help reduce unnecessary noise
• CE certified and FCC Class A verified
• RoHS compliant
• 30 day money back guarantee

Supplier's Site Datasheet

Technical Specifications

  Magma
Product Category PCI Express Products
Product Name ExpressBox4
Technology PCI Express 1.1
Bus Interface x4; x16
Form Factor PCIe Standard
Unlock Full Specs
to access all available technical data

Similar Products

Access to Reflective Memory data - ibaFOB-R - iba America LLC
Specs
Form Factor Express Card
View Details
ExpressBox 3T -  - Magma
Specs
Technology PCI Express 2.0
Bus Interface x3
Form Factor PCIe Standard
View Details
Multiport Analog Modem Card - MultiModem®ISI - Multi-Tech Systems, Inc.
Specs
Bus Interface x1
Form Factor Express Card
Standard Type Networking Module
View Details