Magma ExpressBox2

Description
The Magma PCI Express to PCI Express Expansion system provides a simple, cost effective solution for expanding the available PCI Express slots of workstations and servers. This provides an efficient way to maximize your workstation or server’s total I/O capability and limit the number of CPUs required in your system. Cost-effective Solution for Expanding I/O capacity Magma’s ExpressBox2 provides the ability to expand the I/O capabilities of workstation and servers by allowing for the addition of PCI Express slots. These much needed slots can then take full-length PCI Express I/O cards.This is accomplished with a host card in one slot of the host backplane connected to the chassis via a cable. Easy Installation Magma ExpressBox2 consists of a PCI Express Host Card, a cable and a chassis. Magma ExpressBox2 is automatically configured by the System BIOS making all of the slots appear transparent to the host computer. Optimal method to enhancing your PCI Express I/O capabilities ExpressBox2 is an expansion chassis in 1U in height that provides 2 full-length PCI Express slots to the host. These chasses can be daisy-chained to provide as many PCI Express slots as the Root Complex of the host will allow. Features and Benefits Benefits • Industrial solution for adding up to 2 PCI Express cards to one computer • Attach full-length PCI Express cards to computer with limited card space • Low profile host card allows for easy installation in low profile computers • Supports Hot Swappable PCI Express slots • Supports peer to peer transfers between cards in slots of the expansion chassis • Built-in auxiliary power connection to PCI Express cards • Supports automatic power up control of the chassis by the host • Supports user selectable bypass of Hot Swappable feature Features • Easy “Plug and Play” installation • Easily visible LEDs indicate correct installation • Includes x8 PCI Express host card and 3 meter iPass cable • All slots support any combination of x1, x4, x8 and x16 PCI Express cards • Transparent extension of PCI Express signals outside the computer • All slots support full-length cards • 1U rack-mount enclosure • 200W power supply • Dedicated fan for cooling cards with high heat dissipation • Thermistor controlled fan speeds help reduce unnecessary noise • CE certified and FCC Class A verified • RoHS compliant • 30 day money back guarantee
Datasheet
Description
The Magma PCI Express to PCI Express Expansion system provides a simple, cost effective solution for expanding the available PCI Express slots of workstations and servers. This provides an efficient way to maximize your workstation or server’s total I/O capability and limit the number of CPUs required in your system. Cost-effective Solution for Expanding I/O capacity Magma’s ExpressBox2 provides the ability to expand the I/O capabilities of workstation and servers by allowing for the addition of PCI Express slots. These much needed slots can then take full-length PCI Express I/O cards.This is accomplished with a host card in one slot of the host backplane connected to the chassis via a cable. Easy Installation Magma ExpressBox2 consists of a PCI Express Host Card, a cable and a chassis. Magma ExpressBox2 is automatically configured by the System BIOS making all of the slots appear transparent to the host computer. Optimal method to enhancing your PCI Express I/O capabilities ExpressBox2 is an expansion chassis in 1U in height that provides 2 full-length PCI Express slots to the host. These chasses can be daisy-chained to provide as many PCI Express slots as the Root Complex of the host will allow. Features and Benefits Benefits • Industrial solution for adding up to 2 PCI Express cards to one computer • Attach full-length PCI Express cards to computer with limited card space • Low profile host card allows for easy installation in low profile computers • Supports Hot Swappable PCI Express slots • Supports peer to peer transfers between cards in slots of the expansion chassis • Built-in auxiliary power connection to PCI Express cards • Supports automatic power up control of the chassis by the host • Supports user selectable bypass of Hot Swappable feature Features • Easy “Plug and Play” installation • Easily visible LEDs indicate correct installation • Includes x8 PCI Express host card and 3 meter iPass cable • All slots support any combination of x1, x4, x8 and x16 PCI Express cards • Transparent extension of PCI Express signals outside the computer • All slots support full-length cards • 1U rack-mount enclosure • 200W power supply • Dedicated fan for cooling cards with high heat dissipation • Thermistor controlled fan speeds help reduce unnecessary noise • CE certified and FCC Class A verified • RoHS compliant • 30 day money back guarantee
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ExpressBox2 -  - Magma
San Diego, CA, USA
ExpressBox2
ExpressBox2
The Magma PCI Express to PCI Express Expansion system provides a simple, cost effective solution for expanding the available PCI Express slots of workstations and servers. This provides an efficient way to maximize your workstation or server’s total I/O capability and limit the number of CPUs required in your system. Cost-effective Solution for Expanding I/O capacity Magma’s ExpressBox2 provides the ability to expand the I/O capabilities of workstation and servers by allowing for the addition of PCI Express slots. These much needed slots can then take full-length PCI Express I/O cards.This is accomplished with a host card in one slot of the host backplane connected to the chassis via a cable. Easy Installation Magma ExpressBox2 consists of a PCI Express Host Card, a cable and a chassis. Magma ExpressBox2 is automatically configured by the System BIOS making all of the slots appear transparent to the host computer. Optimal method to enhancing your PCI Express I/O capabilities ExpressBox2 is an expansion chassis in 1U in height that provides 2 full-length PCI Express slots to the host. These chasses can be daisy-chained to provide as many PCI Express slots as the Root Complex of the host will allow. Features and Benefits Benefits • Industrial solution for adding up to 2 PCI Express cards to one computer • Attach full-length PCI Express cards to computer with limited card space • Low profile host card allows for easy installation in low profile computers • Supports Hot Swappable PCI Express slots • Supports peer to peer transfers between cards in slots of the expansion chassis • Built-in auxiliary power connection to PCI Express cards • Supports automatic power up control of the chassis by the host • Supports user selectable bypass of Hot Swappable feature Features • Easy “Plug and Play” installation • Easily visible LEDs indicate correct installation • Includes x8 PCI Express host card and 3 meter iPass cable • All slots support any combination of x1, x4, x8 and x16 PCI Express cards • Transparent extension of PCI Express signals outside the computer • All slots support full-length cards • 1U rack-mount enclosure • 200W power supply • Dedicated fan for cooling cards with high heat dissipation • Thermistor controlled fan speeds help reduce unnecessary noise • CE certified and FCC Class A verified • RoHS compliant • 30 day money back guarantee

The Magma PCI Express to PCI Express Expansion system provides a simple, cost effective solution for expanding the available PCI Express slots of workstations and servers. This provides an efficient way to maximize your workstation or server’s total I/O capability and limit the number of CPUs required in your system.

Cost-effective Solution for Expanding I/O capacity
Magma’s ExpressBox2 provides the ability to expand the I/O capabilities of workstation and servers by allowing for the addition of PCI Express slots. These much needed slots can then take full-length PCI Express I/O cards.This is accomplished with a host card in one slot of the host backplane connected to the chassis via a cable.

Easy Installation
Magma ExpressBox2 consists of a PCI Express Host Card, a cable and a chassis. Magma ExpressBox2 is automatically configured by the System BIOS making all of the slots appear transparent to the host computer.

Optimal method to enhancing your PCI Express I/O capabilities
ExpressBox2 is an expansion chassis in 1U in height that provides 2 full-length PCI Express slots to the host. These chasses can be daisy-chained to provide as many PCI Express slots as the Root Complex of the host will allow.

Features and Benefits

Benefits
• Industrial solution for adding up to 2 PCI Express cards to one computer
• Attach full-length PCI Express cards to computer with limited card space
• Low profile host card allows for easy installation in low profile computers
• Supports Hot Swappable PCI Express slots
• Supports peer to peer transfers between cards in slots of the expansion chassis
• Built-in auxiliary power connection to PCI Express cards
• Supports automatic power up control of the chassis by the host
• Supports user selectable bypass of Hot Swappable feature

Features
• Easy “Plug and Play” installation
• Easily visible LEDs indicate correct installation
• Includes x8 PCI Express host card and 3 meter iPass cable
• All slots support any combination of x1, x4, x8 and x16 PCI Express cards
• Transparent extension of PCI Express signals outside the computer
• All slots support full-length cards
• 1U rack-mount enclosure
• 200W power supply
• Dedicated fan for cooling cards with high heat dissipation
• Thermistor controlled fan speeds help reduce unnecessary noise
• CE certified and FCC Class A verified
• RoHS compliant
• 30 day money back guarantee

Supplier's Site Datasheet

Technical Specifications

  Magma
Product Category PCI Express Products
Product Name ExpressBox2
Technology PCI Express 1.1
Bus Interface x8; x16
Form Factor PCIe Standard
Unlock Full Specs
to access all available technical data

Similar Products

Intel® Celeron® J1900 Fanless Computer With PCI/PCIe Expansion - Nuvo-2500 - Industrial PC, Inc.
Specs
Bus Interface x4
Form Factor Mini Card
Number of Channels 2
View Details
ExpressBox 3T -  - Magma
Specs
Technology PCI Express 2.0
Bus Interface x3
Form Factor PCIe Standard
View Details