Magma 6 Slot

Description
The Magma PCI Express-to-PCI Expansion System provides a simple, cost-effective solution for expanding the capability of your PCI Express based computer. As computer manufacturers migrate to PCI Express, the number of available PCI slots has been reduced or completely eliminated. However,many companies have invested a substantial amount of capital on solutions built around conventional PCI and PCI-X hardware. The Magma PCIe to PCI-X expansion system provides a "migration path" to PCI Express while protecting your PCI hardware investment. Where PCI meets PCI Express The Magma PCI Express-to-PCI Expansion System is designed to match the through-put required by the majority of PCI cards on the market today.The expansion chassis contains six PCI-X slots which are connected to the host computer through a 8 lane (x8) PCI Express host interface card and a high-performance cable. Cost-Effective Migration and Increased I/O Capacity The Magma PCI Expansion solution provides a cost-effective migration path to new PCI Express-based computers while maintaining a consistent PCI configuration. In addition, Magma products significantly increase Input/Output (I/O) capacity and scalability. Multiple expansion systems can be combined to provide an almost unlimited number of PCI slots* to a single computer. This type of scalability is especially useful in industries such as Telecom, Data Acquisition, Video Monitoring, Server Storage and Manufacturing Test Fixtures. *As defined by the PCI Local Bus Specification, the theoretical maximum per computer is 255 PCI buses. Easy Installation The Magma 6 Slot PCI Express-to- PCI Expansion System consists of a x8 PCI Express host card, a high-speed iPass cable and a PCI(x) expansion chassis. The host card relays signals from the PCI Express slot inside the computer motherboard to a PCI(x) backplane inside the expansion chassis. The system is automatically configured by the system BIOS and all six high-performance PCI(x) slots within the expansion chassis appear transparent to the host computer. *Please note that PCI and PCI-X are backwards compatible.
Description
The Magma PCI Express-to-PCI Expansion System provides a simple, cost-effective solution for expanding the capability of your PCI Express based computer. As computer manufacturers migrate to PCI Express, the number of available PCI slots has been reduced or completely eliminated. However,many companies have invested a substantial amount of capital on solutions built around conventional PCI and PCI-X hardware. The Magma PCIe to PCI-X expansion system provides a "migration path" to PCI Express while protecting your PCI hardware investment. Where PCI meets PCI Express The Magma PCI Express-to-PCI Expansion System is designed to match the through-put required by the majority of PCI cards on the market today.The expansion chassis contains six PCI-X slots which are connected to the host computer through a 8 lane (x8) PCI Express host interface card and a high-performance cable. Cost-Effective Migration and Increased I/O Capacity The Magma PCI Expansion solution provides a cost-effective migration path to new PCI Express-based computers while maintaining a consistent PCI configuration. In addition, Magma products significantly increase Input/Output (I/O) capacity and scalability. Multiple expansion systems can be combined to provide an almost unlimited number of PCI slots* to a single computer. This type of scalability is especially useful in industries such as Telecom, Data Acquisition, Video Monitoring, Server Storage and Manufacturing Test Fixtures. *As defined by the PCI Local Bus Specification, the theoretical maximum per computer is 255 PCI buses. Easy Installation The Magma 6 Slot PCI Express-to- PCI Expansion System consists of a x8 PCI Express host card, a high-speed iPass cable and a PCI(x) expansion chassis. The host card relays signals from the PCI Express slot inside the computer motherboard to a PCI(x) backplane inside the expansion chassis. The system is automatically configured by the system BIOS and all six high-performance PCI(x) slots within the expansion chassis appear transparent to the host computer. *Please note that PCI and PCI-X are backwards compatible.

Suppliers

Company
Product
Description
Supplier Links
6 Slot -  - Magma
San Diego, CA, USA
6 Slot
6 Slot
The Magma PCI Express-to-PCI Expansion System provides a simple, cost-effective solution for expanding the capability of your PCI Express based computer. As computer manufacturers migrate to PCI Express, the number of available PCI slots has been reduced or completely eliminated. However,many companies have invested a substantial amount of capital on solutions built around conventional PCI and PCI-X hardware. The Magma PCIe to PCI-X expansion system provides a "migration path" to PCI Express while protecting your PCI hardware investment. Where PCI meets PCI Express The Magma PCI Express-to-PCI Expansion System is designed to match the through-put required by the majority of PCI cards on the market today.The expansion chassis contains six PCI-X slots which are connected to the host computer through a 8 lane (x8) PCI Express host interface card and a high-performance cable. Cost-Effective Migration and Increased I/O Capacity The Magma PCI Expansion solution provides a cost-effective migration path to new PCI Express-based computers while maintaining a consistent PCI configuration. In addition, Magma products significantly increase Input/Output (I/O) capacity and scalability. Multiple expansion systems can be combined to provide an almost unlimited number of PCI slots* to a single computer. This type of scalability is especially useful in industries such as Telecom, Data Acquisition, Video Monitoring, Server Storage and Manufacturing Test Fixtures. *As defined by the PCI Local Bus Specification, the theoretical maximum per computer is 255 PCI buses. Easy Installation The Magma 6 Slot PCI Express-to- PCI Expansion System consists of a x8 PCI Express host card, a high-speed iPass cable and a PCI(x) expansion chassis. The host card relays signals from the PCI Express slot inside the computer motherboard to a PCI(x) backplane inside the expansion chassis. The system is automatically configured by the system BIOS and all six high-performance PCI(x) slots within the expansion chassis appear transparent to the host computer. *Please note that PCI and PCI-X are backwards compatible.

The Magma PCI Express-to-PCI Expansion System provides a simple, cost-effective solution for expanding the capability of your PCI Express based computer. As computer manufacturers migrate to PCI Express, the number of available PCI slots has been reduced or completely eliminated. However,many companies have invested a substantial amount of capital on solutions built around conventional PCI and PCI-X hardware. The Magma PCIe to PCI-X expansion system provides a "migration path" to PCI Express while protecting your PCI hardware investment.

Where PCI meets PCI Express
The Magma PCI Express-to-PCI Expansion System is designed to match the through-put required by the majority of PCI cards on the market today.The expansion chassis contains six PCI-X slots which are connected to the host computer through a 8 lane (x8) PCI Express host interface card and a high-performance cable.

Cost-Effective Migration and Increased I/O Capacity
The Magma PCI Expansion solution provides a cost-effective migration path to new PCI Express-based computers while maintaining a consistent PCI configuration. In addition, Magma products significantly increase Input/Output (I/O) capacity and scalability. Multiple expansion systems can be combined to provide an almost unlimited number of PCI slots* to a single computer. This type of scalability is especially useful in industries such as Telecom, Data Acquisition, Video Monitoring, Server Storage and Manufacturing Test Fixtures.
*As defined by the PCI Local Bus Specification, the theoretical maximum per computer is 255 PCI buses.

Easy Installation
The Magma 6 Slot PCI Express-to- PCI Expansion System consists of a x8 PCI Express host card, a high-speed iPass cable and a PCI(x) expansion chassis. The host card relays signals from the PCI Express slot inside the computer motherboard to a PCI(x) backplane inside the expansion chassis. The system is automatically configured by the system BIOS and all six high-performance PCI(x) slots within the expansion chassis appear transparent to the host computer.

*Please note that PCI and PCI-X are backwards compatible.

Supplier's Site

Technical Specifications

  Magma
Product Category PCI Express Products
Product Name 6 Slot
Technology Revision 1.0a
Bus Interface x8
Form Factor PCIe Standard
Unlock Full Specs
to access all available technical data

Similar Products

PE6NE -  - Magma
Specs
Bus Interface x8
Form Factor PCIe Standard
Number of Channels 6
View Details
Multiport Analog Modem Card - MultiModem®ISI - Multi-Tech Systems, Inc.
Specs
Bus Interface x1
Form Factor Express Card
Standard Type Networking Module
View Details