The Nano-UHV200 is a three axis UHV compatible piezo nanopositioning system constructed from titanium and 316 stainless steel. Made entirely from non-magnetic UHV compatible materials, the Nano-UHV200 is bakeable to 100°C for vacuum applications in the 10-10 Torr range. A 2 inch x 2 inch center aperture provides an optical pathway or access for sample holders. Internal position sensors utilizing proprietary PicoQ® technology provide absolute, repeatable position measurement with picometer accuracy. Cable lengths and connectors are customized for the actual installation. Connector wiring is compatible with Accu-Glass Products electrical feedthrough flanges - compatibility with other types of flanges may be requested.
Features
Mad City Labs, Inc. | |
---|---|
Product Category | Linear Slides and Linear Stages |
Product Number | Nano-UHV200 |
Product Name | UHV Compatible Piezo Nanopositioner |
Stroke or X-Axis Travel | 0.0079 inch (0.2000 mm) |
Y-Axis Travel | 0.0079 inch (0.2000 mm) |
Z-Axis Travel | 0.0079 inch (0.2000 mm) |
Carriage Load | 0.4410 to 1.1 lbs (0.2000 to 0.5000 kg) |