The Nano-Max50 is a heavy duty, two axis piezo nanopositioning stage designed to carry heavy experimental assemblies. With a load capacity of 5 kg, the Nano-Max50 to be used in applications such as precision positioning of cryostats for low temperature optical microscopy. The low profile and extra large aperture allows the Nano-Max50 to be integrated into existing optical microscopes. Internal position sensors utilizing proprietary PicoQ® technology provide absolute, repeatable position measurement with picometer accuracy under closed loop control. Special Nano-Max systems can be built with ranges of motion that exceed the standard 50 microns.
Features
Mad City Labs, Inc. | |
---|---|
Product Category | Linear Slides and Linear Stages |
Product Number | Nano-Max50 |
Product Name | Large Load Capacity Piezo Nanopositioner |
Stroke or X-Axis Travel | 0.0020 inch (0.0500 mm) |
Y-Axis Travel | 0.0020 inch (0.0500 mm) |
Carriage Load | 11.03 lbs (5 kg) |
Orientation | Horizontal (optional feature) |