Mach III Clutch, Inc. NEMA Frame Clutch-Brake X7C2R-18H

Description
Operation Applying air pressure releases the spring applied friction brake and engages the friction clutch Torque of the clutch is linear in response to air pressure applied above the brake release pressure Brake torque is fixed by spring pressure Mounting Clutch Brake mounts between a c-face motor and gear reducer or, Mounts to motor with a pulley or sprocket on the output shaft (see overhung load capacity below) Clutch Brakes are designed for horizontal mounting. If vertical mounting is required, consult engineering for options Applications Start/Stop, Cycling, Indexing Maximum RPM varies by model. Please consult the detail sheets (below). Consult engineering if the intended application exceeds the listed maximum RPM. Design Features Clutch and brake combined in one unit for simplified mounting and control Enclosed design with aluminum, clear anodized aluminum or stainless steel housing Suitable for belt or chain drive (sprocket or pulley) applications
Datasheet
Description
Operation Applying air pressure releases the spring applied friction brake and engages the friction clutch Torque of the clutch is linear in response to air pressure applied above the brake release pressure Brake torque is fixed by spring pressure Mounting Clutch Brake mounts between a c-face motor and gear reducer or, Mounts to motor with a pulley or sprocket on the output shaft (see overhung load capacity below) Clutch Brakes are designed for horizontal mounting. If vertical mounting is required, consult engineering for options Applications Start/Stop, Cycling, Indexing Maximum RPM varies by model. Please consult the detail sheets (below). Consult engineering if the intended application exceeds the listed maximum RPM. Design Features Clutch and brake combined in one unit for simplified mounting and control Enclosed design with aluminum, clear anodized aluminum or stainless steel housing Suitable for belt or chain drive (sprocket or pulley) applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA Frame Clutch-Brake - X7C2R-18H - Mach III Clutch, Inc.
Walton, KY, USA
NEMA Frame Clutch-Brake
X7C2R-18H
NEMA Frame Clutch-Brake X7C2R-18H
Operation Applying air pressure releases the spring applied friction brake and engages the friction clutch Torque of the clutch is linear in response to air pressure applied above the brake release pressure Brake torque is fixed by spring pressure Mounting Clutch Brake mounts between a c-face motor and gear reducer or, Mounts to motor with a pulley or sprocket on the output shaft (see overhung load capacity below) Clutch Brakes are designed for horizontal mounting. If vertical mounting is required, consult engineering for options Applications Start/Stop, Cycling, Indexing Maximum RPM varies by model. Please consult the detail sheets (below). Consult engineering if the intended application exceeds the listed maximum RPM. Design Features Clutch and brake combined in one unit for simplified mounting and control Enclosed design with aluminum, clear anodized aluminum or stainless steel housing Suitable for belt or chain drive (sprocket or pulley) applications

Operation

  • Applying air pressure releases the spring applied friction brake and engages the friction clutch
  • Torque of the clutch is linear in response to air pressure applied above the brake release pressure
  • Brake torque is fixed by spring pressure

Mounting

  • Clutch Brake mounts between a c-face motor and gear reducer
  • or, Mounts to motor with a pulley or sprocket on the output shaft (see overhung load capacity below)
  • Clutch Brakes are designed for horizontal mounting. If vertical mounting is required, consult engineering for options

Applications

  • Start/Stop, Cycling, Indexing
  • Maximum RPM varies by model. Please consult the detail sheets (below). Consult engineering if the intended application exceeds the listed maximum RPM.

Design Features

  • Clutch and brake combined in one unit for simplified mounting and control
  • Enclosed design with aluminum, clear anodized aluminum or stainless steel housing
  • Suitable for belt or chain drive (sprocket or pulley) applications
Supplier's Site Datasheet

Technical Specifications

  Mach III Clutch, Inc.
Product Category Pneumatic Brake and Clutch Assemblies
Product Number X7C2R-18H
Product Name NEMA Frame Clutch-Brake
Torque 32.92 Ft-lbs (44.64 N-m)
Pneumatic Pressure 80 psi (56.3 m H2O)
Spring Assistance Spring Return/Disengage
Engagement Friction
Operation Spring Actuation / Engage
Unlock Full Specs
to access all available technical data

Similar Products

ACSB Pneumatic Clutch/Brakes -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Torque 516 to 7818 Ft-lbs (700 to 10601 N-m)
Engagement Plate / Disc
Configuration Disc
View Details
Combination Clutch/Brake Packages - AMCB Series - Eaton Hydraulics Group
Specs
Spring Assistance Spring Return/Disengage
Engagement Friction
Configuration Disc
View Details
Oil Shear Clutch Brake - Posidyne Model 1.5 - Force Control Industries, Inc.
Force Control Industries, Inc.
Specs
Torque 41 Ft-lbs (55.6 N-m)
Power 0.5000 to 3 HP
Rotary Speed 3600 rpm
View Details