Mach III Clutch, Inc. Clutch Mechanism w/ Adapter, Heavy Duty M6R2K-STL

Description
Operation Friction type heavy duty clutch mechanism engages with air pressure, spring released when air is exhausted Torque is linear in response to air pressure applied Mounting Through/Mid Shaft or End of Shaft Heavy duty clutch mechanism slides on shaft and is fixed with set screws and a customer supplied key Adapter connects to a fully supported, bearing mounted pulley, gear or sprocket Anti-rotation arm required to prevent rotation of the air housing Heavy duty clutch mechanisms are designed for horizontal mounting. If vertical mounting is required, consult engineering for options Note: Heavy Duty Clutch Mechanism DOES NOT support Adapter Applications Heavy duty clutch mechanisms are suitable for cycling applications connecting and disconnecting two fully supported shafts Maximum RPM varies by model. Please consult the detail sheets (below). Consult engineering if the intended application exceeds the listed maximum RPM. Design Features Heavy duty clutches are bored to suit up to the maximum shown (US & Metric) for easy installation Splined drive and toothed friction discs for heavy duty service Machined face and bolt circle on adapter facilitate connection to a bearing mounted pulley or gear Available with either high or low* coefficient friction linings for same price
Datasheet
Description
Operation Friction type heavy duty clutch mechanism engages with air pressure, spring released when air is exhausted Torque is linear in response to air pressure applied Mounting Through/Mid Shaft or End of Shaft Heavy duty clutch mechanism slides on shaft and is fixed with set screws and a customer supplied key Adapter connects to a fully supported, bearing mounted pulley, gear or sprocket Anti-rotation arm required to prevent rotation of the air housing Heavy duty clutch mechanisms are designed for horizontal mounting. If vertical mounting is required, consult engineering for options Note: Heavy Duty Clutch Mechanism DOES NOT support Adapter Applications Heavy duty clutch mechanisms are suitable for cycling applications connecting and disconnecting two fully supported shafts Maximum RPM varies by model. Please consult the detail sheets (below). Consult engineering if the intended application exceeds the listed maximum RPM. Design Features Heavy duty clutches are bored to suit up to the maximum shown (US & Metric) for easy installation Splined drive and toothed friction discs for heavy duty service Machined face and bolt circle on adapter facilitate connection to a bearing mounted pulley or gear Available with either high or low* coefficient friction linings for same price
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clutch Mechanism w/ Adapter, Heavy Duty - M6R2K-STL - Mach III Clutch, Inc.
Walton, KY, USA
Clutch Mechanism w/ Adapter, Heavy Duty
M6R2K-STL
Clutch Mechanism w/ Adapter, Heavy Duty M6R2K-STL
Operation Friction type heavy duty clutch mechanism engages with air pressure, spring released when air is exhausted Torque is linear in response to air pressure applied Mounting Through/Mid Shaft or End of Shaft Heavy duty clutch mechanism slides on shaft and is fixed with set screws and a customer supplied key Adapter connects to a fully supported, bearing mounted pulley, gear or sprocket Anti-rotation arm required to prevent rotation of the air housing Heavy duty clutch mechanisms are designed for horizontal mounting. If vertical mounting is required, consult engineering for options Note: Heavy Duty Clutch Mechanism DOES NOT support Adapter Applications Heavy duty clutch mechanisms are suitable for cycling applications connecting and disconnecting two fully supported shafts Maximum RPM varies by model. Please consult the detail sheets (below). Consult engineering if the intended application exceeds the listed maximum RPM. Design Features Heavy duty clutches are bored to suit up to the maximum shown (US & Metric) for easy installation Splined drive and toothed friction discs for heavy duty service Machined face and bolt circle on adapter facilitate connection to a bearing mounted pulley or gear Available with either high or low* coefficient friction linings for same price

Operation

  • Friction type heavy duty clutch mechanism engages with air pressure, spring released when air is exhausted
  • Torque is linear in response to air pressure applied

Mounting

  • Through/Mid Shaft or End of Shaft
  • Heavy duty clutch mechanism slides on shaft and is fixed with set screws and a customer supplied key
  • Adapter connects to a fully supported, bearing mounted pulley, gear or sprocket
  • Anti-rotation arm required to prevent rotation of the air housing
  • Heavy duty clutch mechanisms are designed for horizontal mounting. If vertical mounting is required, consult engineering for options
  • Note: Heavy Duty Clutch Mechanism DOES NOT support Adapter

Applications

  • Heavy duty clutch mechanisms are suitable for cycling applications connecting and disconnecting two fully supported shafts
  • Maximum RPM varies by model. Please consult the detail sheets (below). Consult engineering if the intended application exceeds the listed maximum RPM.

Design Features

  • Heavy duty clutches are bored to suit up to the maximum shown (US & Metric) for easy installation
  • Splined drive and toothed friction discs for heavy duty service
  • Machined face and bolt circle on adapter facilitate connection to a bearing mounted pulley or gear
  • Available with either high or low* coefficient friction linings for same price
Supplier's Site Datasheet

Technical Specifications

  Mach III Clutch, Inc.
Product Category Pneumatic Clutches
Product Number M6R2K-STL
Product Name Clutch Mechanism w/ Adapter, Heavy Duty
Application Industrial; Power Transmission
Torque 0.0 to 299.8 Ft-lbs (0.0 to 407 N-m)
Pneumatic Pressure 80 psi (56.3 m H2O)
Spring Assistance Spring Return/Disengage
Engagement Friction
Unlock Full Specs
to access all available technical data

Similar Products

LKM-330 -  - Industrial Clutch Products
Industrial Clutch Products
View Details
HPS Series -  - Montalvo Corporation
Montalvo Corporation
Specs
Torque 213.0 to 585.1 Ft-lbs (289 to 793 N-m)
Rotary Speed 2900 to 4300 rpm
Pneumatic Pressure 75 psi (52.78 m H2O)
View Details
Constricting Clutches & Brakes - VC Series - Eaton Hydraulics Group
Specs
Application Industrial
Torque 1265750.0 Ft-lbs (1.72E6 N-m)
Engagement Friction
View Details
13 Series Clutch & Sprocket - 1609-0218 - Tolomatic
Specs
Application Industrial
Pneumatic Pressure 100 psi (70.38 m H2O)
Engagement Friction
View Details