Mach III Clutch, Inc. Clutch Mechanism w/ Coupling, Heavy Duty M5G2K-STL

Description
Operation Friction type heavy duty clutch mechanism engages with air pressure, spring released when air is exhausted Torque is linear in response to air pressure applied Mounting Set screws and customer supplied key connect the heavy duty clutch mechanism to one shaft and the coupling hub to a fully supported second shaft Shafts must be accurately aligned to prevent premature failure Anti-rotation arm required to prevent rotation of the air housing Heavy duty clutch mechanisms are designed for horizontal mounting. If vertical mounting is required, consult engineering for options Note: Heavy Duty Clutch Mechanism DOES NOT support coupling Applications Heavy duty clutch mechanisms are suitable for cycling applications connecting and disconnecting two fully supported shafts Maximum RPM varies by model. Please consult the detail sheets (below). Consult engineering if the intended application exceeds the listed maximum RPM. Design Features Both heavy duty clutch mechanism and coupling bored to suit up to the maximum shown (US & Metric) to accept differing shaft sizes Splined drive and toothed friction discs for heavy duty service Available with either high or low* coefficient friction linings for same price
Datasheet
Description
Operation Friction type heavy duty clutch mechanism engages with air pressure, spring released when air is exhausted Torque is linear in response to air pressure applied Mounting Set screws and customer supplied key connect the heavy duty clutch mechanism to one shaft and the coupling hub to a fully supported second shaft Shafts must be accurately aligned to prevent premature failure Anti-rotation arm required to prevent rotation of the air housing Heavy duty clutch mechanisms are designed for horizontal mounting. If vertical mounting is required, consult engineering for options Note: Heavy Duty Clutch Mechanism DOES NOT support coupling Applications Heavy duty clutch mechanisms are suitable for cycling applications connecting and disconnecting two fully supported shafts Maximum RPM varies by model. Please consult the detail sheets (below). Consult engineering if the intended application exceeds the listed maximum RPM. Design Features Both heavy duty clutch mechanism and coupling bored to suit up to the maximum shown (US & Metric) to accept differing shaft sizes Splined drive and toothed friction discs for heavy duty service Available with either high or low* coefficient friction linings for same price
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clutch Mechanism w/ Coupling, Heavy Duty - M5G2K-STL - Mach III Clutch, Inc.
Walton, KY, USA
Clutch Mechanism w/ Coupling, Heavy Duty
M5G2K-STL
Clutch Mechanism w/ Coupling, Heavy Duty M5G2K-STL
Operation Friction type heavy duty clutch mechanism engages with air pressure, spring released when air is exhausted Torque is linear in response to air pressure applied Mounting Set screws and customer supplied key connect the heavy duty clutch mechanism to one shaft and the coupling hub to a fully supported second shaft Shafts must be accurately aligned to prevent premature failure Anti-rotation arm required to prevent rotation of the air housing Heavy duty clutch mechanisms are designed for horizontal mounting. If vertical mounting is required, consult engineering for options Note: Heavy Duty Clutch Mechanism DOES NOT support coupling Applications Heavy duty clutch mechanisms are suitable for cycling applications connecting and disconnecting two fully supported shafts Maximum RPM varies by model. Please consult the detail sheets (below). Consult engineering if the intended application exceeds the listed maximum RPM. Design Features Both heavy duty clutch mechanism and coupling bored to suit up to the maximum shown (US & Metric) to accept differing shaft sizes Splined drive and toothed friction discs for heavy duty service Available with either high or low* coefficient friction linings for same price

Operation

  • Friction type heavy duty clutch mechanism engages with air pressure, spring released when air is exhausted
  • Torque is linear in response to air pressure applied

Mounting

  • Set screws and customer supplied key connect the heavy duty clutch mechanism to one shaft and the coupling hub to a fully supported second shaft
  • Shafts must be accurately aligned to prevent premature failure
  • Anti-rotation arm required to prevent rotation of the air housing
  • Heavy duty clutch mechanisms are designed for horizontal mounting. If vertical mounting is required, consult engineering for options
  • Note: Heavy Duty Clutch Mechanism DOES NOT support coupling

Applications

  • Heavy duty clutch mechanisms are suitable for cycling applications connecting and disconnecting two fully supported shafts
  • Maximum RPM varies by model. Please consult the detail sheets (below). Consult engineering if the intended application exceeds the listed maximum RPM.

Design Features

  • Both heavy duty clutch mechanism and coupling bored to suit up to the maximum shown (US & Metric) to accept differing shaft sizes
  • Splined drive and toothed friction discs for heavy duty service
  • Available with either high or low* coefficient friction linings for same price
Supplier's Site Datasheet

Technical Specifications

  Mach III Clutch, Inc.
Product Category Pneumatic Clutches
Product Number M5G2K-STL
Product Name Clutch Mechanism w/ Coupling, Heavy Duty
Application Industrial; Power Transmission
Torque 0.0 to 184.4 Ft-lbs (0.0 to 250 N-m)
Pneumatic Pressure 80 psi (56.3 m H2O)
Spring Assistance Spring Return/Disengage
Engagement Friction
Unlock Full Specs
to access all available technical data

Similar Products

Single Position Jaw Clutch - BD 20.04 - Andantex USA, Inc.
Specs
Application Industrial
Torque 700.0 Ft-lbs (949 N-m)
Power 300 HP
View Details
Pneumatic Friction Shaft Clutches -  - Ondrives.US Corporation, formerly Rino Mechanical
Ondrives.US Corporation, formerly Rino Mechanical
Specs
Torque 1.7 to 25.0 Ft-lbs (2.26 to 33.9 N-m)
Engagement Friction
Mounting Shaft
View Details
12 Series Clutch & Sprocket - 1509-0220 - Tolomatic
Specs
Application Industrial
Pneumatic Pressure 100 psi (70.38 m H2O)
Engagement Friction
View Details
Through Shaft Clutch, Heavy Duty - C6A2K-STL - Mach III Clutch, Inc.
Specs
Application Industrial; Conveyor; Power Transmission
Torque 0.0 to 299.8 Ft-lbs (0.0 to 407 N-m)
Pneumatic Pressure 80 psi (56.3 m H2O)
View Details