Mach III Clutch, Inc. End Shaft, Spring Engaged High Torque Heavy Duty Clutch EBD4K-STH

Description
Operation Friction type heavy duty clutch is engaged with spring pressure A fixed amount of torque is transmitted To release clutch, air pressure is applied to overcome the spring pressure Mounting End of Shaft Heavy duty clutch slides on shaft and is fixed with set screws and a customer supplied key No anti-rotation arm required Heavy duty clutches are designed for horizontal mounting. If vertical mounting is required, consult engineering for options. Applications Heavy duty spring engaged clutches are suitable for applications requiring the clutch to remain engaged in the absence of air pressure or during a loss of power Not suitable for cycling applications Maximum RPM varies by model. Please consult the detail sheets (below). Consult engineering if the intended application exceeds the listed maximum RPM. Design Features Heavy duty clutches are bored to suit up to the maximum shown for easy installation Splined drive and toothed friction discs for heavy duty service Machined pilot for easy mounting of pulley or sprocket Enclosed design for dirty environments High torque in limited space Includes rotary air seal
Description
Operation Friction type heavy duty clutch is engaged with spring pressure A fixed amount of torque is transmitted To release clutch, air pressure is applied to overcome the spring pressure Mounting End of Shaft Heavy duty clutch slides on shaft and is fixed with set screws and a customer supplied key No anti-rotation arm required Heavy duty clutches are designed for horizontal mounting. If vertical mounting is required, consult engineering for options. Applications Heavy duty spring engaged clutches are suitable for applications requiring the clutch to remain engaged in the absence of air pressure or during a loss of power Not suitable for cycling applications Maximum RPM varies by model. Please consult the detail sheets (below). Consult engineering if the intended application exceeds the listed maximum RPM. Design Features Heavy duty clutches are bored to suit up to the maximum shown for easy installation Splined drive and toothed friction discs for heavy duty service Machined pilot for easy mounting of pulley or sprocket Enclosed design for dirty environments High torque in limited space Includes rotary air seal

Suppliers

Company
Product
Description
Supplier Links
End Shaft, Spring Engaged High Torque Heavy Duty Clutch - EBD4K-STH - Mach III Clutch, Inc.
Walton, KY, USA
End Shaft, Spring Engaged High Torque Heavy Duty Clutch
EBD4K-STH
End Shaft, Spring Engaged High Torque Heavy Duty Clutch EBD4K-STH
Operation Friction type heavy duty clutch is engaged with spring pressure A fixed amount of torque is transmitted To release clutch, air pressure is applied to overcome the spring pressure Mounting End of Shaft Heavy duty clutch slides on shaft and is fixed with set screws and a customer supplied key No anti-rotation arm required Heavy duty clutches are designed for horizontal mounting. If vertical mounting is required, consult engineering for options. Applications Heavy duty spring engaged clutches are suitable for applications requiring the clutch to remain engaged in the absence of air pressure or during a loss of power Not suitable for cycling applications Maximum RPM varies by model. Please consult the detail sheets (below). Consult engineering if the intended application exceeds the listed maximum RPM. Design Features Heavy duty clutches are bored to suit up to the maximum shown for easy installation Splined drive and toothed friction discs for heavy duty service Machined pilot for easy mounting of pulley or sprocket Enclosed design for dirty environments High torque in limited space Includes rotary air seal

Operation

  • Friction type heavy duty clutch is engaged with spring pressure
  • A fixed amount of torque is transmitted
  • To release clutch, air pressure is applied to overcome the spring pressure

Mounting

  • End of Shaft
  • Heavy duty clutch slides on shaft and is fixed with set screws and a customer supplied key
  • No anti-rotation arm required
  • Heavy duty clutches are designed for horizontal mounting. If vertical mounting is required, consult engineering for options.

Applications

  • Heavy duty spring engaged clutches are suitable for applications requiring the clutch to remain engaged in the absence of air pressure or during a loss of power
  • Not suitable for cycling applications
  • Maximum RPM varies by model. Please consult the detail sheets (below). Consult engineering if the intended application exceeds the listed maximum RPM.

Design Features

  • Heavy duty clutches are bored to suit up to the maximum shown for easy installation
  • Splined drive and toothed friction discs for heavy duty service
  • Machined pilot for easy mounting of pulley or sprocket
  • Enclosed design for dirty environments
  • High torque in limited space
  • Includes rotary air seal
Supplier's Site

Technical Specifications

  Mach III Clutch, Inc.
Product Category Pneumatic Clutches
Product Number EBD4K-STH
Product Name End Shaft, Spring Engaged High Torque Heavy Duty Clutch
Application Industrial
Torque 0.0 to 2031.2 Ft-lbs (0.0 to 2754 N-m)
Rotary Speed 950 rpm
Pneumatic Pressure 90 psi (63.34 m H2O)
Spring Assistance Spring Actuation/Engage
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Friction Shaft Clutches -  - Ondrives.US Corporation, formerly Rino Mechanical
Ondrives.US Corporation, formerly Rino Mechanical
Specs
Torque 1.7 to 25.0 Ft-lbs (2.26 to 33.9 N-m)
Engagement Friction
Mounting Shaft
View Details
Single Position Jaw Clutch - BD 16.03 - Andantex USA, Inc.
Specs
Application Industrial
Torque 222.0 Ft-lbs (301 N-m)
Power 110 HP
View Details
LK-342 -  - Industrial Clutch Products
Industrial Clutch Products
View Details
Through Shaft Clutch - C4B2R-STH - Mach III Clutch, Inc.
Specs
Application Industrial; Conveyor; Power Transmission
Torque 0.0 to 109.8 Ft-lbs (0.0 to 149 N-m)
Pneumatic Pressure 80 psi (56.3 m H2O)
View Details