Mach III Clutch, Inc. End Shaft, Spring Engaged Pilot Mount Friction Clutch E6D3G-STH

Description
Operation Industrial friction clutch is engaged with spring pressure A fixed amount of torque is transmitted To release clutch, air pressure is applied to overcome the spring pressure Mounting End of Shaft Spring Engaged friction clutch slides on shaft and is fixed with set screws and a customer supplied key No anti-rotation arm required Friction clutches are designed for horizontal mounting. If vertical mounting is required, consult engineering for options Applications Spring engaged friction clutches are suitable for applications requiring the clutch to remain engaged in the absence of air pressure or during a loss of power Not suitable for cycling applications For speeds above 1800 RPM, consult Mach II's engineering department Design Features Industrial friction clutches are bored to suit up to the maximum shown for easy installation Machined pilot for easy mounting of pulley or sprocket Includes rotary air seal
Datasheet
Description
Operation Industrial friction clutch is engaged with spring pressure A fixed amount of torque is transmitted To release clutch, air pressure is applied to overcome the spring pressure Mounting End of Shaft Spring Engaged friction clutch slides on shaft and is fixed with set screws and a customer supplied key No anti-rotation arm required Friction clutches are designed for horizontal mounting. If vertical mounting is required, consult engineering for options Applications Spring engaged friction clutches are suitable for applications requiring the clutch to remain engaged in the absence of air pressure or during a loss of power Not suitable for cycling applications For speeds above 1800 RPM, consult Mach II's engineering department Design Features Industrial friction clutches are bored to suit up to the maximum shown for easy installation Machined pilot for easy mounting of pulley or sprocket Includes rotary air seal
Datasheet

Suppliers

Company
Product
Description
Supplier Links
End Shaft, Spring Engaged Pilot Mount Friction Clutch - E6D3G-STH - Mach III Clutch, Inc.
Walton, KY, USA
End Shaft, Spring Engaged Pilot Mount Friction Clutch
E6D3G-STH
End Shaft, Spring Engaged Pilot Mount Friction Clutch E6D3G-STH
Operation Industrial friction clutch is engaged with spring pressure A fixed amount of torque is transmitted To release clutch, air pressure is applied to overcome the spring pressure Mounting End of Shaft Spring Engaged friction clutch slides on shaft and is fixed with set screws and a customer supplied key No anti-rotation arm required Friction clutches are designed for horizontal mounting. If vertical mounting is required, consult engineering for options Applications Spring engaged friction clutches are suitable for applications requiring the clutch to remain engaged in the absence of air pressure or during a loss of power Not suitable for cycling applications For speeds above 1800 RPM, consult Mach II's engineering department Design Features Industrial friction clutches are bored to suit up to the maximum shown for easy installation Machined pilot for easy mounting of pulley or sprocket Includes rotary air seal

Operation

  • Industrial friction clutch is engaged with spring pressure
  • A fixed amount of torque is transmitted
  • To release clutch, air pressure is applied to overcome the spring pressure

Mounting

  • End of Shaft
  • Spring Engaged friction clutch slides on shaft and is fixed with set screws and a customer supplied key
  • No anti-rotation arm required
  • Friction clutches are designed for horizontal mounting. If vertical mounting is required, consult engineering for options

Applications

  • Spring engaged friction clutches are suitable for applications requiring the clutch to remain engaged in the absence of air pressure or during a loss of power
  • Not suitable for cycling applications
  • For speeds above 1800 RPM, consult Mach II's engineering department

Design Features

  • Industrial friction clutches are bored to suit up to the maximum shown for easy installation
  • Machined pilot for easy mounting of pulley or sprocket
  • Includes rotary air seal
Supplier's Site Datasheet

Technical Specifications

  Mach III Clutch, Inc.
Product Category Pneumatic Clutches
Product Number E6D3G-STH
Product Name End Shaft, Spring Engaged Pilot Mount Friction Clutch
Application Industrial
Torque 0.0 to 443.2 Ft-lbs (0.0 to 601 N-m)
Rotary Speed 1650 rpm
Pneumatic Pressure 90 psi (63.34 m H2O)
Spring Assistance Spring Actuation/Engage
Unlock Full Specs
to access all available technical data

Similar Products

Low Inertia High Torque Clutch - 318 - WPT Power Corporation
Specs
Application Industrial; Power Transmission; Other; Metal Forming, Stamping Equipment
Torque 28875.0 Ft-lbs (39154 N-m)
Rotary Speed 1470 rpm
View Details
Pneumatic Friction Shaft Clutches -  - Ondrives.US Corporation, formerly Rino Mechanical
Ondrives.US Corporation, formerly Rino Mechanical
Specs
Torque 1.7 to 25.0 Ft-lbs (2.26 to 33.9 N-m)
Engagement Friction
Mounting Shaft
View Details
SENSIFLEX Pilot Input Tension Clutch - 78PI - Mach III Clutch, Inc.
Specs
Application Web
Torque 0.0 to 49.4 Ft-lbs (0.0 to 67.01 N-m)
Pneumatic Pressure 80 psi (56.3 m H2O)
View Details
LK-221 -  - Industrial Clutch Products
Industrial Clutch Products
View Details