Mach III Clutch, Inc. End Shaft, Spring Engaged Pilot Mount Friction Clutch E5D3R-STH

Description
Operation Industrial friction clutch is engaged with spring pressure A fixed amount of torque is transmitted To release clutch, air pressure is applied to overcome the spring pressure Mounting End of Shaft Spring Engaged friction clutch slides on shaft and is fixed with set screws and a customer supplied key No anti-rotation arm required Friction clutches are designed for horizontal mounting. If vertical mounting is required, consult engineering for options Applications Spring engaged friction clutches are suitable for applications requiring the clutch to remain engaged in the absence of air pressure or during a loss of power Not suitable for cycling applications For speeds above 1800 RPM, consult Mach II's engineering department Design Features Industrial friction clutches are bored to suit up to the maximum shown for easy installation Machined pilot for easy mounting of pulley or sprocket Includes rotary air seal
Datasheet
Description
Operation Industrial friction clutch is engaged with spring pressure A fixed amount of torque is transmitted To release clutch, air pressure is applied to overcome the spring pressure Mounting End of Shaft Spring Engaged friction clutch slides on shaft and is fixed with set screws and a customer supplied key No anti-rotation arm required Friction clutches are designed for horizontal mounting. If vertical mounting is required, consult engineering for options Applications Spring engaged friction clutches are suitable for applications requiring the clutch to remain engaged in the absence of air pressure or during a loss of power Not suitable for cycling applications For speeds above 1800 RPM, consult Mach II's engineering department Design Features Industrial friction clutches are bored to suit up to the maximum shown for easy installation Machined pilot for easy mounting of pulley or sprocket Includes rotary air seal
Datasheet

Suppliers

Company
Product
Description
Supplier Links
End Shaft, Spring Engaged Pilot Mount Friction Clutch - E5D3R-STH - Mach III Clutch, Inc.
Walton, KY, USA
End Shaft, Spring Engaged Pilot Mount Friction Clutch
E5D3R-STH
End Shaft, Spring Engaged Pilot Mount Friction Clutch E5D3R-STH
Operation Industrial friction clutch is engaged with spring pressure A fixed amount of torque is transmitted To release clutch, air pressure is applied to overcome the spring pressure Mounting End of Shaft Spring Engaged friction clutch slides on shaft and is fixed with set screws and a customer supplied key No anti-rotation arm required Friction clutches are designed for horizontal mounting. If vertical mounting is required, consult engineering for options Applications Spring engaged friction clutches are suitable for applications requiring the clutch to remain engaged in the absence of air pressure or during a loss of power Not suitable for cycling applications For speeds above 1800 RPM, consult Mach II's engineering department Design Features Industrial friction clutches are bored to suit up to the maximum shown for easy installation Machined pilot for easy mounting of pulley or sprocket Includes rotary air seal

Operation

  • Industrial friction clutch is engaged with spring pressure
  • A fixed amount of torque is transmitted
  • To release clutch, air pressure is applied to overcome the spring pressure

Mounting

  • End of Shaft
  • Spring Engaged friction clutch slides on shaft and is fixed with set screws and a customer supplied key
  • No anti-rotation arm required
  • Friction clutches are designed for horizontal mounting. If vertical mounting is required, consult engineering for options

Applications

  • Spring engaged friction clutches are suitable for applications requiring the clutch to remain engaged in the absence of air pressure or during a loss of power
  • Not suitable for cycling applications
  • For speeds above 1800 RPM, consult Mach II's engineering department

Design Features

  • Industrial friction clutches are bored to suit up to the maximum shown for easy installation
  • Machined pilot for easy mounting of pulley or sprocket
  • Includes rotary air seal
Supplier's Site Datasheet

Technical Specifications

  Mach III Clutch, Inc.
Product Category Pneumatic Clutches
Product Number E5D3R-STH
Product Name End Shaft, Spring Engaged Pilot Mount Friction Clutch
Application Industrial
Torque 0.0 to 202.0 Ft-lbs (0.0 to 274 N-m)
Rotary Speed 1750 rpm
Pneumatic Pressure 90 psi (63.34 m H2O)
Spring Assistance Spring Actuation/Engage
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Friction Shaft Clutches -  - Ondrives.US Corporation, formerly Rino Mechanical
Ondrives.US Corporation, formerly Rino Mechanical
Specs
Torque 1.7 to 25.0 Ft-lbs (2.26 to 33.9 N-m)
Engagement Friction
Mounting Shaft
View Details
Single Position Jaw Clutch - BD 16.03 - Andantex USA, Inc.
Specs
Application Industrial
Torque 222.0 Ft-lbs (301 N-m)
Power 110 HP
View Details
LK-211 -  - Industrial Clutch Products
Industrial Clutch Products
View Details
Clutch Mechanism w/ Adapter, Heavy Duty - M6R2K-STH - Mach III Clutch, Inc.
Specs
Application Industrial; Power Transmission
Torque 0.0 to 449.8 Ft-lbs (0.0 to 610 N-m)
Pneumatic Pressure 80 psi (56.3 m H2O)
View Details