Mach III Clutch, Inc. Spring Set Brake D6F3G-STL

Description
Operation Spring set friction brake is engaged by spring pressure at a fixed torque and releases with the application of designated air pressure Mounting Spring set brake flange bolts to machine frame or other fixture, shaft inserts into bore and is fixed with a customer supplied key Can also be mounted mid-shaft Spring set brakes are designed for horizontal mounting. If vertical mounting is required, consult engineering for options Applications Spring set brakes are designed for Holding applications Maximum RPM varies by model. Please consult the detail sheets (below). Consult engineering if the intended application exceeds the listed maximum RPM. Design Features Spring set brakes are bored to suit up to the maximum shown (US & Metric) for easy installation Drilled & slotted flange for variable installation arrangements Available with either high or low* coefficient friction linings for same price
Datasheet
Description
Operation Spring set friction brake is engaged by spring pressure at a fixed torque and releases with the application of designated air pressure Mounting Spring set brake flange bolts to machine frame or other fixture, shaft inserts into bore and is fixed with a customer supplied key Can also be mounted mid-shaft Spring set brakes are designed for horizontal mounting. If vertical mounting is required, consult engineering for options Applications Spring set brakes are designed for Holding applications Maximum RPM varies by model. Please consult the detail sheets (below). Consult engineering if the intended application exceeds the listed maximum RPM. Design Features Spring set brakes are bored to suit up to the maximum shown (US & Metric) for easy installation Drilled & slotted flange for variable installation arrangements Available with either high or low* coefficient friction linings for same price
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring Set Brake - D6F3G-STL - Mach III Clutch, Inc.
Walton, KY, USA
Spring Set Brake
D6F3G-STL
Spring Set Brake D6F3G-STL
Operation Spring set friction brake is engaged by spring pressure at a fixed torque and releases with the application of designated air pressure Mounting Spring set brake flange bolts to machine frame or other fixture, shaft inserts into bore and is fixed with a customer supplied key Can also be mounted mid-shaft Spring set brakes are designed for horizontal mounting. If vertical mounting is required, consult engineering for options Applications Spring set brakes are designed for Holding applications Maximum RPM varies by model. Please consult the detail sheets (below). Consult engineering if the intended application exceeds the listed maximum RPM. Design Features Spring set brakes are bored to suit up to the maximum shown (US & Metric) for easy installation Drilled & slotted flange for variable installation arrangements Available with either high or low* coefficient friction linings for same price

Operation

  • Spring set friction brake is engaged by spring pressure at a fixed torque and releases with the application of designated air pressure

Mounting

  • Spring set brake flange bolts to machine frame or other fixture, shaft inserts into bore and is fixed with a customer supplied key
  • Can also be mounted mid-shaft
  • Spring set brakes are designed for horizontal mounting. If vertical mounting is required, consult engineering for options

Applications

  • Spring set brakes are designed for Holding applications
  • Maximum RPM varies by model. Please consult the detail sheets (below). Consult engineering if the intended application exceeds the listed maximum RPM.

Design Features

  • Spring set brakes are bored to suit up to the maximum shown (US & Metric) for easy installation
  • Drilled & slotted flange for variable installation arrangements
  • Available with either high or low* coefficient friction linings for same price
Supplier's Site Datasheet

Technical Specifications

  Mach III Clutch, Inc.
Product Category Pneumatic Brakes
Product Number D6F3G-STL
Product Name Spring Set Brake
Torque 144 Ft-lbs (196 N-m)
Pneumatic Pressure 80 psi (56.3 m H2O)
Configuration Disc
Engagement Friction
Operation Spring Actuation / Engage
Unlock Full Specs
to access all available technical data

Similar Products

Caliper Disc Brakes - Pneumatic Spring Applied Brakes - PFS400-EP -  - Branham, W.C. Inc.
Specs
Configuration Disc
Length 0.19 to 1.12 inch (4.76 to 28.57 mm)
View Details
NEMA Frame Spring Set Brake - D3C3R-56HCA - Mach III Clutch, Inc.
Specs
Torque 23.83 Ft-lbs (32.31 N-m)
Pneumatic Pressure 80 psi (56.3 m H2O)
Configuration Disc
View Details
Oil Shear Dynamometer Load Brake - Positorq TB Series - Force Control Industries, Inc.
Specs
Torque 50 to 180000 Ft-lbs (67.8 to 244080 N-m)
Maximum Speed 3600 rpm
Configuration Oil Shear
View Details
Pneumatic Caliper Brake - Model STD-B - Givens Engineering Inc.
Specs
Torque 490 Ft-lbs (664 N-m)
Pneumatic Pressure 120 psi (84.45 m H2O)
Configuration Disc
View Details