Mach III Clutch, Inc. Through Shaft Clutch, Heavy Duty CBA2K-STH

Description
Operation Friction type heavy duty clutch engages with air pressure, spring released when air is exhausted Torque is linear in response to air pressure applied Mounting Through/Mid Shaft or End of Shaft Heavy duty clutch slides on the shaft and is fixed with set screws and a customer supplied key Anti-rotation arm required to prevent rotation of the air housing Heavy duty clutches are designed for horizontal mounting. If vertical mounting is required, consult engineering for options Applications Heavy duty clutches are suitable for Connect/Disconnect and Cycling applications Maximum RPM varies by model. Please consult the detail sheets (below). Consult engineering if the intended application exceeds the listed maximum RPM. Design Features Heavy duty clutches are bored to suit up to the maximum shown (US & Metric) for easy installation Splined drive and toothed friction discs for heavy duty service Available with either high or low* coefficient friction linings for same price Machined pilot for easy mounting of pulley or sprocket
Datasheet
Description
Operation Friction type heavy duty clutch engages with air pressure, spring released when air is exhausted Torque is linear in response to air pressure applied Mounting Through/Mid Shaft or End of Shaft Heavy duty clutch slides on the shaft and is fixed with set screws and a customer supplied key Anti-rotation arm required to prevent rotation of the air housing Heavy duty clutches are designed for horizontal mounting. If vertical mounting is required, consult engineering for options Applications Heavy duty clutches are suitable for Connect/Disconnect and Cycling applications Maximum RPM varies by model. Please consult the detail sheets (below). Consult engineering if the intended application exceeds the listed maximum RPM. Design Features Heavy duty clutches are bored to suit up to the maximum shown (US & Metric) for easy installation Splined drive and toothed friction discs for heavy duty service Available with either high or low* coefficient friction linings for same price Machined pilot for easy mounting of pulley or sprocket
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Shaft Clutch, Heavy Duty - CBA2K-STH - Mach III Clutch, Inc.
Walton, KY, USA
Through Shaft Clutch, Heavy Duty
CBA2K-STH
Through Shaft Clutch, Heavy Duty CBA2K-STH
Operation Friction type heavy duty clutch engages with air pressure, spring released when air is exhausted Torque is linear in response to air pressure applied Mounting Through/Mid Shaft or End of Shaft Heavy duty clutch slides on the shaft and is fixed with set screws and a customer supplied key Anti-rotation arm required to prevent rotation of the air housing Heavy duty clutches are designed for horizontal mounting. If vertical mounting is required, consult engineering for options Applications Heavy duty clutches are suitable for Connect/Disconnect and Cycling applications Maximum RPM varies by model. Please consult the detail sheets (below). Consult engineering if the intended application exceeds the listed maximum RPM. Design Features Heavy duty clutches are bored to suit up to the maximum shown (US & Metric) for easy installation Splined drive and toothed friction discs for heavy duty service Available with either high or low* coefficient friction linings for same price Machined pilot for easy mounting of pulley or sprocket

Operation

  • Friction type heavy duty clutch engages with air pressure, spring released when air is exhausted
  • Torque is linear in response to air pressure applied

Mounting

  • Through/Mid Shaft or End of Shaft
  • Heavy duty clutch slides on the shaft and is fixed with set screws and a customer supplied key
  • Anti-rotation arm required to prevent rotation of the air housing
  • Heavy duty clutches are designed for horizontal mounting. If vertical mounting is required, consult engineering for options

Applications

  • Heavy duty clutches are suitable for Connect/Disconnect and Cycling applications
  • Maximum RPM varies by model. Please consult the detail sheets (below). Consult engineering if the intended application exceeds the listed maximum RPM.

Design Features

  • Heavy duty clutches are bored to suit up to the maximum shown (US & Metric) for easy installation
  • Splined drive and toothed friction discs for heavy duty service
  • Available with either high or low* coefficient friction linings for same price
  • Machined pilot for easy mounting of pulley or sprocket
Supplier's Site Datasheet

Technical Specifications

  Mach III Clutch, Inc.
Product Category Pneumatic Clutches
Product Number CBA2K-STH
Product Name Through Shaft Clutch, Heavy Duty
Application Industrial; Conveyor; Power Transmission
Torque 0.0 to 1767.0 Ft-lbs (0.0 to 2396 N-m)
Pneumatic Pressure 80 psi (56.3 m H2O)
Spring Assistance Spring Return/Disengage
Engagement Friction
Unlock Full Specs
to access all available technical data

Similar Products

Clutch Mechanism w/ Adapter, Heavy Duty - MAR2K-STH - Mach III Clutch, Inc.
Specs
Application Industrial; Power Transmission
Torque 0.0 to 1229.6 Ft-lbs (0.0 to 1667 N-m)
Pneumatic Pressure 80 psi (56.3 m H2O)
View Details
LK-208 -  - Industrial Clutch Products
Industrial Clutch Products
View Details
Expanding Clutches & Brakes - E Series - Eaton Hydraulics Group
Specs
Application Industrial
Torque 84166.7 Ft-lbs (114130 N-m)
Spring Assistance Spring Return/Disengage
View Details
HPS Series -  - Montalvo Corporation
Montalvo Corporation
Specs
Torque 213.0 to 585.1 Ft-lbs (289 to 793 N-m)
Rotary Speed 2900 to 4300 rpm
Pneumatic Pressure 75 psi (52.78 m H2O)
View Details