Mach III Clutch, Inc. Flexible Clutch Coupling, Heavy Duty C6H2K-STH

Description
Operation Friction type heavy duty clutch engages with air pressure, spring released when air is exhausted Torque is linear in response to air pressure applied Mounting Set screws and customer supplied key connect the heavy duty clutch mechanism to one shaft and the coupling hub to a fully supported second shaft Anti-rotation arm required to prevent rotation of the air housing Heavy duty clutch mechanisms are designed for horizontal mounting. If vertical mounting is required, consult engineering for options Note: Heavy Duty Clutch Mechanism DOES NOT support flexible coupling Applications Heavy duty clutch mechanisms are suitable for cycling applications connecting and disconnecting two fully supported shafts Maximum RPM varies by model. Please consult the detail sheets (below). Consult engineering if the intended application exceeds the listed maximum RPM. Design Features Elastomeric element compensates for up to 3 degrees of angular misalignment and up to 0.040 parallel offset between shafts Both heavy duty clutch mechanism and coupling bored to suit up to the maximum shown (US & Metric) to accept differing shaft sizes Available with either high or low* coefficient friction linings for same price Splined drive and toothed friction discs for heavy duty service
Datasheet
Description
Operation Friction type heavy duty clutch engages with air pressure, spring released when air is exhausted Torque is linear in response to air pressure applied Mounting Set screws and customer supplied key connect the heavy duty clutch mechanism to one shaft and the coupling hub to a fully supported second shaft Anti-rotation arm required to prevent rotation of the air housing Heavy duty clutch mechanisms are designed for horizontal mounting. If vertical mounting is required, consult engineering for options Note: Heavy Duty Clutch Mechanism DOES NOT support flexible coupling Applications Heavy duty clutch mechanisms are suitable for cycling applications connecting and disconnecting two fully supported shafts Maximum RPM varies by model. Please consult the detail sheets (below). Consult engineering if the intended application exceeds the listed maximum RPM. Design Features Elastomeric element compensates for up to 3 degrees of angular misalignment and up to 0.040 parallel offset between shafts Both heavy duty clutch mechanism and coupling bored to suit up to the maximum shown (US & Metric) to accept differing shaft sizes Available with either high or low* coefficient friction linings for same price Splined drive and toothed friction discs for heavy duty service
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Clutch Coupling, Heavy Duty - C6H2K-STH - Mach III Clutch, Inc.
Walton, KY, USA
Flexible Clutch Coupling, Heavy Duty
C6H2K-STH
Flexible Clutch Coupling, Heavy Duty C6H2K-STH
Operation Friction type heavy duty clutch engages with air pressure, spring released when air is exhausted Torque is linear in response to air pressure applied Mounting Set screws and customer supplied key connect the heavy duty clutch mechanism to one shaft and the coupling hub to a fully supported second shaft Anti-rotation arm required to prevent rotation of the air housing Heavy duty clutch mechanisms are designed for horizontal mounting. If vertical mounting is required, consult engineering for options Note: Heavy Duty Clutch Mechanism DOES NOT support flexible coupling Applications Heavy duty clutch mechanisms are suitable for cycling applications connecting and disconnecting two fully supported shafts Maximum RPM varies by model. Please consult the detail sheets (below). Consult engineering if the intended application exceeds the listed maximum RPM. Design Features Elastomeric element compensates for up to 3 degrees of angular misalignment and up to 0.040 parallel offset between shafts Both heavy duty clutch mechanism and coupling bored to suit up to the maximum shown (US & Metric) to accept differing shaft sizes Available with either high or low* coefficient friction linings for same price Splined drive and toothed friction discs for heavy duty service

Operation

  • Friction type heavy duty clutch engages with air pressure, spring released when air is exhausted
  • Torque is linear in response to air pressure applied

Mounting

  • Set screws and customer supplied key connect the heavy duty clutch mechanism to one shaft and the coupling hub to a fully supported second shaft
  • Anti-rotation arm required to prevent rotation of the air housing
  • Heavy duty clutch mechanisms are designed for horizontal mounting. If vertical mounting is required, consult engineering for options
  • Note: Heavy Duty Clutch Mechanism DOES NOT support flexible coupling

Applications

  • Heavy duty clutch mechanisms are suitable for cycling applications connecting and disconnecting two fully supported shafts
  • Maximum RPM varies by model. Please consult the detail sheets (below). Consult engineering if the intended application exceeds the listed maximum RPM.

Design Features

  • Elastomeric element compensates for up to 3 degrees of angular misalignment and up to 0.040 parallel offset between shafts
  • Both heavy duty clutch mechanism and coupling bored to suit up to the maximum shown (US & Metric) to accept differing shaft sizes
  • Available with either high or low* coefficient friction linings for same price
  • Splined drive and toothed friction discs for heavy duty service
Supplier's Site Datasheet

Technical Specifications

  Mach III Clutch, Inc.
Product Category Pneumatic Clutches
Product Number C6H2K-STH
Product Name Flexible Clutch Coupling, Heavy Duty
Application Industrial; Power Transmission
Torque 0.0 to 449.8 Ft-lbs (0.0 to 610 N-m)
Pneumatic Pressure 80 psi (56.3 m H2O)
Spring Assistance Spring Return/Disengage
Engagement Friction
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Friction Shaft Clutches -  - Ondrives.US Corporation, formerly Rino Mechanical
Ondrives.US Corporation, formerly Rino Mechanical
Specs
Torque 1.7 to 25.0 Ft-lbs (2.26 to 33.9 N-m)
Engagement Friction
Mounting Shaft
View Details
Disc Cone Clutch 1208 Series - 1208-0010 - Tolomatic
Specs
Application Industrial
Torque 0.0 to 52.9 Ft-lbs (0.0 to 71.75 N-m)
Power 7.5 HP
View Details
Through Shaft Clutch - C3B2R-STL - Mach III Clutch, Inc.
Specs
Application Industrial; Conveyor; Power Transmission
Torque 0.0 to 30.8 Ft-lbs (0.0 to 41.81 N-m)
Pneumatic Pressure 80 psi (56.3 m H2O)
View Details
Expanding Clutches & Brakes - EB Series - Eaton Hydraulics Group
Specs
Application Industrial
Engagement Friction
View Details