Mach III Clutch, Inc. Through Shaft Clutch C6B2G-STH

Description
Operation Friction clutch engages with air pressure, spring released when air is exhausted Torque is linear in response to air pressure applied Mounting Through/Mid Shaft or End of Shaft Clutch slides on shaft and is fixed with set screws and a customer supplied key Anti-rotation arm required to prevent rotation of the air housing Designed for horizontal mounting. If vertical mounting is required, consult engineering for options Applications Connect, Disconnect, Cycling Limited to speeds up to 200 RPM. See Ball Bearing Pilot models for high speed applications Design Features Bored to suit up to the maximum shown (US & Metric) for easy installation Available with either high or low* coefficient friction linings for same price Machined pilot for easy mounting of pulley sprocket
Datasheet
Description
Operation Friction clutch engages with air pressure, spring released when air is exhausted Torque is linear in response to air pressure applied Mounting Through/Mid Shaft or End of Shaft Clutch slides on shaft and is fixed with set screws and a customer supplied key Anti-rotation arm required to prevent rotation of the air housing Designed for horizontal mounting. If vertical mounting is required, consult engineering for options Applications Connect, Disconnect, Cycling Limited to speeds up to 200 RPM. See Ball Bearing Pilot models for high speed applications Design Features Bored to suit up to the maximum shown (US & Metric) for easy installation Available with either high or low* coefficient friction linings for same price Machined pilot for easy mounting of pulley sprocket
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Shaft Clutch - C6B2G-STH - Mach III Clutch, Inc.
Walton, KY, USA
Through Shaft Clutch
C6B2G-STH
Through Shaft Clutch C6B2G-STH
Operation Friction clutch engages with air pressure, spring released when air is exhausted Torque is linear in response to air pressure applied Mounting Through/Mid Shaft or End of Shaft Clutch slides on shaft and is fixed with set screws and a customer supplied key Anti-rotation arm required to prevent rotation of the air housing Designed for horizontal mounting. If vertical mounting is required, consult engineering for options Applications Connect, Disconnect, Cycling Limited to speeds up to 200 RPM. See Ball Bearing Pilot models for high speed applications Design Features Bored to suit up to the maximum shown (US & Metric) for easy installation Available with either high or low* coefficient friction linings for same price Machined pilot for easy mounting of pulley sprocket

Operation

  • Friction clutch engages with air pressure, spring released when air is exhausted
  • Torque is linear in response to air pressure applied

Mounting

  • Through/Mid Shaft or End of Shaft
  • Clutch slides on shaft and is fixed with set screws and a customer supplied key
  • Anti-rotation arm required to prevent rotation of the air housing
  • Designed for horizontal mounting. If vertical mounting is required, consult engineering for options

Applications

  • Connect, Disconnect, Cycling
  • Limited to speeds up to 200 RPM. See Ball Bearing Pilot models for high speed applications

Design Features

  • Bored to suit up to the maximum shown (US & Metric) for easy installation
  • Available with either high or low* coefficient friction linings for same price
  • Machined pilot for easy mounting of pulley sprocket
Supplier's Site Datasheet

Technical Specifications

  Mach III Clutch, Inc.
Product Category Pneumatic Clutches
Product Number C6B2G-STH
Product Name Through Shaft Clutch
Application Industrial; Conveyor; Power Transmission
Torque 0.0 to 449.8 Ft-lbs (0.0 to 610 N-m)
Pneumatic Pressure 80 psi (56.3 m H2O)
Spring Assistance Spring Return/Disengage
Engagement Friction
Unlock Full Specs
to access all available technical data

Similar Products

Clutch Mechanism w/ Adapter, Heavy Duty - M5R2K-STL - Mach III Clutch, Inc.
Specs
Application Industrial; Power Transmission
Torque 0.0 to 184.4 Ft-lbs (0.0 to 250 N-m)
Pneumatic Pressure 80 psi (56.3 m H2O)
View Details
Low Inertia High Torque Clutch - 318 - WPT Power Corporation
Specs
Application Industrial; Power Transmission; Other; Metal Forming, Stamping Equipment
Torque 28875.0 Ft-lbs (39154 N-m)
Rotary Speed 1470 rpm
View Details
Expanding Clutches & Brakes - E Series - Eaton Hydraulics Group
Specs
Application Industrial
Torque 84166.7 Ft-lbs (114130 N-m)
Spring Assistance Spring Return/Disengage
View Details
HPS Series -  - Montalvo Corporation
Montalvo Corporation
Specs
Torque 213.0 to 585.1 Ft-lbs (289 to 793 N-m)
Rotary Speed 2900 to 4300 rpm
Pneumatic Pressure 75 psi (52.78 m H2O)
View Details