Mach III Clutch, Inc. End of Shaft Pilot Mount Bronze Bushing Clutch C4E2R-STH

Description
Operation Friction clutch engages with air pressure, spring released when air is exhausted Torque is linear in response to air pressure applied Mounting End Shaft Clutch slides on shaft and is fixed with set screws and a customer supplied key No anti-rotation arm required Designed for horizontal mounting. If vertical mounting is required, consult engineering for options Applications Connect, Disconnect, Cycling Limited to speeds up to 200 RPM. See Ball Bearing Pilot models for higher speed applications Design Features Bored to suit up to the maximum shown (US & Metric) for easy installation Available with either high or low* coefficient friction linings for same price Machined pilot for easy mounting of pulley or sprocket Includes low speed rotary air seal
Datasheet
Description
Operation Friction clutch engages with air pressure, spring released when air is exhausted Torque is linear in response to air pressure applied Mounting End Shaft Clutch slides on shaft and is fixed with set screws and a customer supplied key No anti-rotation arm required Designed for horizontal mounting. If vertical mounting is required, consult engineering for options Applications Connect, Disconnect, Cycling Limited to speeds up to 200 RPM. See Ball Bearing Pilot models for higher speed applications Design Features Bored to suit up to the maximum shown (US & Metric) for easy installation Available with either high or low* coefficient friction linings for same price Machined pilot for easy mounting of pulley or sprocket Includes low speed rotary air seal
Datasheet

Suppliers

Company
Product
Description
Supplier Links
End of Shaft Pilot Mount Bronze Bushing Clutch - C4E2R-STH - Mach III Clutch, Inc.
Walton, KY, USA
End of Shaft Pilot Mount Bronze Bushing Clutch
C4E2R-STH
End of Shaft Pilot Mount Bronze Bushing Clutch C4E2R-STH
Operation Friction clutch engages with air pressure, spring released when air is exhausted Torque is linear in response to air pressure applied Mounting End Shaft Clutch slides on shaft and is fixed with set screws and a customer supplied key No anti-rotation arm required Designed for horizontal mounting. If vertical mounting is required, consult engineering for options Applications Connect, Disconnect, Cycling Limited to speeds up to 200 RPM. See Ball Bearing Pilot models for higher speed applications Design Features Bored to suit up to the maximum shown (US & Metric) for easy installation Available with either high or low* coefficient friction linings for same price Machined pilot for easy mounting of pulley or sprocket Includes low speed rotary air seal

Operation

  • Friction clutch engages with air pressure, spring released when air is exhausted
  • Torque is linear in response to air pressure applied

Mounting

  • End Shaft
  • Clutch slides on shaft and is fixed with set screws and a customer supplied key
  • No anti-rotation arm required
  • Designed for horizontal mounting. If vertical mounting is required, consult engineering for options

Applications

  • Connect, Disconnect, Cycling
  • Limited to speeds up to 200 RPM. See Ball Bearing Pilot models for higher speed applications

Design Features

  • Bored to suit up to the maximum shown (US & Metric) for easy installation
  • Available with either high or low* coefficient friction linings for same price
  • Machined pilot for easy mounting of pulley or sprocket
  • Includes low speed rotary air seal
Supplier's Site Datasheet

Technical Specifications

  Mach III Clutch, Inc.
Product Category Pneumatic Clutches
Product Number C4E2R-STH
Product Name End of Shaft Pilot Mount Bronze Bushing Clutch
Application Industrial; Conveyor; Power Transmission
Torque 0.0 to 109.8 Ft-lbs (0.0 to 149 N-m)
Pneumatic Pressure 80 psi (56.3 m H2O)
Spring Assistance Spring Return/Disengage
Engagement Friction
Unlock Full Specs
to access all available technical data

Similar Products

Oil Shear Heavy Duty Clutch - Posidyne Models 02-30 - Force Control Industries, Inc.
Specs
Application Industrial; Marine
Torque 43.2 to 6583.3 Ft-lbs (58.53 to 8927 N-m)
Rotary Speed 3600 rpm
View Details
Pneumatic Friction Shaft Clutches -  - Ondrives.US Corporation, formerly Rino Mechanical
Ondrives.US Corporation, formerly Rino Mechanical
Specs
Torque 1.7 to 25.0 Ft-lbs (2.26 to 33.9 N-m)
Engagement Friction
Mounting Shaft
View Details
Disc Cone Clutch 1208 Series - 1208-0014 - Tolomatic
Specs
Application Industrial
Torque 0.0 to 52.9 Ft-lbs (0.0 to 71.75 N-m)
Power 7.5 HP
View Details
Low Inertia High Torque Clutch - 211 - WPT Power Corporation
Specs
Application Industrial; Power Transmission; Other; Metal Forming, Stamping Equipment
Torque 4333.3 Ft-lbs (5876 N-m)
Rotary Speed 2140 rpm
View Details