Mach III Clutch, Inc. End of Shaft Pilot Mount Bronze Bushing Clutch C3E2R-STH

Description
Operation Friction clutch engages with air pressure, spring released when air is exhausted Torque is linear in response to air pressure applied Mounting End Shaft Clutch slides on shaft and is fixed with set screws and a customer supplied key No anti-rotation arm required Designed for horizontal mounting. If vertical mounting is required, consult engineering for options Applications Connect, Disconnect, Cycling Limited to speeds up to 200 RPM. See Ball Bearing Pilot models for higher speed applications Design Features Bored to suit up to the maximum shown (US & Metric) for easy installation Available with either high or low* coefficient friction linings for same price Machined pilot for easy mounting of pulley or sprocket Includes low speed rotary air seal
Datasheet
Description
Operation Friction clutch engages with air pressure, spring released when air is exhausted Torque is linear in response to air pressure applied Mounting End Shaft Clutch slides on shaft and is fixed with set screws and a customer supplied key No anti-rotation arm required Designed for horizontal mounting. If vertical mounting is required, consult engineering for options Applications Connect, Disconnect, Cycling Limited to speeds up to 200 RPM. See Ball Bearing Pilot models for higher speed applications Design Features Bored to suit up to the maximum shown (US & Metric) for easy installation Available with either high or low* coefficient friction linings for same price Machined pilot for easy mounting of pulley or sprocket Includes low speed rotary air seal
Datasheet

Suppliers

Company
Product
Description
Supplier Links
End of Shaft Pilot Mount Bronze Bushing Clutch - C3E2R-STH - Mach III Clutch, Inc.
Walton, KY, USA
End of Shaft Pilot Mount Bronze Bushing Clutch
C3E2R-STH
End of Shaft Pilot Mount Bronze Bushing Clutch C3E2R-STH
Operation Friction clutch engages with air pressure, spring released when air is exhausted Torque is linear in response to air pressure applied Mounting End Shaft Clutch slides on shaft and is fixed with set screws and a customer supplied key No anti-rotation arm required Designed for horizontal mounting. If vertical mounting is required, consult engineering for options Applications Connect, Disconnect, Cycling Limited to speeds up to 200 RPM. See Ball Bearing Pilot models for higher speed applications Design Features Bored to suit up to the maximum shown (US & Metric) for easy installation Available with either high or low* coefficient friction linings for same price Machined pilot for easy mounting of pulley or sprocket Includes low speed rotary air seal

Operation

  • Friction clutch engages with air pressure, spring released when air is exhausted
  • Torque is linear in response to air pressure applied

Mounting

  • End Shaft
  • Clutch slides on shaft and is fixed with set screws and a customer supplied key
  • No anti-rotation arm required
  • Designed for horizontal mounting. If vertical mounting is required, consult engineering for options

Applications

  • Connect, Disconnect, Cycling
  • Limited to speeds up to 200 RPM. See Ball Bearing Pilot models for higher speed applications

Design Features

  • Bored to suit up to the maximum shown (US & Metric) for easy installation
  • Available with either high or low* coefficient friction linings for same price
  • Machined pilot for easy mounting of pulley or sprocket
  • Includes low speed rotary air seal
Supplier's Site Datasheet

Technical Specifications

  Mach III Clutch, Inc.
Product Category Pneumatic Clutches
Product Number C3E2R-STH
Product Name End of Shaft Pilot Mount Bronze Bushing Clutch
Application Industrial; Conveyor; Power Transmission
Torque 0.0 to 46.2 Ft-lbs (0.0 to 62.72 N-m)
Pneumatic Pressure 80 psi (56.3 m H2O)
Spring Assistance Spring Return/Disengage
Engagement Friction
Unlock Full Specs
to access all available technical data

Similar Products

SENSIFLEX Foot Mount Tension Clutch - 118FM - Mach III Clutch, Inc.
Specs
Application Web
Torque 0.0 to 196.3 Ft-lbs (0.0 to 266 N-m)
Pneumatic Pressure 80 psi (56.3 m H2O)
View Details
12 Series Clutch & Sprocket - 1509-0216 - Tolomatic
Specs
Application Industrial
Pneumatic Pressure 100 psi (70.38 m H2O)
Engagement Friction
View Details
Power Grip Clutch - 214H - WPT Power Corporation
WPT Power Corporation
Specs
Application Industrial; Power Transmission; Other; Oilfield Applications, Clutch Coupling
Torque 6535.0 Ft-lbs (8861 N-m)
Rotary Speed 2100 rpm
View Details