Mach III Clutch, Inc. End of Shaft Ball Bearing Pilot Mount Friction Clutch C3D2R-STL

Description
Operation Industrial friction clutch engages with air pressure, spring released when air is exhausted Torque is linear in response to air pressure applied Mounting End of Shaft Friction clutch slides on shaft and is fixed with set screws and a customer supplied key No anti-rotation arm required Friction clutches are designed for horizontal mounting. If vertical mounting is required, consult engineering for options Applications Friction clutches are suitable for Connect/Disconnect and Cycling applications For speeds above 1800 RPM consult engineering Design Features Industrial friction clutches are bored to suit up to the maximum shown (US & Metric) for easy installation Available with either high or low* coefficient friction linings for same price Machined pilot for easy mounting of pulley or sprocket Includes rotary air seal
Datasheet
Description
Operation Industrial friction clutch engages with air pressure, spring released when air is exhausted Torque is linear in response to air pressure applied Mounting End of Shaft Friction clutch slides on shaft and is fixed with set screws and a customer supplied key No anti-rotation arm required Friction clutches are designed for horizontal mounting. If vertical mounting is required, consult engineering for options Applications Friction clutches are suitable for Connect/Disconnect and Cycling applications For speeds above 1800 RPM consult engineering Design Features Industrial friction clutches are bored to suit up to the maximum shown (US & Metric) for easy installation Available with either high or low* coefficient friction linings for same price Machined pilot for easy mounting of pulley or sprocket Includes rotary air seal
Datasheet

Suppliers

Company
Product
Description
Supplier Links
End of Shaft Ball Bearing Pilot Mount Friction Clutch - C3D2R-STL - Mach III Clutch, Inc.
Walton, KY, USA
End of Shaft Ball Bearing Pilot Mount Friction Clutch
C3D2R-STL
End of Shaft Ball Bearing Pilot Mount Friction Clutch C3D2R-STL
Operation Industrial friction clutch engages with air pressure, spring released when air is exhausted Torque is linear in response to air pressure applied Mounting End of Shaft Friction clutch slides on shaft and is fixed with set screws and a customer supplied key No anti-rotation arm required Friction clutches are designed for horizontal mounting. If vertical mounting is required, consult engineering for options Applications Friction clutches are suitable for Connect/Disconnect and Cycling applications For speeds above 1800 RPM consult engineering Design Features Industrial friction clutches are bored to suit up to the maximum shown (US & Metric) for easy installation Available with either high or low* coefficient friction linings for same price Machined pilot for easy mounting of pulley or sprocket Includes rotary air seal

Operation

  • Industrial friction clutch engages with air pressure, spring released when air is exhausted
  • Torque is linear in response to air pressure applied

Mounting

  • End of Shaft
  • Friction clutch slides on shaft and is fixed with set screws and a customer supplied key
  • No anti-rotation arm required
  • Friction clutches are designed for horizontal mounting. If vertical mounting is required, consult engineering for options

Applications

  • Friction clutches are suitable for Connect/Disconnect and Cycling applications
  • For speeds above 1800 RPM consult engineering

Design Features

  • Industrial friction clutches are bored to suit up to the maximum shown (US & Metric) for easy installation
  • Available with either high or low* coefficient friction linings for same price
  • Machined pilot for easy mounting of pulley or sprocket
  • Includes rotary air seal
Supplier's Site Datasheet

Technical Specifications

  Mach III Clutch, Inc.
Product Category Pneumatic Clutches
Product Number C3D2R-STL
Product Name End of Shaft Ball Bearing Pilot Mount Friction Clutch
Application Industrial; Conveyor; Power Transmission
Torque 0.0 to 30.8 Ft-lbs (0.0 to 41.81 N-m)
Pneumatic Pressure 80 psi (56.3 m H2O)
Spring Assistance Spring Return/Disengage
Engagement Friction
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Friction Shaft Clutches -  - Ondrives.US Corporation, formerly Rino Mechanical
Ondrives.US Corporation, formerly Rino Mechanical
Specs
Torque 1.7 to 25.0 Ft-lbs (2.26 to 33.9 N-m)
Engagement Friction
Mounting Shaft
View Details
Single Position Jaw Clutch - BD 20.04 - Andantex USA, Inc.
Specs
Application Industrial
Torque 700.0 Ft-lbs (949 N-m)
Power 300 HP
View Details
LKM-335 -  - Industrial Clutch Products
Industrial Clutch Products
View Details
NEMA Frame Clutch - C3C2R-14HSS - Mach III Clutch, Inc.
Specs
Application Industrial; Motor; Power Transmission
Torque 0.0 to 47.8 Ft-lbs (0.0 to 64.75 N-m)
Pneumatic Pressure 80 psi (56.3 m H2O)
View Details