Mach III Clutch, Inc. Air Set Brake B3F2R-STL

Description
Operation Industrial friction brake engages with air pressure, release springs disengage friction brake when air is exhausted Torque is linear in response to air pressure applied Mounting Flange bolts to machine frame or other fixture, shaft inserts into bore and is fixed with set screws and customer supplied key Industrial friction brake can also be mounted mid-shaft Friction brakes are designed for horizontal mounting. If vertical mounting is required, consult engineering for options Applications Air set industrial friction brakes are suitable for Stopping, Holding and Cycling applications Maximum RPM varies by model. Please consult the detail sheets (below). Consult engineering if the intended application exceeds the listed maximum RPM. Design Features Air set friction brakes are bored to suit up to the maximum shown (US & Metric) for easy installation. Drilled & slotted flange to accommodate various installation arrangements Available with either high or low* coefficient friction linings for same price
Datasheet
Description
Operation Industrial friction brake engages with air pressure, release springs disengage friction brake when air is exhausted Torque is linear in response to air pressure applied Mounting Flange bolts to machine frame or other fixture, shaft inserts into bore and is fixed with set screws and customer supplied key Industrial friction brake can also be mounted mid-shaft Friction brakes are designed for horizontal mounting. If vertical mounting is required, consult engineering for options Applications Air set industrial friction brakes are suitable for Stopping, Holding and Cycling applications Maximum RPM varies by model. Please consult the detail sheets (below). Consult engineering if the intended application exceeds the listed maximum RPM. Design Features Air set friction brakes are bored to suit up to the maximum shown (US & Metric) for easy installation. Drilled & slotted flange to accommodate various installation arrangements Available with either high or low* coefficient friction linings for same price
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Set Brake - B3F2R-STL - Mach III Clutch, Inc.
Walton, KY, USA
Air Set Brake
B3F2R-STL
Air Set Brake B3F2R-STL
Operation Industrial friction brake engages with air pressure, release springs disengage friction brake when air is exhausted Torque is linear in response to air pressure applied Mounting Flange bolts to machine frame or other fixture, shaft inserts into bore and is fixed with set screws and customer supplied key Industrial friction brake can also be mounted mid-shaft Friction brakes are designed for horizontal mounting. If vertical mounting is required, consult engineering for options Applications Air set industrial friction brakes are suitable for Stopping, Holding and Cycling applications Maximum RPM varies by model. Please consult the detail sheets (below). Consult engineering if the intended application exceeds the listed maximum RPM. Design Features Air set friction brakes are bored to suit up to the maximum shown (US & Metric) for easy installation. Drilled & slotted flange to accommodate various installation arrangements Available with either high or low* coefficient friction linings for same price

Operation

  • Industrial friction brake engages with air pressure, release springs disengage friction brake when air is exhausted
  • Torque is linear in response to air pressure applied

Mounting

  • Flange bolts to machine frame or other fixture, shaft inserts into bore and is fixed with set screws and customer supplied key
  • Industrial friction brake can also be mounted mid-shaft
  • Friction brakes are designed for horizontal mounting. If vertical mounting is required, consult engineering for options

Applications

  • Air set industrial friction brakes are suitable for Stopping, Holding and Cycling applications
  • Maximum RPM varies by model. Please consult the detail sheets (below). Consult engineering if the intended application exceeds the listed maximum RPM.

Design Features

  • Air set friction brakes are bored to suit up to the maximum shown (US & Metric) for easy installation.
  • Drilled & slotted flange to accommodate various installation arrangements
  • Available with either high or low* coefficient friction linings for same price
Supplier's Site Datasheet

Technical Specifications

  Mach III Clutch, Inc.
Product Category Pneumatic Brakes
Product Number B3F2R-STL
Product Name Air Set Brake
Torque 22.25 Ft-lbs (30.17 N-m)
Pneumatic Pressure 80 psi (56.3 m H2O)
Configuration Disc
Engagement Friction
Operation Spring Return / Disengage
Unlock Full Specs
to access all available technical data

Similar Products

Caliper Disc Brakes - Pneumatic Brakes - P47S | P47D -  - Branham, W.C. Inc.
Specs
Pneumatic Pressure 200 psi (141 m H2O)
Configuration Disc
Bore Diameter 1.62 inch (41.27 mm)
View Details
Pneumatic Disk Brake - 1800 - Dover Flexo Electronics, Inc.
Dover Flexo Electronics, Inc.
Specs
Torque 2.75 to 1499 Ft-lbs (3.73 to 2033 N-m)
Configuration Disc
Engagement Friction
View Details
SensiFlex Tension Control Brake - 58BK-ULOW - Mach III Clutch, Inc.
Specs
Torque 18.75 Ft-lbs (25.43 N-m)
Pneumatic Pressure 80 psi (56.3 m H2O)
Configuration Disc
View Details
Hydraulic Pressure Applied, Spring Released Disc Brake - SKD 50 - Dellner Brakes AB
Specs
Configuration Disc
Engagement Friction
Operation Spring Return / Disengage
View Details