Mach III Clutch, Inc. SENSIFLEX Foot Mount Tension Clutch 38FM

Description
Operation Friction clutch engages with air pressure and is designed for continous slip Clutch is spring released when air is exhausted Torque is linear in response to air pressure applied Mounting Foot brackets attach to machine frame or other fixture Pulleys or sprockets mount to the clutch's input and output shafts Designed for horizontal or vertical mounting Applications For tension control applications requiring input and output shaft connections Clutch drives output shaft when engaged Input shaft and cooling sleeve rotate at the speed of the drive input For speeds above 1800 RPM, consult Mach II's engineering department
Datasheet
Description
Operation Friction clutch engages with air pressure and is designed for continous slip Clutch is spring released when air is exhausted Torque is linear in response to air pressure applied Mounting Foot brackets attach to machine frame or other fixture Pulleys or sprockets mount to the clutch's input and output shafts Designed for horizontal or vertical mounting Applications For tension control applications requiring input and output shaft connections Clutch drives output shaft when engaged Input shaft and cooling sleeve rotate at the speed of the drive input For speeds above 1800 RPM, consult Mach II's engineering department
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SENSIFLEX Foot Mount Tension Clutch - 38FM - Mach III Clutch, Inc.
Walton, KY, USA
SENSIFLEX Foot Mount Tension Clutch
38FM
SENSIFLEX Foot Mount Tension Clutch 38FM
Operation Friction clutch engages with air pressure and is designed for continous slip Clutch is spring released when air is exhausted Torque is linear in response to air pressure applied Mounting Foot brackets attach to machine frame or other fixture Pulleys or sprockets mount to the clutch's input and output shafts Designed for horizontal or vertical mounting Applications For tension control applications requiring input and output shaft connections Clutch drives output shaft when engaged Input shaft and cooling sleeve rotate at the speed of the drive input For speeds above 1800 RPM, consult Mach II's engineering department

Operation

  • Friction clutch engages with air pressure and is designed for continous slip
  • Clutch is spring released when air is exhausted
  • Torque is linear in response to air pressure applied

Mounting

  • Foot brackets attach to machine frame or other fixture
  • Pulleys or sprockets mount to the clutch's input and output shafts
  • Designed for horizontal or vertical mounting

Applications

  • For tension control applications requiring input and output shaft connections
  • Clutch drives output shaft when engaged
  • Input shaft and cooling sleeve rotate at the speed of the drive input
  • For speeds above 1800 RPM, consult Mach II's engineering department
Supplier's Site Datasheet

Technical Specifications

  Mach III Clutch, Inc.
Product Category Pneumatic Clutches
Product Number 38FM
Product Name SENSIFLEX Foot Mount Tension Clutch
Application Web
Torque 0.0 to 5.5 Ft-lbs (0.0 to 7.46 N-m)
Pneumatic Pressure 80 psi (56.3 m H2O)
Spring Assistance Spring Return/Disengage
Engagement Friction
Unlock Full Specs
to access all available technical data

Similar Products

SENSIFLEX Foot Mount Tension Clutch - 78FM-ULOW - Mach III Clutch, Inc.
Specs
Application Web
Torque 0.0 to 27.2 Ft-lbs (0.0 to 36.84 N-m)
Pneumatic Pressure 80 psi (56.3 m H2O)
View Details
Disc Cone Clutch 1208 Series - 1208-0014 - Tolomatic
Specs
Application Industrial
Torque 0.0 to 52.9 Ft-lbs (0.0 to 71.75 N-m)
Power 7.5 HP
View Details
Low Inertia Spring Set Brake - 218 - WPT Power Corporation
Specs
Torque 7700 Ft-lbs (10441 N-m)
Pneumatic Pressure 90 psi (63.34 m H2O)
Maximum Speed 1900 rpm
View Details