RP3 Post Mount Rotor Stator - Your Ultimate Solution for Efficient High Shear Mixing in a 55-Gallon Drum!
Experience high shear mixing efficiency in a 55-gallon drum with the RP3 Post Mount Rotor Stator, offering unbeatable value and performance. Whether you're mixing coatings, cosmetics, or seeking enhanced shear for the perfect final solution, the RP3 rotor stator delivers the power you need to achieve exceptional results.
Tailor the RP3 to your specific process goals, with options available in 5HP or 10HP XPFC options, ensuring quick and efficient achievement of your desired outcomes. With a remarkable 36" lift, the RP3 effortlessly accommodates a 40" diameter vessel, making it ideal for large-scale mixing applications.
Experience seamless and precise positioning with the air lift, effortlessly controlled by a 3-way air valve, enabling you to place the rotor stator at any desired position inside the mixing container. This exceptional feature proves invaluable when mixing products with varying viscosities, ensuring consistent and reliable mixing results.
Adapt the RP3 to suit your exact mixing needs effortlessly. It comes standard with an angle slotted stator, yet offers quick and easy replacement options, allowing you to switch to a general-purpose stator or an emulser stator, providing added flexibility and variability in your mixing processes.
Safety is our top priority - our explosion-proof mixer utilizes an Inverter Duty Explosion Proof electric motor, ensuring safe operations even in hazardous environments.
Maintain full control over the mixing process with the RP3's operating speeds ranging from 0 to 3600 RPM, offering efficient and powerful high shear mixing results.
Embrace the ultimate power of precision mixing with the RP3 Post Mount Rotor Stator, the ultimate choice for efficient high shear mixing in a 55-gallon drum. Achieve remarkable mixing efficiency and unlock unparalleled performance with ease!
| MXD Process | |
|---|---|
| Product Category | Industrial Mixers |
| Product Number | RP3050XBA |
| Product Name | RP3 Explosion Proof Post Mount Rotor Stator |
| Applications / Industry | Cosmetics Processing; Paint / Coating Processing |
| Features | Explosion Proof |
| Capacity (volumetric) | 2.67 to 7.35 cubic feet (75.71 to 208 liters) |
| Mixer Type | Propellor; Rotor-Stator; Angle Slot Rotor Stator |