MXD Process Explosion Proof Direct Drive Heavy Duty Clamp Mount Mixer HDC050XDD-32

Description
The heavy duty clamp mount mixer is the workhorse of our portable mixer line. A heat treated aluminum housing provide both outstanding durability and lightweight portability. Our heavy duty clamp mount mixer includes: Lower support bearing included to reduce radial shaft load on the motor, extending longevity Adjustability for shaft positioning on two axes of rotation Constructed with an explosion proof electric motor for safe use in hazardous environments Wetted materials made of 316 or 304 grade stainless steel for corrosion and abrasion resistance Option to select desired horsepower and shaft length Appropriate propeller or hydrofoil impeller matched to the selected horsepower and shaft length
Description
The heavy duty clamp mount mixer is the workhorse of our portable mixer line. A heat treated aluminum housing provide both outstanding durability and lightweight portability. Our heavy duty clamp mount mixer includes: Lower support bearing included to reduce radial shaft load on the motor, extending longevity Adjustability for shaft positioning on two axes of rotation Constructed with an explosion proof electric motor for safe use in hazardous environments Wetted materials made of 316 or 304 grade stainless steel for corrosion and abrasion resistance Option to select desired horsepower and shaft length Appropriate propeller or hydrofoil impeller matched to the selected horsepower and shaft length

Suppliers

Company
Product
Description
Supplier Links
Explosion Proof Direct Drive Heavy Duty Clamp Mount Mixer - HDC050XDD-32 - MXD Process
Jeffersonville, IN, United States
Explosion Proof Direct Drive Heavy Duty Clamp Mount Mixer
HDC050XDD-32
Explosion Proof Direct Drive Heavy Duty Clamp Mount Mixer HDC050XDD-32
The heavy duty clamp mount mixer is the workhorse of our portable mixer line. A heat treated aluminum housing provide both outstanding durability and lightweight portability. Our heavy duty clamp mount mixer includes: Lower support bearing included to reduce radial shaft load on the motor, extending longevity Adjustability for shaft positioning on two axes of rotation Constructed with an explosion proof electric motor for safe use in hazardous environments Wetted materials made of 316 or 304 grade stainless steel for corrosion and abrasion resistance Option to select desired horsepower and shaft length Appropriate propeller or hydrofoil impeller matched to the selected horsepower and shaft length

The heavy duty clamp mount mixer is the workhorse of our portable mixer line. A heat treated aluminum housing provide both outstanding durability and lightweight portability.

Our heavy duty clamp mount mixer includes:



  • Lower support bearing included to reduce radial shaft load on the motor, extending longevity
  • Adjustability for shaft positioning on two axes of rotation
  • Constructed with an explosion proof electric motor for safe use in hazardous environments
  • Wetted materials made of 316 or 304 grade stainless steel for corrosion and abrasion resistance
  • Option to select desired horsepower and shaft length
  • Appropriate propeller or hydrofoil impeller matched to the selected horsepower and shaft length
Supplier's Site

Technical Specifications

  MXD Process
Product Category Industrial Mixers
Product Number HDC050XDD-32
Product Name Explosion Proof Direct Drive Heavy Duty Clamp Mount Mixer
Features Explosion Proof
Unlock Full Specs
to access all available technical data

Similar Products

Air Direct Drive Flange Mount Mixer - FLG400ADD-S - MXD Process
Specs
Mixer Type Propellor; Hydrofoil
Mounting Portable
Motor Speed 0 to 3000 rpm
View Details
Electric Direct Drive Drum Lid Mount Mixer - DLM050EDD-28 - MXD Process
Specs
Applications / Industry Chemical Processing; Food or Beverage Processing; Pharmaceutical Processing
Mixer Type Propellor; Propeller
Motor Speed 1750 rpm
View Details
Electric Direct Drive Economy Clamp Mount Mixer - ECM033EDD-28 - MXD Process
Specs
Mixer Type Propellor; Propeller
Mounting Portable
Motor Speed 1750 rpm
View Details
Electric Gear Drive Bung Mount Mixer - BUG050VGD-28 - MXD Process
Specs
Applications / Industry Chemical Processing; Food or Beverage Processing; Pharmaceutical Processing
Mixer Type Propellor; Folding Impeller
Motor Speed 70 to 350 rpm
View Details