MXD Process Explosion Proof Gear Drive Heavy Duty Clamp Mount Mixer HDC033XGD-36

Description
Lightweight, durable, portable and sanitary - our tri-clamp mixers are utilized across numerous processing industries. The features of our tri-clamp mixers include: Easy attachment to a 3 in. tri-clamp fitting Includes FDA lip shaft seal for mixer and liquid ingredient protection Constructed with a heavy-duty TEFC electric motor with optional VFD Wetted materials made of 316 or 304 grade stainless steel for corrosion and abrasion resistance Option to select desired horsepower and shaft length Appropriate propeller or hydrofoil impeller matched to the selected horsepower and shaft length.
Request a Quote
Description
Lightweight, durable, portable and sanitary - our tri-clamp mixers are utilized across numerous processing industries. The features of our tri-clamp mixers include: Easy attachment to a 3 in. tri-clamp fitting Includes FDA lip shaft seal for mixer and liquid ingredient protection Constructed with a heavy-duty TEFC electric motor with optional VFD Wetted materials made of 316 or 304 grade stainless steel for corrosion and abrasion resistance Option to select desired horsepower and shaft length Appropriate propeller or hydrofoil impeller matched to the selected horsepower and shaft length.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Explosion Proof Gear Drive Heavy Duty Clamp Mount Mixer - HDC033XGD-36 - MXD Process
Jeffersonville, IN, United States
Explosion Proof Gear Drive Heavy Duty Clamp Mount Mixer
HDC033XGD-36
Explosion Proof Gear Drive Heavy Duty Clamp Mount Mixer HDC033XGD-36
Lightweight, durable, portable and sanitary - our tri-clamp mixers are utilized across numerous processing industries. The features of our tri-clamp mixers include: Easy attachment to a 3 in. tri-clamp fitting Includes FDA lip shaft seal for mixer and liquid ingredient protection Constructed with a heavy-duty TEFC electric motor with optional VFD Wetted materials made of 316 or 304 grade stainless steel for corrosion and abrasion resistance Option to select desired horsepower and shaft length Appropriate propeller or hydrofoil impeller matched to the selected horsepower and shaft length.

Lightweight, durable, portable and sanitary - our tri-clamp mixers are utilized across numerous processing industries.

The features of our tri-clamp mixers include:



  • Easy attachment to a 3 in. tri-clamp fitting
  • Includes FDA lip shaft seal for mixer and liquid ingredient protection
  • Constructed with a heavy-duty TEFC electric motor with optional VFD
  • Wetted materials made of 316 or 304 grade stainless steel for corrosion and abrasion resistance
  • Option to select desired horsepower and shaft length
  • Appropriate propeller or hydrofoil impeller matched to the selected horsepower and shaft length.
Supplier's Site

Technical Specifications

  MXD Process
Product Category Industrial Mixers
Product Number HDC033XGD-36
Product Name Explosion Proof Gear Drive Heavy Duty Clamp Mount Mixer
Applications / Industry Sanitary Processing
Features Explosion Proof
Media Type Liquids
Mixer Type Propellor; Hydrofoil
Unlock Full Specs
to access all available technical data

Similar Products

Explosion Proof Gear Drive Heavy Duty Clamp Mount Mixer - HDC100XGD-40 - MXD Process
Specs
Applications / Industry Sanitary Processing
Features Explosion Proof
Media Type Liquids
View Details
Electric Direct Drive Flange Mount Mixer - FLG050VDD-S - MXD Process
Specs
Mixer Type Propellor; Propeller
Mounting Portable
Motor Speed 350 to 1750 rpm
View Details
Explosion Proof Direct Drive Bung Mount Mixer - BUG050XDD-S-28 - MXD Process
Specs
Features Explosion Proof
Mixer Type Propellor; Folding Impeller
Motor Speed 1750 rpm
View Details
Electric Gear Drive Flange Mount Mixer - FLG075VGD-S - MXD Process
Specs
Mixer Type Propellor; Hydrofoil
Mounting Portable
Motor Speed 70 to 350 rpm
View Details