MXD Process Explosion Proof Direct Drive Heavy Duty Clamp Mount Mixer HDC033XDD-40

Description
The heavy duty clamp mount mixer is the workhorse of our portable mixer line. A heat treated aluminum housing provide both outstanding durability and lightweight portability. Our heavy duty clamp mount mixer includes: Lower support bearing included to reduce radial shaft load on the motor, extending longevity Adjustability for shaft positioning on two axes of rotation Constructed with an explosion proof electric motor for safe use in hazardous environments Wetted materials made of 316 or 304 grade stainless steel for corrosion and abrasion resistance Option to select desired horsepower and shaft length Appropriate propeller or hydrofoil impeller matched to the selected horsepower and shaft length
Description
The heavy duty clamp mount mixer is the workhorse of our portable mixer line. A heat treated aluminum housing provide both outstanding durability and lightweight portability. Our heavy duty clamp mount mixer includes: Lower support bearing included to reduce radial shaft load on the motor, extending longevity Adjustability for shaft positioning on two axes of rotation Constructed with an explosion proof electric motor for safe use in hazardous environments Wetted materials made of 316 or 304 grade stainless steel for corrosion and abrasion resistance Option to select desired horsepower and shaft length Appropriate propeller or hydrofoil impeller matched to the selected horsepower and shaft length

Suppliers

Company
Product
Description
Supplier Links
Explosion Proof Direct Drive Heavy Duty Clamp Mount Mixer - HDC033XDD-40 - MXD Process
Jeffersonville, IN, United States
Explosion Proof Direct Drive Heavy Duty Clamp Mount Mixer
HDC033XDD-40
Explosion Proof Direct Drive Heavy Duty Clamp Mount Mixer HDC033XDD-40
The heavy duty clamp mount mixer is the workhorse of our portable mixer line. A heat treated aluminum housing provide both outstanding durability and lightweight portability. Our heavy duty clamp mount mixer includes: Lower support bearing included to reduce radial shaft load on the motor, extending longevity Adjustability for shaft positioning on two axes of rotation Constructed with an explosion proof electric motor for safe use in hazardous environments Wetted materials made of 316 or 304 grade stainless steel for corrosion and abrasion resistance Option to select desired horsepower and shaft length Appropriate propeller or hydrofoil impeller matched to the selected horsepower and shaft length

The heavy duty clamp mount mixer is the workhorse of our portable mixer line. A heat treated aluminum housing provide both outstanding durability and lightweight portability.

Our heavy duty clamp mount mixer includes:



  • Lower support bearing included to reduce radial shaft load on the motor, extending longevity
  • Adjustability for shaft positioning on two axes of rotation
  • Constructed with an explosion proof electric motor for safe use in hazardous environments
  • Wetted materials made of 316 or 304 grade stainless steel for corrosion and abrasion resistance
  • Option to select desired horsepower and shaft length
  • Appropriate propeller or hydrofoil impeller matched to the selected horsepower and shaft length
Supplier's Site

Technical Specifications

  MXD Process
Product Category Industrial Mixers
Product Number HDC033XDD-40
Product Name Explosion Proof Direct Drive Heavy Duty Clamp Mount Mixer
Features Explosion Proof
Unlock Full Specs
to access all available technical data

Similar Products

Electric Direct Drive Drum Lid Mount Mixer - DLM075VDD-28 - MXD Process
Specs
Applications / Industry Chemical Processing; Food or Beverage Processing; Pharmaceutical Processing
Mixer Type Propellor; Propeller
Motor Speed 350 to 1750 rpm
View Details
Batch Rotor Stator Mixer - BRS035050X-S38 - MXD Process
Specs
Features Explosion Proof; Interchangeable Rotor
Mixer Type Propellor; Rotor-Stator; Slotted Rotor Stator
Operating Condition Batch
View Details
Air Direct Drive Drum Lid Mount Mixer - DLM075ADD-28 - MXD Process
Specs
Capacity (volumetric) 7.35 cubic feet (208 liters)
Mixer Type Propellor; Propeller
Operating Condition Batch
View Details
Electric Direct Drive Heavy Duty Clamp Mount Mixer - HDC300EDD-40 - MXD Process
Specs
Applications / Industry Sanitary Processing
Media Type Liquids
Mixer Type Propellor; Hydrofoil
View Details