MXD Process Electric Direct Drive Drum Bracket Mount Mixer DBM200VDD

Description
With easy to clean components, lightweight portability, and intelligent design, the stainless steel clamp mount mixer is an excellent choice for your food and pharmaceutical applications as well as your harsh chemical environment applications. Features of the Stainless Steel Clamp Mixer: Adjustable vertical movement and fixed Tri-Post 15° offset mount Tri-Post mount ensures ideal mixing performance with natural baffling effect Mount can be clamped onto any vertical surface or dedicated mixing stand Heavy-duty stainless steel electric motor with IP65 rating Gearbox allows for lower RPMs and higher torque Constructed with high-quality 316 grade stainless steel Provides high chemical and abrasion resistance for durability
Request a Quote
Description
With easy to clean components, lightweight portability, and intelligent design, the stainless steel clamp mount mixer is an excellent choice for your food and pharmaceutical applications as well as your harsh chemical environment applications. Features of the Stainless Steel Clamp Mixer: Adjustable vertical movement and fixed Tri-Post 15° offset mount Tri-Post mount ensures ideal mixing performance with natural baffling effect Mount can be clamped onto any vertical surface or dedicated mixing stand Heavy-duty stainless steel electric motor with IP65 rating Gearbox allows for lower RPMs and higher torque Constructed with high-quality 316 grade stainless steel Provides high chemical and abrasion resistance for durability
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electric Direct Drive Drum Bracket Mount Mixer - DBM200VDD - MXD Process
Jeffersonville, IN, United States
Electric Direct Drive Drum Bracket Mount Mixer
DBM200VDD
Electric Direct Drive Drum Bracket Mount Mixer DBM200VDD
With easy to clean components, lightweight portability, and intelligent design, the stainless steel clamp mount mixer is an excellent choice for your food and pharmaceutical applications as well as your harsh chemical environment applications. Features of the Stainless Steel Clamp Mixer: Adjustable vertical movement and fixed Tri-Post 15° offset mount Tri-Post mount ensures ideal mixing performance with natural baffling effect Mount can be clamped onto any vertical surface or dedicated mixing stand Heavy-duty stainless steel electric motor with IP65 rating Gearbox allows for lower RPMs and higher torque Constructed with high-quality 316 grade stainless steel Provides high chemical and abrasion resistance for durability

With easy to clean components, lightweight portability, and intelligent design, the stainless steel clamp mount mixer is an excellent choice for your food and pharmaceutical applications as well as your harsh chemical environment applications.

Features of the Stainless Steel Clamp Mixer:



  • Adjustable vertical movement and fixed Tri-Post 15° offset mount
  • Tri-Post mount ensures ideal mixing performance with natural baffling effect
  • Mount can be clamped onto any vertical surface or dedicated mixing stand
  • Heavy-duty stainless steel electric motor with IP65 rating
  • Gearbox allows for lower RPMs and higher torque
  • Constructed with high-quality 316 grade stainless steel
  • Provides high chemical and abrasion resistance for durability
Supplier's Site

Technical Specifications

  MXD Process
Product Category Industrial Mixers
Product Number DBM200VDD
Product Name Electric Direct Drive Drum Bracket Mount Mixer
Applications / Industry Chemical Processing; Food or Beverage Processing; Pharmaceutical Processing
Unlock Full Specs
to access all available technical data

Similar Products

Electric Direct Drive Drum Clamp Mount Mixer - DCM050VDD - MXD Process
Specs
Mixer Type Propellor; Folding Impeller
Motor Speed 350 to 1750 rpm
Motor Power 0.50 HP
View Details
DP2 Electric Post Mount Disperser - DP2010VBA - MXD Process
Specs
Capacity (volumetric) 0.6684 to 2.67 cubic feet (18.93 to 75.71 liters)
Mixer Type Propellor; Dispersion Blade
Operating Condition Batch
View Details
Electric Direct Drive Flange Mount Mixer - FLG150EDD-S - MXD Process
Specs
Mixer Type Propellor; Hydrofoil
Mounting Portable
Motor Speed 1750 rpm
View Details
Electric Direct Drive Heavy Duty Clamp Mount Mixer - HDC050EDD-44 - MXD Process
Specs
Applications / Industry Sanitary Processing
Media Type Liquids
Mixer Type Propellor; Propeller
View Details