MXD Process Explosion Proof Gear Drive Bung Mount Mixer BUG050XGD-S-28

Description
This bung mounted drum mixer threads directly into standard 2" NPT bung fittings, allowing for mixing in drums and vessels with closed lids. Features of our bung mounted mixers include: Compatible with both side and center placed bung openings Folding impeller designed to slip through a bung opening and open when the motor is powered on Heavy-duty explosion proof electric motor for safe use in hazardous environments Gearbox allows for lower RPMs and higher torque Heat-treated aluminum housing for durability and lightweight portability Wetted materials made of 316 or 304 grade stainless steel for high corrosion and abrasion resistance Offers options for selecting horsepower, and an appropriately sized folding impeller will be matched to the mixer
Request a Quote
Description
This bung mounted drum mixer threads directly into standard 2" NPT bung fittings, allowing for mixing in drums and vessels with closed lids. Features of our bung mounted mixers include: Compatible with both side and center placed bung openings Folding impeller designed to slip through a bung opening and open when the motor is powered on Heavy-duty explosion proof electric motor for safe use in hazardous environments Gearbox allows for lower RPMs and higher torque Heat-treated aluminum housing for durability and lightweight portability Wetted materials made of 316 or 304 grade stainless steel for high corrosion and abrasion resistance Offers options for selecting horsepower, and an appropriately sized folding impeller will be matched to the mixer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Explosion Proof Gear Drive Bung Mount Mixer - BUG050XGD-S-28 - MXD Process
Jeffersonville, IN, United States
Explosion Proof Gear Drive Bung Mount Mixer
BUG050XGD-S-28
Explosion Proof Gear Drive Bung Mount Mixer BUG050XGD-S-28
This bung mounted drum mixer threads directly into standard 2" NPT bung fittings, allowing for mixing in drums and vessels with closed lids. Features of our bung mounted mixers include: Compatible with both side and center placed bung openings Folding impeller designed to slip through a bung opening and open when the motor is powered on Heavy-duty explosion proof electric motor for safe use in hazardous environments Gearbox allows for lower RPMs and higher torque Heat-treated aluminum housing for durability and lightweight portability Wetted materials made of 316 or 304 grade stainless steel for high corrosion and abrasion resistance Offers options for selecting horsepower, and an appropriately sized folding impeller will be matched to the mixer

This bung mounted drum mixer threads directly into standard 2" NPT bung fittings, allowing for mixing in drums and vessels with closed lids.

Features of our bung mounted mixers include:



  • Compatible with both side and center placed bung openings
  • Folding impeller designed to slip through a bung opening and open when the motor is powered on
  • Heavy-duty explosion proof electric motor for safe use in hazardous environments
  • Gearbox allows for lower RPMs and higher torque
  • Heat-treated aluminum housing for durability and lightweight portability
  • Wetted materials made of 316 or 304 grade stainless steel for high corrosion and abrasion resistance
  • Offers options for selecting horsepower, and an appropriately sized folding impeller will be matched to the mixer
Supplier's Site

Technical Specifications

  MXD Process
Product Category Industrial Mixers
Product Number BUG050XGD-S-28
Product Name Explosion Proof Gear Drive Bung Mount Mixer
Features Explosion Proof
Unlock Full Specs
to access all available technical data

Similar Products

Electric Gear Drive Bung Mount Mixer - BUG100EGD-S-28 - MXD Process
Specs
Applications / Industry Chemical Processing; Food or Beverage Processing; Pharmaceutical Processing
Mixer Type Propellor; Folding Impeller
Motor Speed 350 rpm
View Details
Electric Gear Drive Heavy Duty Clamp Mount Mixer - HDC033EGD-44 - MXD Process
Specs
Applications / Industry Sanitary Processing
Media Type Liquids
Mixer Type Propellor; Hydrofoil
View Details
Explosion Proof Direct Drive Heavy Duty Clamp Mount Mixer - HDC075XDD-44 - MXD Process
Specs
Features Explosion Proof
Mixer Type Propellor; Hydrofoil
Mounting Portable
View Details
Explosion Proof Direct Drive Flange Mount Mixer - FLG150XDD-S - MXD Process
Specs
Features Explosion Proof
Mixer Type Propellor; Hydrofoil
Mounting Portable
View Details