MXD Process Explosion Proof Gear Drive Bung Mount Mixer BUG050XGD-28

Description
With easy to clean components, lightweight portability, and intelligent design, the stainless steel clamp mount mixer is an excellent choice for your food and pharmaceutical applications as well as your harsh chemical environment applications. Features of the Stainless Steel Clamp Mixer: Adjustable vertical movement and fixed Tri-Post 15° offset mount Tri-Post mount ensures ideal mixing performance with natural baffling effect Mount can be clamped onto any vertical surface or dedicated mixing stand Heavy-duty stainless steel electric motor with IP65 rating Gearbox allows for lower RPMs and higher torque Constructed with high-quality 316 grade stainless steel Provides high chemical and abrasion resistance for durability
Description
With easy to clean components, lightweight portability, and intelligent design, the stainless steel clamp mount mixer is an excellent choice for your food and pharmaceutical applications as well as your harsh chemical environment applications. Features of the Stainless Steel Clamp Mixer: Adjustable vertical movement and fixed Tri-Post 15° offset mount Tri-Post mount ensures ideal mixing performance with natural baffling effect Mount can be clamped onto any vertical surface or dedicated mixing stand Heavy-duty stainless steel electric motor with IP65 rating Gearbox allows for lower RPMs and higher torque Constructed with high-quality 316 grade stainless steel Provides high chemical and abrasion resistance for durability

Suppliers

Company
Product
Description
Supplier Links
Explosion Proof Gear Drive Bung Mount Mixer - BUG050XGD-28 - MXD Process
Jeffersonville, IN, United States
Explosion Proof Gear Drive Bung Mount Mixer
BUG050XGD-28
Explosion Proof Gear Drive Bung Mount Mixer BUG050XGD-28
With easy to clean components, lightweight portability, and intelligent design, the stainless steel clamp mount mixer is an excellent choice for your food and pharmaceutical applications as well as your harsh chemical environment applications. Features of the Stainless Steel Clamp Mixer: Adjustable vertical movement and fixed Tri-Post 15° offset mount Tri-Post mount ensures ideal mixing performance with natural baffling effect Mount can be clamped onto any vertical surface or dedicated mixing stand Heavy-duty stainless steel electric motor with IP65 rating Gearbox allows for lower RPMs and higher torque Constructed with high-quality 316 grade stainless steel Provides high chemical and abrasion resistance for durability

With easy to clean components, lightweight portability, and intelligent design, the stainless steel clamp mount mixer is an excellent choice for your food and pharmaceutical applications as well as your harsh chemical environment applications.

Features of the Stainless Steel Clamp Mixer:



  • Adjustable vertical movement and fixed Tri-Post 15° offset mount
  • Tri-Post mount ensures ideal mixing performance with natural baffling effect
  • Mount can be clamped onto any vertical surface or dedicated mixing stand
  • Heavy-duty stainless steel electric motor with IP65 rating
  • Gearbox allows for lower RPMs and higher torque
  • Constructed with high-quality 316 grade stainless steel
  • Provides high chemical and abrasion resistance for durability
Supplier's Site

Technical Specifications

  MXD Process
Product Category Industrial Mixers
Product Number BUG050XGD-28
Product Name Explosion Proof Gear Drive Bung Mount Mixer
Applications / Industry Chemical Processing; Food or Beverage Processing; Pharmaceutical Processing
Unlock Full Specs
to access all available technical data

Similar Products

Electric Gear Drive Heavy Duty Clamp Mount Mixer - HDC100VGD-32 - MXD Process
Specs
Applications / Industry Sanitary Processing
Media Type Liquids
Mixer Type Propellor; Hydrofoil
View Details
Electric Gear Drive Heavy Duty Clamp Mount Mixer - HDC100EGD-36 - MXD Process
Specs
Applications / Industry Sanitary Processing
Media Type Liquids
Mixer Type Propellor; Hydrofoil
View Details
Air Direct Drive Heavy Duty Clamp Mount Mixer - HDC150ADD-52 - MXD Process
Specs
Applications / Industry Sanitary Processing
Media Type Liquids
Mixer Type Propellor; Propeller
View Details
Air Direct Drive Flange Mount Mixer - FLG075ADD-S - MXD Process
Specs
Mixer Type Propellor; Propeller
Mounting Portable
Motor Speed 0 to 3000 rpm
View Details