The TO-5077RS torsion spring from Century Spring Corp. features an inside diameter of 0.277 inches and an outside diameter of 0.353 inches. It has a body length of 1.3 inches and a leg length of 32 degrees. The spring is designed to develop a torque of 0.49 in-lbs and has a suggested maximum load of 229 in-lbs. The wire diameter is 0.038 inches, and it is constructed from stainless steel, suitable for applications requiring durability and resistance to corrosion. The spring is right-hand wound, making it appropriate for specific rotational applications. The suggested maximum deflection is 10.75 degrees, ensuring reliable performance within specified limits. This spring is ideal for engineers seeking a robust solution for storing and releasing angular energy in various mechanical applications.
Century Spring offers a selection of torsion springs with legs of equal length oriented at varying unloaded angles. Torsion springs can store and release angular energy or statically hold a mechanism in place by deflecting the legs about the body centerline axis. They offer resistance to twist or rotationally applied force. A spring of this type will reduce in body diameter and increase slightly in body length when deflected in the preferred direction of the fabricated wind. Depending on the application, torsion springs can be designed to work in a clockwise or counter-clockwise rotation, thus determining the direction of the wind. Common torsion springs are those used in a clothes pin or a garage door.
Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Often, there is no cost increase for this service because of low-quantity requirements. Call our Custom Spring department at 800-237-5225 or e-mail us at cust@centuryspring.c
| Century Spring Corp. | |
|---|---|
| Product Category | Torsion Springs |
| Product Number | TO-5077RS |
| Product Name | Torsion Spring |
| Units | English; Metric |
| I.D. | 0.2770 inch (7.04 mm) |
| O.D. | 0.3530 inch (8.97 mm) |
| Wire Diameter | 0.0380 inch (0.9652 mm) |
| Spring Length | 0.4900 inch (12.45 mm) |