Century Spring Corp. Torsion Spring TO-5074RS

Description
Century Spring offers a selection of torsion springs with legs of equal length oriented at varying unloaded angles. Torsion springs can store and release angular energy or statically hold a mechanism in place by deflecting the legs about the body centerline axis. They offer resistance to twist or rotationally applied force. A spring of this type will reduce in body diameter and increase slightly in body length when deflected in the preferred direction of the fabricated wind. Depending on the application, torsion springs can be designed to work in a clockwise or counter-clockwise rotation, thus determining the direction of the wind. Common torsion springs are those used in a clothes pin or a garage door. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Often, there is no cost increase for this service because of low-quantity requirements. Call our Custom Spring department at 800-237-5225 or e-mail us at cust@centuryspring.c om for a quote.
Datasheet
Description
Century Spring offers a selection of torsion springs with legs of equal length oriented at varying unloaded angles. Torsion springs can store and release angular energy or statically hold a mechanism in place by deflecting the legs about the body centerline axis. They offer resistance to twist or rotationally applied force. A spring of this type will reduce in body diameter and increase slightly in body length when deflected in the preferred direction of the fabricated wind. Depending on the application, torsion springs can be designed to work in a clockwise or counter-clockwise rotation, thus determining the direction of the wind. Common torsion springs are those used in a clothes pin or a garage door. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Often, there is no cost increase for this service because of low-quantity requirements. Call our Custom Spring department at 800-237-5225 or e-mail us at cust@centuryspring.c om for a quote.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Torsion Spring - TO-5074RS - Century Spring Corp.
Commerce, CA, United States
Torsion Spring
TO-5074RS
Torsion Spring TO-5074RS
Century Spring offers a selection of torsion springs with legs of equal length oriented at varying unloaded angles. Torsion springs can store and release angular energy or statically hold a mechanism in place by deflecting the legs about the body centerline axis. They offer resistance to twist or rotationally applied force. A spring of this type will reduce in body diameter and increase slightly in body length when deflected in the preferred direction of the fabricated wind. Depending on the application, torsion springs can be designed to work in a clockwise or counter-clockwise rotation, thus determining the direction of the wind. Common torsion springs are those used in a clothes pin or a garage door. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Often, there is no cost increase for this service because of low-quantity requirements. Call our Custom Spring department at 800-237-5225 or e-mail us at cust@centuryspring.c om for a quote.

Century Spring offers a selection of torsion springs with legs of equal length oriented at varying unloaded angles. Torsion springs can store and release angular energy or statically hold a mechanism in place by deflecting the legs about the body centerline axis. They offer resistance to twist or rotationally applied force. A spring of this type will reduce in body diameter and increase slightly in body length when deflected in the preferred direction of the fabricated wind. Depending on the application, torsion springs can be designed to work in a clockwise or counter-clockwise rotation, thus determining the direction of the wind. Common torsion springs are those used in a clothes pin or a garage door.

Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Often, there is no cost increase for this service because of low-quantity requirements. Call our Custom Spring department at 800-237-5225 or e-mail us at cust@centuryspring.com for a quote.

Supplier's Site Datasheet

Technical Specifications

  Century Spring Corp.
Product Category Torsion Springs
Product Number TO-5074RS
Product Name Torsion Spring
Units English; Metric
I.D. 0.2840 inch (7.21 mm)
O.D. 0.3400 inch (8.64 mm)
Wire Diameter 0.0280 inch (0.7112 mm)
Spring Length 0.1800 inch (4.57 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Torsional Spring: 180 Deg. Deflection, 4.6mm Minimum Axial Space for Operation - S78TSYM076180063 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
O.D. 0.3949 inch (10.03 mm)
Wire Diameter 0.0299 inch (0.7600 mm)
Maximum Deflection 180 degrees
View Details
Custom Torsion Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
End Style Straight Torsion; Straight Offset; Hinged; Short Hook Ends; Hook Ends; Double Torsion
View Details
Torsion Spring - LTL040H 01 M - Lee Spring Company
Specs
Units English
I.D. 0.6250 inch (15.87 mm)
O.D. 0.3350 inch (8.51 mm)
View Details
Torsion Spring - TO-5038L - Century Spring Corp.
Century Spring Corp.
Specs
Units English; Metric
I.D. 0.1750 inch (4.44 mm)
O.D. 0.2250 inch (5.71 mm)
View Details