Century Spring Corp. Torsion Spring TO-1007

Description
Century Spring offers a selection of torsion springs with legs of equal length oriented at varying unloaded angles. Torsion springs can store and release angular energy or statically hold a mechanism in place by deflecting the legs about the body centerline axis. They offer resistance to twist or rotationally applied force. A spring of this type will reduce in body diameter and increase slightly in body length when deflected in the preferred direction of the fabricated wind. Depending on the application, torsion springs can be designed to work in a clockwise or counter-clockwise rotation, thus determining the direction of the wind. Common torsion springs are those used in a clothes pin or a garage door. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Often, there is no cost increase for this service because of low-quantity requirements. Call our Custom Spring department at 800-237-5225 or e-mail us at cust@centuryspring.c om for a quote.
Description
Century Spring offers a selection of torsion springs with legs of equal length oriented at varying unloaded angles. Torsion springs can store and release angular energy or statically hold a mechanism in place by deflecting the legs about the body centerline axis. They offer resistance to twist or rotationally applied force. A spring of this type will reduce in body diameter and increase slightly in body length when deflected in the preferred direction of the fabricated wind. Depending on the application, torsion springs can be designed to work in a clockwise or counter-clockwise rotation, thus determining the direction of the wind. Common torsion springs are those used in a clothes pin or a garage door. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Often, there is no cost increase for this service because of low-quantity requirements. Call our Custom Spring department at 800-237-5225 or e-mail us at cust@centuryspring.c om for a quote.
Datasheet
Datasheet Summary
Powered by GS/AI

The TO-1007 torsion spring from Century Spring Corp. features an inside diameter of 0.562 inches and an outside diameter of 0.620 inches. It has a leg length of 1.4 inches and a body length of 3.14 inches. The spring is designed to provide a torque of 0.00321 in-lbs and has a spring rate of 0.363 in-lbs/degree. It is suitable for applications requiring a maximum deflection of 65 degrees and can handle a suggested maximum load of 2.875 in-lbs. The spring is made from music wire and is wound in a left-hand direction. This product is ideal for applications that require reliable angular energy storage and release.

Datasheet Summary
Powered by GS/AI

The TO-1007 torsion spring from Century Spring Corp. features an inside diameter of 0.562 inches and an outside diameter of 0.620 inches. It has a leg length of 1.4 inches and a body length of 3.14 inches. The spring is designed to provide a torque of 0.00321 in-lbs and has a spring rate of 0.363 in-lbs/degree. It is suitable for applications requiring a maximum deflection of 65 degrees and can handle a suggested maximum load of 2.875 in-lbs. The spring is made from music wire and is wound in a left-hand direction. This product is ideal for applications that require reliable angular energy storage and release.

Suppliers

Company
Product
Description
Supplier Links
Torsion Spring - TO-1007 - Century Spring Corp.
Commerce, CA, United States
Torsion Spring
TO-1007
Torsion Spring TO-1007
Century Spring offers a selection of torsion springs with legs of equal length oriented at varying unloaded angles. Torsion springs can store and release angular energy or statically hold a mechanism in place by deflecting the legs about the body centerline axis. They offer resistance to twist or rotationally applied force. A spring of this type will reduce in body diameter and increase slightly in body length when deflected in the preferred direction of the fabricated wind. Depending on the application, torsion springs can be designed to work in a clockwise or counter-clockwise rotation, thus determining the direction of the wind. Common torsion springs are those used in a clothes pin or a garage door. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Often, there is no cost increase for this service because of low-quantity requirements. Call our Custom Spring department at 800-237-5225 or e-mail us at cust@centuryspring.c om for a quote.

Century Spring offers a selection of torsion springs with legs of equal length oriented at varying unloaded angles. Torsion springs can store and release angular energy or statically hold a mechanism in place by deflecting the legs about the body centerline axis. They offer resistance to twist or rotationally applied force. A spring of this type will reduce in body diameter and increase slightly in body length when deflected in the preferred direction of the fabricated wind. Depending on the application, torsion springs can be designed to work in a clockwise or counter-clockwise rotation, thus determining the direction of the wind. Common torsion springs are those used in a clothes pin or a garage door.

Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Often, there is no cost increase for this service because of low-quantity requirements. Call our Custom Spring department at 800-237-5225 or e-mail us at cust@centuryspring.com for a quote.

Supplier's Site Datasheet

Technical Specifications

  Century Spring Corp.
Product Category Torsion Springs
Product Number TO-1007
Product Name Torsion Spring
Units English; Metric
I.D. 0.5620 inch (14.27 mm)
O.D. 0.6200 inch (15.75 mm)
Wire Diameter 0.0290 inch (0.7366 mm)
Spring Length 0.1200 inch (3.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Torsional Spring: 180 Deg. Deflection, 3.22mm Minimum Axial Space for Operation - S78TSYM053180039 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
O.D. 0.2480 inch (6.3 mm)
Wire Diameter 0.0209 inch (0.5300 mm)
Maximum Deflection 180 degrees
View Details
Custom Torsion Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
End Style Straight Torsion; Straight Offset; Hinged; Short Hook Ends; Hook Ends; Double Torsion
View Details
Torsion Spring - LTL012A 03 S - Lee Spring Company
Specs
Units English
I.D. 0.1870 inch (4.75 mm)
O.D. 0.1030 inch (2.62 mm)
View Details
Torsion Spring - TO-1028 - Century Spring Corp.
Century Spring Corp.
Specs
Units English; Metric
I.D. 0.4370 inch (11.1 mm)
O.D. 0.5350 inch (13.59 mm)
View Details