Century Spring Corp. Extension Spring, Regular 435

Description
Century Spring warehouses the largest inventory of high-grade extension springs in the world. Extension springs are designed to absorb and store energy as well as create a resistance to a pulling force. It is initial tension that determines how tightly together an extension spring is coiled. This initial tension can be manipulated to achieve the load requirements of your particular application. All Century extension springs are wound with an initial tension force which offers a small deflection load for secure installation "holding". The initial tension is equal to the minimum force required to separate adjacent coils. Each spring is of the constant diameter type with a variety of hook/loop styles. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 or e-mail us at cust@centuryspring.c om for a quote.
Description
Century Spring warehouses the largest inventory of high-grade extension springs in the world. Extension springs are designed to absorb and store energy as well as create a resistance to a pulling force. It is initial tension that determines how tightly together an extension spring is coiled. This initial tension can be manipulated to achieve the load requirements of your particular application. All Century extension springs are wound with an initial tension force which offers a small deflection load for secure installation "holding". The initial tension is equal to the minimum force required to separate adjacent coils. Each spring is of the constant diameter type with a variety of hook/loop styles. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 or e-mail us at cust@centuryspring.c om for a quote.
Datasheet
Datasheet Summary
Powered by GS/AI

The Extension Spring, Regular part number 435 from Century Spring Corp. features a diameter of 0.250 inches (6.35 mm) and a length of 1.41 inches (35.7 mm). It is constructed from music wire (MW) and has a zinc finish. This spring has a load rating of 4.3 lbs (19 N) and a maximum deflection of 0.9 inches (22.9 mm). The wire diameter is 0.032 inches (0.81 mm). This product is suitable for applications requiring a reliable extension spring with specific load and deflection characteristics.

Datasheet Summary
Powered by GS/AI

The Extension Spring, Regular part number 435 from Century Spring Corp. features a diameter of 0.250 inches (6.35 mm) and a length of 1.41 inches (35.7 mm). It is constructed from music wire (MW) and has a zinc finish. This spring has a load rating of 4.3 lbs (19 N) and a maximum deflection of 0.9 inches (22.9 mm). The wire diameter is 0.032 inches (0.81 mm). This product is suitable for applications requiring a reliable extension spring with specific load and deflection characteristics.

Suppliers

Company
Product
Description
Supplier Links
Extension Spring, Regular - 435 - Century Spring Corp.
Commerce, CA, United States
Extension Spring, Regular
435
Extension Spring, Regular 435
Century Spring warehouses the largest inventory of high-grade extension springs in the world. Extension springs are designed to absorb and store energy as well as create a resistance to a pulling force. It is initial tension that determines how tightly together an extension spring is coiled. This initial tension can be manipulated to achieve the load requirements of your particular application. All Century extension springs are wound with an initial tension force which offers a small deflection load for secure installation "holding". The initial tension is equal to the minimum force required to separate adjacent coils. Each spring is of the constant diameter type with a variety of hook/loop styles. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 or e-mail us at cust@centuryspring.c om for a quote.

Century Spring warehouses the largest inventory of high-grade extension springs in the world. Extension springs are designed to absorb and store energy as well as create a resistance to a pulling force. It is initial tension that determines how tightly together an extension spring is coiled. This initial tension can be manipulated to achieve the load requirements of your particular application. All Century extension springs are wound with an initial tension force which offers a small deflection load for secure installation "holding". The initial tension is equal to the minimum force required to separate adjacent coils. Each spring is of the constant diameter type with a variety of hook/loop styles.

Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 or e-mail us at cust@centuryspring.com for a quote.

Supplier's Site Datasheet

Technical Specifications

  Century Spring Corp.
Product Category Extension Springs
Product Number 435
Product Name Extension Spring, Regular
Material Alloy steel (music wire)
Outer Diameter (OD) 0.2500 inch (6.35 mm)
Wire Diameter 0.0320 inch (0.8128 mm)
Free Length 1.41 inch (35.81 mm)
Unlock Full Specs
to access all available technical data

Similar Products

12.5mm Outside diameter, 40mm Free Length Helical Extension Spring - S78ESYM125160040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless steel
Outer Diameter (OD) 0.4921 inch (12.5 mm)
Wire Diameter 0.0630 inch (1.6 mm)
View Details
Extension Springs - 821469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter (OD) 0.1378 inch (3.5 mm)
Wire Diameter 0.0217 inch (0.5500 mm)
Free Length 1.04 inch (26.4 mm)
View Details
Extension Spring, Regular - 206 - Century Spring Corp.
Specs
Material Hard Drawn
Outer Diameter (OD) 0.4370 inch (11.1 mm)
Wire Diameter 0.0620 inch (1.57 mm)
View Details