Century Spring Corp. Extension Spring, Regular 303

Description
Century Spring warehouses the largest inventory of high-grade extension springs in the world. Extension springs are designed to absorb and store energy as well as create a resistance to a pulling force. It is initial tension that determines how tightly together an extension spring is coiled. This initial tension can be manipulated to achieve the load requirements of your particular application. All Century extension springs are wound with an initial tension force which offers a small deflection load for secure installation "holding". The initial tension is equal to the minimum force required to separate adjacent coils. Each spring is of the constant diameter type with a variety of hook/loop styles. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 or e-mail us at cust@centuryspring.c om for a quote.
Datasheet
Description
Century Spring warehouses the largest inventory of high-grade extension springs in the world. Extension springs are designed to absorb and store energy as well as create a resistance to a pulling force. It is initial tension that determines how tightly together an extension spring is coiled. This initial tension can be manipulated to achieve the load requirements of your particular application. All Century extension springs are wound with an initial tension force which offers a small deflection load for secure installation "holding". The initial tension is equal to the minimum force required to separate adjacent coils. Each spring is of the constant diameter type with a variety of hook/loop styles. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 or e-mail us at cust@centuryspring.c om for a quote.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extension Spring, Regular - 303 - Century Spring Corp.
Commerce, CA, United States
Extension Spring, Regular
303
Extension Spring, Regular 303
Century Spring warehouses the largest inventory of high-grade extension springs in the world. Extension springs are designed to absorb and store energy as well as create a resistance to a pulling force. It is initial tension that determines how tightly together an extension spring is coiled. This initial tension can be manipulated to achieve the load requirements of your particular application. All Century extension springs are wound with an initial tension force which offers a small deflection load for secure installation "holding". The initial tension is equal to the minimum force required to separate adjacent coils. Each spring is of the constant diameter type with a variety of hook/loop styles. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 or e-mail us at cust@centuryspring.c om for a quote.

Century Spring warehouses the largest inventory of high-grade extension springs in the world. Extension springs are designed to absorb and store energy as well as create a resistance to a pulling force. It is initial tension that determines how tightly together an extension spring is coiled. This initial tension can be manipulated to achieve the load requirements of your particular application. All Century extension springs are wound with an initial tension force which offers a small deflection load for secure installation "holding". The initial tension is equal to the minimum force required to separate adjacent coils. Each spring is of the constant diameter type with a variety of hook/loop styles.

Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 or e-mail us at cust@centuryspring.com for a quote.

Supplier's Site Datasheet

Technical Specifications

  Century Spring Corp.
Product Category Extension Springs
Product Number 303
Product Name Extension Spring, Regular
Material Other
Outer Diameter (OD) 0.3430 inch (8.71 mm)
Wire Diameter 0.0310 inch (0.7874 mm)
Free Length 2.75 inch (69.85 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.12
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless steel
Outer Diameter (OD) 0.1200 inch (3.05 mm)
Wire Diameter 0.0160 inch (0.4064 mm)
View Details
Extension Springs - 751685 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Alloy steel (music wire)
Outer Diameter (OD) 0.1260 inch (3.2 mm)
Wire Diameter 0.0177 inch (0.4500 mm)
View Details
Extension Spring, Regular - 5045 - Century Spring Corp.
Specs
Material Other
Outer Diameter (OD) 0.3120 inch (7.92 mm)
Wire Diameter 0.0380 inch (0.9652 mm)
View Details