Century Spring Corp. Extension Spring, Regular 12389

Description
Century Spring warehouses the largest inventory of high-grade extension springs in the world. Extension springs are designed to absorb and store energy as well as create a resistance to a pulling force. It is initial tension that determines how tightly together an extension spring is coiled. This initial tension can be manipulated to achieve the load requirements of your particular application. All Century extension springs are wound with an initial tension force which offers a small deflection load for secure installation "holding". The initial tension is equal to the minimum force required to separate adjacent coils. Each spring is of the constant diameter type with a variety of hook/loop styles. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 or e-mail us at cust@centuryspring.c om for a quote.
Datasheet
Description
Century Spring warehouses the largest inventory of high-grade extension springs in the world. Extension springs are designed to absorb and store energy as well as create a resistance to a pulling force. It is initial tension that determines how tightly together an extension spring is coiled. This initial tension can be manipulated to achieve the load requirements of your particular application. All Century extension springs are wound with an initial tension force which offers a small deflection load for secure installation "holding". The initial tension is equal to the minimum force required to separate adjacent coils. Each spring is of the constant diameter type with a variety of hook/loop styles. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 or e-mail us at cust@centuryspring.c om for a quote.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extension Spring, Regular - 12389 - Century Spring Corp.
Commerce, CA, United States
Extension Spring, Regular
12389
Extension Spring, Regular 12389
Century Spring warehouses the largest inventory of high-grade extension springs in the world. Extension springs are designed to absorb and store energy as well as create a resistance to a pulling force. It is initial tension that determines how tightly together an extension spring is coiled. This initial tension can be manipulated to achieve the load requirements of your particular application. All Century extension springs are wound with an initial tension force which offers a small deflection load for secure installation "holding". The initial tension is equal to the minimum force required to separate adjacent coils. Each spring is of the constant diameter type with a variety of hook/loop styles. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 or e-mail us at cust@centuryspring.c om for a quote.

Century Spring warehouses the largest inventory of high-grade extension springs in the world. Extension springs are designed to absorb and store energy as well as create a resistance to a pulling force. It is initial tension that determines how tightly together an extension spring is coiled. This initial tension can be manipulated to achieve the load requirements of your particular application. All Century extension springs are wound with an initial tension force which offers a small deflection load for secure installation "holding". The initial tension is equal to the minimum force required to separate adjacent coils. Each spring is of the constant diameter type with a variety of hook/loop styles.

Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 or e-mail us at cust@centuryspring.com for a quote.

Supplier's Site Datasheet

Technical Specifications

  Century Spring Corp.
Product Category Extension Springs
Product Number 12389
Product Name Extension Spring, Regular
Material Other
Outer Diameter (OD) 0.5310 inch (13.49 mm)
Wire Diameter 0.0750 inch (1.9 mm)
Free Length 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Draw Bar Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Spring Type Drawbar
View Details
Extension Springs - 821497 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter (OD) 0.1772 inch (4.5 mm)
Wire Diameter 0.0248 inch (0.6300 mm)
Free Length 1.22 inch (31 mm)
View Details
6.3mm Outside diameter, 19mm Free Length Helical Extension Spring - S78ESYM063055019 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless steel
Outer Diameter (OD) 0.2480 inch (6.3 mm)
Wire Diameter 0.0217 inch (0.5500 mm)
View Details
Extension Spring, Regular - 203-B - Century Spring Corp.
Specs
Material Alloy steel (music wire)
Outer Diameter (OD) 0.0940 inch (2.39 mm)
Wire Diameter 0.0120 inch (0.3048 mm)
View Details