MTI Instruments Inc. Microtrak™ 3 Displacement Laser Sensor LTS-50-10

Description
High resolution, high speed laser displacement sensor (non-contact linear displacement sensor) utilizes the latest CMOS sensor technology that challenges even the most difficult measurement applications. The Microtrak™ 3 is undoubtedly an essential measurement tool for process automation, quality control and tool automation control, for applications such as, thickness measurement, dimensional displacement, part profiling, vibrations testing, build-up measurement, and much more. Features Measurement rate of up to 40,000/ sec. Latest CMOS sensor technology – Superior linearity over competitors Accurate and repeatable measurements from highly reflective to dull surfaces Specular and Glass Models available Configuration/DAQ software, DLL, and available Labview drivers provide ultimate flexibility in data collection and processing Auto gain circuitry – Automatically determines and adjusts the ideal laser power needed for different types of surfaces Programmable Cut-time feature – The bridging function ignores hole and cut-outs on objects for in process gap control and measurement No controller Needed – Built-in 5-color position indicator determines nominal laser gap setting and distance placement without the need for a controller Dual output – Analog and digital (RS-485 and USB) Bundled with Microtrak 3 Basic Support Software – Use your PC to monitor the gap in real time and control setup parameters Data export – Acquired data can be stored in widely supported (.csv) format Software Compatible with Windows® XP, Vista, Windows® 7 and Windows® 8 8 different stand-off models – From 25mm to 300mm. Measuring ranges from 2mm to 200 mm. Resolution down to 0.04µm
Datasheet
Description
High resolution, high speed laser displacement sensor (non-contact linear displacement sensor) utilizes the latest CMOS sensor technology that challenges even the most difficult measurement applications. The Microtrak™ 3 is undoubtedly an essential measurement tool for process automation, quality control and tool automation control, for applications such as, thickness measurement, dimensional displacement, part profiling, vibrations testing, build-up measurement, and much more. Features Measurement rate of up to 40,000/ sec. Latest CMOS sensor technology – Superior linearity over competitors Accurate and repeatable measurements from highly reflective to dull surfaces Specular and Glass Models available Configuration/DAQ software, DLL, and available Labview drivers provide ultimate flexibility in data collection and processing Auto gain circuitry – Automatically determines and adjusts the ideal laser power needed for different types of surfaces Programmable Cut-time feature – The bridging function ignores hole and cut-outs on objects for in process gap control and measurement No controller Needed – Built-in 5-color position indicator determines nominal laser gap setting and distance placement without the need for a controller Dual output – Analog and digital (RS-485 and USB) Bundled with Microtrak 3 Basic Support Software – Use your PC to monitor the gap in real time and control setup parameters Data export – Acquired data can be stored in widely supported (.csv) format Software Compatible with Windows® XP, Vista, Windows® 7 and Windows® 8 8 different stand-off models – From 25mm to 300mm. Measuring ranges from 2mm to 200 mm. Resolution down to 0.04µm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microtrak™ 3 Displacement Laser Sensor - LTS-50-10 - MTI Instruments Inc.
Albany, NY, USA
Microtrak™ 3 Displacement Laser Sensor
LTS-50-10
Microtrak™ 3 Displacement Laser Sensor LTS-50-10
High resolution, high speed laser displacement sensor (non-contact linear displacement sensor) utilizes the latest CMOS sensor technology that challenges even the most difficult measurement applications. The Microtrak™ 3 is undoubtedly an essential measurement tool for process automation, quality control and tool automation control, for applications such as, thickness measurement, dimensional displacement, part profiling, vibrations testing, build-up measurement, and much more. Features Measurement rate of up to 40,000/ sec. Latest CMOS sensor technology – Superior linearity over competitors Accurate and repeatable measurements from highly reflective to dull surfaces Specular and Glass Models available Configuration/DAQ software, DLL, and available Labview drivers provide ultimate flexibility in data collection and processing Auto gain circuitry – Automatically determines and adjusts the ideal laser power needed for different types of surfaces Programmable Cut-time feature – The bridging function ignores hole and cut-outs on objects for in process gap control and measurement No controller Needed – Built-in 5-color position indicator determines nominal laser gap setting and distance placement without the need for a controller Dual output – Analog and digital (RS-485 and USB) Bundled with Microtrak 3 Basic Support Software – Use your PC to monitor the gap in real time and control setup parameters Data export – Acquired data can be stored in widely supported (.csv) format Software Compatible with Windows® XP, Vista, Windows® 7 and Windows® 8 8 different stand-off models – From 25mm to 300mm. Measuring ranges from 2mm to 200 mm. Resolution down to 0.04µm

High resolution, high speed laser displacement sensor (non-contact linear displacement sensor) utilizes the latest CMOS sensor technology that challenges even the most difficult measurement applications. The Microtrak™ 3 is undoubtedly an essential measurement tool for process automation, quality control and tool automation control, for applications such as, thickness measurement, dimensional displacement, part profiling, vibrations testing, build-up measurement, and much more.

Features

  • Measurement rate of up to 40,000/ sec.
  • Latest CMOS sensor technology – Superior linearity over competitors
  • Accurate and repeatable measurements from highly reflective to dull surfaces
  • Specular and Glass Models available
  • Configuration/DAQ software, DLL, and available Labview drivers provide ultimate flexibility in data collection and processing
  • Auto gain circuitry – Automatically determines and adjusts the ideal laser power needed for different types of surfaces
  • Programmable Cut-time feature – The bridging function ignores hole and cut-outs on objects for in process gap control and measurement
  • No controller Needed – Built-in 5-color position indicator determines nominal laser gap setting and distance placement without the need for a controller
  • Dual output – Analog and digital (RS-485 and USB)
  • Bundled with Microtrak 3 Basic Support Software – Use your PC to monitor the gap in real time and control setup parameters
  • Data export – Acquired data can be stored in widely supported (.csv) format
  • Software Compatible with Windows® XP, Vista, Windows® 7 and Windows® 8
  • 8 different stand-off models – From 25mm to 300mm. Measuring ranges from 2mm to 200 mm. Resolution down to 0.04µm
Supplier's Site Datasheet

Technical Specifications

  MTI Instruments Inc.
Product Category Surface Profilometers
Product Number LTS-50-10
Product Name Microtrak™ 3 Displacement Laser Sensor
Technology Optical / Laser
Measurement Capability Flatness; Step Height; Thickness; Warp / Bow
Standards Compliance ISO / EN
Applications Aerospace / Defense; Automotive; Electronics; Bearings, Gears, Shafting, Seals, etc.; Medical (optional feature); MEMS; Nanomaterials; Optics / Photonics; Precision Machining / Grinding; Semiconductors; Production or Factory Use
Operating Temperature 32 to 104 F (0 to 40 C)
Unlock Full Specs
to access all available technical data

Similar Products

Powerful 2D/3D laser scanners - scanCONTROL LLT3012-100 - Micro-Epsilon Group
Specs
Technology Optical / Laser
Measurement Capability 2D / Line Profile; Area or three dimensional profile; Defects, dimples or film residues; Flatness; Step Height; Thickness; Warp / Bow
Applications Aerospace / Defense; Automotive; Coatings / Films; Flat Panel Display; Electronics; Bearings, Gears, Shafting, Seals, etc.; Medical; MEMS; Precision Machining / Grinding; Semiconductors; Production or Factory Use
View Details
Roughness Tester - PCE-RT 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Capability Roughness
Specific Parameters / Measurements Roughness Average; Mean Peak to Valley Height or roughness depth
Standards Compliance ISO / EN; DIN; JIS; ABSI
View Details
5-axis Measurement System - REVO - Renishaw
Specs
Technology Optical / Laser
Applications Precision Machining / Grinding
View Details
2D Digital Radiography and 3D Computed Tomography Inspection Systems - X6000 - North Star Imaging, Inc.
Specs
Technology Optical / Laser
Measurement Capability 2D / Line Profile; Area or three dimensional profile
Applications Aerospace / Defense; Automotive; Coatings / Films; Electronics; Bearings, Gears, Shafting, Seals, etc.; Medical; Precision Machining / Grinding; Wear / Triolobogy
View Details