MTI Instruments Inc. Accumeasure Digital Series Capacitive Sensor DIGITAL D410 QUAD

Description
The Accumeasure D capacitance displacement sensor series amplifier is a truly new revolutionary design that uses the latest technology to convert a highly reliable capacitive electric field measurement (displacement) directly into a highly precise 24 bit digital reading to accurately measure position, thickness, motion and vibration. The standard feature quadrature encoder input, provides probe positional information simultaneously with its displacement signal by synchronizing displacement measurements to the probe position to provide accurate surface profiles of various conducting and semi-conducting targets. MTI’s Digital Accumeasure capacitance displacement sensor amplifiers comes standard with 24 bit USB/Ethernet digital output. The analog output model includes the analog output in addition to the standard digital output. Both may be used simultaneously. This is ideal for closed loop applications or integration into systems that require analog. Our new capacitance amplifier converts the probe capacitance directly to target gap (distance). This direct conversion approach eliminates errors that traditional analog amplifiers have due to analog filtering, linearization, range extension and the summing of channels to obtain thickness or step measurements. With the Accumeasure D series, filter frequency response, sample rate, linearization and probe range are all digitally controlled. This ensures the most accurate data capture, lossless processing and the freedom from having to purchase additional acquisition hardware. Features True Direct Digital Capacitive Displacement Sensor Up to 0.01% FSR Linearity Sub-nanometer Resolution Built-in Quadrature Input 20kS/sec. on all channels No need for Analog-to-Digital Converter 100% digital linearization of the gap response Lossless 24 bit processing Interface with NI LabVIEW™ Adjustable output data rate Digital phasing of the probes to permit measuring floating targets Digitally controlled Range extension, Filtering and signal averaging USB and Ethernet Output Analog Output No additional acquisition hardware required
Datasheet
Description
The Accumeasure D capacitance displacement sensor series amplifier is a truly new revolutionary design that uses the latest technology to convert a highly reliable capacitive electric field measurement (displacement) directly into a highly precise 24 bit digital reading to accurately measure position, thickness, motion and vibration. The standard feature quadrature encoder input, provides probe positional information simultaneously with its displacement signal by synchronizing displacement measurements to the probe position to provide accurate surface profiles of various conducting and semi-conducting targets. MTI’s Digital Accumeasure capacitance displacement sensor amplifiers comes standard with 24 bit USB/Ethernet digital output. The analog output model includes the analog output in addition to the standard digital output. Both may be used simultaneously. This is ideal for closed loop applications or integration into systems that require analog. Our new capacitance amplifier converts the probe capacitance directly to target gap (distance). This direct conversion approach eliminates errors that traditional analog amplifiers have due to analog filtering, linearization, range extension and the summing of channels to obtain thickness or step measurements. With the Accumeasure D series, filter frequency response, sample rate, linearization and probe range are all digitally controlled. This ensures the most accurate data capture, lossless processing and the freedom from having to purchase additional acquisition hardware. Features True Direct Digital Capacitive Displacement Sensor Up to 0.01% FSR Linearity Sub-nanometer Resolution Built-in Quadrature Input 20kS/sec. on all channels No need for Analog-to-Digital Converter 100% digital linearization of the gap response Lossless 24 bit processing Interface with NI LabVIEW™ Adjustable output data rate Digital phasing of the probes to permit measuring floating targets Digitally controlled Range extension, Filtering and signal averaging USB and Ethernet Output Analog Output No additional acquisition hardware required
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Accumeasure Digital Series Capacitive Sensor - DIGITAL D410 QUAD - MTI Instruments Inc.
Albany, NY, USA
Accumeasure Digital Series Capacitive Sensor
DIGITAL D410 QUAD
Accumeasure Digital Series Capacitive Sensor DIGITAL D410 QUAD
The Accumeasure D capacitance displacement sensor series amplifier is a truly new revolutionary design that uses the latest technology to convert a highly reliable capacitive electric field measurement (displacement) directly into a highly precise 24 bit digital reading to accurately measure position, thickness, motion and vibration. The standard feature quadrature encoder input, provides probe positional information simultaneously with its displacement signal by synchronizing displacement measurements to the probe position to provide accurate surface profiles of various conducting and semi-conducting targets. MTI’s Digital Accumeasure capacitance displacement sensor amplifiers comes standard with 24 bit USB/Ethernet digital output. The analog output model includes the analog output in addition to the standard digital output. Both may be used simultaneously. This is ideal for closed loop applications or integration into systems that require analog. Our new capacitance amplifier converts the probe capacitance directly to target gap (distance). This direct conversion approach eliminates errors that traditional analog amplifiers have due to analog filtering, linearization, range extension and the summing of channels to obtain thickness or step measurements. With the Accumeasure D series, filter frequency response, sample rate, linearization and probe range are all digitally controlled. This ensures the most accurate data capture, lossless processing and the freedom from having to purchase additional acquisition hardware. Features True Direct Digital Capacitive Displacement Sensor Up to 0.01% FSR Linearity Sub-nanometer Resolution Built-in Quadrature Input 20kS/sec. on all channels No need for Analog-to-Digital Converter 100% digital linearization of the gap response Lossless 24 bit processing Interface with NI LabVIEW™ Adjustable output data rate Digital phasing of the probes to permit measuring floating targets Digitally controlled Range extension, Filtering and signal averaging USB and Ethernet Output Analog Output No additional acquisition hardware required

The Accumeasure D capacitance displacement sensor series amplifier is a truly new revolutionary design that uses the latest technology to convert a highly reliable capacitive electric field measurement (displacement) directly into a highly precise 24 bit digital reading to accurately measure position, thickness, motion and vibration.

The standard feature quadrature encoder input, provides probe positional information simultaneously with its displacement signal by synchronizing displacement measurements to the probe position to provide accurate surface profiles of various conducting and semi-conducting targets.

MTI’s Digital Accumeasure capacitance displacement sensor amplifiers comes standard with 24 bit USB/Ethernet digital output. The analog output model includes the analog output in addition to the standard digital output. Both may be used simultaneously. This is ideal for closed loop applications or integration into systems that require analog.

Our new capacitance amplifier converts the probe capacitance directly to target gap (distance). This direct conversion approach eliminates errors that traditional analog amplifiers have due to analog filtering, linearization, range extension and the summing of channels to obtain thickness or step measurements.

With the Accumeasure D series, filter frequency response, sample rate, linearization and probe range are all digitally controlled. This ensures the most accurate data capture, lossless processing and the freedom from having to purchase additional acquisition hardware.

Features

  • True Direct Digital Capacitive Displacement Sensor
  • Up to 0.01% FSR Linearity
  • Sub-nanometer Resolution
  • Built-in Quadrature Input
  • 20kS/sec. on all channels
  • No need for Analog-to-Digital Converter
  • 100% digital linearization of the gap response
  • Lossless 24 bit processing
  • Interface with NI LabVIEW™
  • Adjustable output data rate
  • Digital phasing of the probes to permit measuring floating targets
  • Digitally controlled Range extension, Filtering and signal averaging
  • USB and Ethernet Output
  • Analog Output
  • No additional acquisition hardware required
Supplier's Site Datasheet

Technical Specifications

  MTI Instruments Inc.
Product Category Gap Sensors and Feeler Gauges
Product Number DIGITAL D410 QUAD
Product Name Accumeasure Digital Series Capacitive Sensor
Gap Sensor / Feeler Gauge Type Gap Monitor / Instrument
Unlock Full Specs
to access all available technical data

Similar Products

Air Gap Tool for Hydro Generators -  - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Gap Sensor / Feeler Gauge Type Gap Detecter / Detection Sensor
View Details
Air gap sensor - SOPA-CM3H-R1-WQ6-2P-M12 - Festo Corporation
Specs
Gap Sensor / Feeler Gauge Type Gap Sensor
Measuring Range 6.56E-5 to 6.56E-4 ft (2.00E-4 to 0.0020 dm)
View Details
Feeler Gauges - 1923659 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gap Sensor / Feeler Gauge Type Fixed Feeler Gauge
Measuring Range 0.3281 ft (1 dm)
View Details
Air Gap Sensor for Precision Seating Confirmation - DPA - Metrol Co., Ltd.
Specs
Gap Sensor / Feeler Gauge Type Gap Detecter / Detection Sensor
Measuring Technology Air Pressure / Pneumatic; Non-contact
Measuring Range 3.28E-6 to 0.0011 ft (1.00E-5 to 0.0035 dm)
View Details