MTI Instruments Inc. Accumeasure Analog Ultra-high Precision Capacitive Gap or Displacement Measurement Gauge AS-9000/2 System

Description
Accumeasure System 9000 is a high-resolution, capacitance-based instrument that provides the perfect solution to many previously unattainable measurement applications. Rapid response time and extremely low noise levels make it ideal for critical measurements of targets such as: • X-Y stage position • sheet metal thickness • semiconductor wafer thickness • rotating shaft run out and other metrology measurements The AS-9000 delivers nanometer level resolution for ultra-high-precision measurements – each and every time. Lightweight. Compact. Fast and Easy Setup Features Offset/gain controls Self contained globally compatible power supply Integral summing amplifier for thickness output Three outputs 0-10 V dc output jacks 2 CH + Thickness Bar graph display, Optional digital displays available
Datasheet
Description
Accumeasure System 9000 is a high-resolution, capacitance-based instrument that provides the perfect solution to many previously unattainable measurement applications. Rapid response time and extremely low noise levels make it ideal for critical measurements of targets such as: • X-Y stage position • sheet metal thickness • semiconductor wafer thickness • rotating shaft run out and other metrology measurements The AS-9000 delivers nanometer level resolution for ultra-high-precision measurements – each and every time. Lightweight. Compact. Fast and Easy Setup Features Offset/gain controls Self contained globally compatible power supply Integral summing amplifier for thickness output Three outputs 0-10 V dc output jacks 2 CH + Thickness Bar graph display, Optional digital displays available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Accumeasure Analog Ultra-high Precision Capacitive Gap or Displacement Measurement Gauge - AS-9000/2 System - MTI Instruments Inc.
Albany, NY, USA
Accumeasure Analog Ultra-high Precision Capacitive Gap or Displacement Measurement Gauge
AS-9000/2 System
Accumeasure Analog Ultra-high Precision Capacitive Gap or Displacement Measurement Gauge AS-9000/2 System
Accumeasure System 9000 is a high-resolution, capacitance-based instrument that provides the perfect solution to many previously unattainable measurement applications. Rapid response time and extremely low noise levels make it ideal for critical measurements of targets such as: • X-Y stage position • sheet metal thickness • semiconductor wafer thickness • rotating shaft run out and other metrology measurements The AS-9000 delivers nanometer level resolution for ultra-high-precision measurements – each and every time. Lightweight. Compact. Fast and Easy Setup Features Offset/gain controls Self contained globally compatible power supply Integral summing amplifier for thickness output Three outputs 0-10 V dc output jacks 2 CH + Thickness Bar graph display, Optional digital displays available

Accumeasure System 9000 is a high-resolution, capacitance-based instrument that provides the perfect solution to many previously unattainable measurement applications. Rapid response time and extremely low noise levels make it ideal for critical measurements of targets such as:

• X-Y stage position
• sheet metal thickness
• semiconductor wafer thickness
• rotating shaft run out and other metrology measurements

The AS-9000 delivers nanometer level resolution for ultra-high-precision measurements
– each and every time.
Lightweight. Compact. Fast and Easy Setup

Features

  • Offset/gain controls
  • Self contained globally compatible power supply
  • Integral summing amplifier for thickness output
  • Three outputs 0-10 V dc output jacks
  • 2 CH + Thickness
  • Bar graph display, Optional digital displays available
Supplier's Site Datasheet

Technical Specifications

  MTI Instruments Inc.
Product Category Gap Sensors and Feeler Gauges
Product Number AS-9000/2 System
Product Name Accumeasure Analog Ultra-high Precision Capacitive Gap or Displacement Measurement Gauge
Gap Sensor / Feeler Gauge Type Gap Monitor / Instrument
Unlock Full Specs
to access all available technical data

Similar Products

Air Gap Tool for Hydro Generators -  - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Gap Sensor / Feeler Gauge Type Gap Detecter / Detection Sensor
View Details
Feeler Gauges - 1979119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gap Sensor / Feeler Gauge Type Fixed Feeler Gauge
Measuring Range 0.3445 ft (1.05 dm)
View Details
Air gap sensor - SOPA-CM3H-R1-WQ6-2P-M12 - Festo Corporation
Specs
Gap Sensor / Feeler Gauge Type Gap Sensor
Measuring Range 6.56E-5 to 6.56E-4 ft (2.00E-4 to 0.0020 dm)
View Details
Accumeasure Digital Series Capacitive Sensor - DIGITAL D100 QUAD - MTI Instruments Inc.
Specs
Gap Sensor / Feeler Gauge Type Gap Monitor / Instrument
Measuring Technology Capacitance; Non-contact
Measuring Range 0.0 to 0.0410 ft (0.0 to 0.1250 dm)
View Details