MPI Label Systems Zebra Mobile Model RW Series

Description
Zebra RW 220 (2.2” wide) is ideal for receipts on the go. Its modular design allows users to choose among secure wireless options and card readers. It offers convenient vehicle mounting and charging options. It has a high speed processor and large memory for quick and efficient processing of complex receipts, graphics and fonts using sophisticated wireless options. RW 220 can withstand the harsh demands of a number of Route Accounting/Field Service, Retail and Transportation printing applications, including: Delivery Receipts, payment receipts and travel passes The RW 420 (4.09” wide) can withstand the demands of a number of Route Accounting and Field Service printing applications, including: Invoices, Delivery Receipts, Service Estimates, Sales Orders, and Inventory Management. The RW series is the only mobile printer to meet the stringent IP54 dust and water resistance rating.
Datasheet
Description
Zebra RW 220 (2.2” wide) is ideal for receipts on the go. Its modular design allows users to choose among secure wireless options and card readers. It offers convenient vehicle mounting and charging options. It has a high speed processor and large memory for quick and efficient processing of complex receipts, graphics and fonts using sophisticated wireless options. RW 220 can withstand the harsh demands of a number of Route Accounting/Field Service, Retail and Transportation printing applications, including: Delivery Receipts, payment receipts and travel passes The RW 420 (4.09” wide) can withstand the demands of a number of Route Accounting and Field Service printing applications, including: Invoices, Delivery Receipts, Service Estimates, Sales Orders, and Inventory Management. The RW series is the only mobile printer to meet the stringent IP54 dust and water resistance rating.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zebra Mobile Model - RW Series - MPI Label Systems
Sebring, OH, USA
Zebra Mobile Model
RW Series
Zebra Mobile Model RW Series
Zebra RW 220 (2.2” wide) is ideal for receipts on the go. Its modular design allows users to choose among secure wireless options and card readers. It offers convenient vehicle mounting and charging options. It has a high speed processor and large memory for quick and efficient processing of complex receipts, graphics and fonts using sophisticated wireless options. RW 220 can withstand the harsh demands of a number of Route Accounting/Field Service, Retail and Transportation printing applications, including: Delivery Receipts, payment receipts and travel passes The RW 420 (4.09” wide) can withstand the demands of a number of Route Accounting and Field Service printing applications, including: Invoices, Delivery Receipts, Service Estimates, Sales Orders, and Inventory Management. The RW series is the only mobile printer to meet the stringent IP54 dust and water resistance rating.

Zebra RW 220 (2.2” wide) is ideal for receipts on the go. Its modular design allows users to choose among secure wireless options and card readers. It offers convenient vehicle mounting and charging options. It has a high speed processor and large memory for quick and efficient processing of complex receipts, graphics and fonts using sophisticated wireless options.

RW 220 can withstand the harsh demands of a number of Route Accounting/Field Service, Retail and Transportation printing applications, including: Delivery Receipts, payment receipts and travel passes

The RW 420 (4.09” wide) can withstand the demands of a number of Route Accounting and Field Service printing applications, including: Invoices, Delivery Receipts, Service Estimates, Sales Orders, and Inventory Management.

The RW series is the only mobile printer to meet the stringent IP54 dust and water resistance rating.

Supplier's Site Datasheet

Technical Specifications

  MPI Label Systems
Product Category Barcode Printers
Product Number RW Series
Product Name Zebra Mobile Model
Bar / Matrix Code Symbologies Codabar; Code128; Code39; Code93; Composite Symbologies; EAN/JAN; Interleaved2of5; MaxiCode; MSI/Plessey; PDF417; POSTNET; UPC; VeriCode/DataMatrix; QR Code, RSS
Mounting Options Portable / Handheld
Features Copy/Scan; Memory / Storage; Programmable; Cutter
Technology Direct Thermal
Media Handling Paper; Roll
Unlock Full Specs
to access all available technical data

Similar Products

Laser Marking Systems -  - Isotech, Inc.
Specs
Mounting Options Panel Mount; Rack Mount; Stand-alone
Features Application Software Included
Media Handling Metals; Plastics; Electronics / Wafers; Wood / Corrugated Paper; Soft or Fibrous Materials (Textiles, Foams, Paper); Glasses / Ceramics; Irregular / Rounded Surfaces
View Details
CO2 Laser Marker - C.0102/C.0302 - FOBA Laser Marking + Engraving (ALLTEC  Angewandte Laserlicht Technologie GmbH)
FOBA Laser Marking + Engraving (ALLTEC Angewandte Laserlicht Technologie GmbH)
Specs
Mounting Options Stand-alone
Features Programmable; Application Software Included
Media Handling Metals; Plastics; Electronics / Wafers
View Details
Zebra Desktop Model - LP/TLP2844-Z - MPI Label Systems
Specs
Bar / Matrix Code Symbologies Codabar; Codablock; Code11; Code128; Code39; Code49; Code93; EAN/JAN; Industrial2of5; Interleaved2of5; LOGMARS; MaxiCode; MSI/Plessey; PDF417; POSTNET; UPC; VeriCode/DataMatrix; MicroPDF417, QR, RSS Composite
Mounting Options Stand-alone
Features Memory / Storage; Programmable; Cutter (optional feature)
View Details