MPI Label Systems Zebra Desktop Printer G-Series

Description
Zebras G-Series compact desktop printers for print widths up to 4 inches deliver best-in-class speed and performance. From the basic GK model to the feature-rich GX model, the G-Series printers are reliable, durable, and flexible to fit almost any low- to mid-volume printing application and budget. Zebras G-Series printers support many applications, including: Retail price marking, gift registry, and coupon and receipt printing Retail pharmacy prescription labeling Healthcare specimen labeling and patient tracking Light-industrial work-in process, product and shipping labeling Security applications: visitor ID, evidence tracking, parking passes Travel/Hospitality: boarding passes, bag tags, ski lift tickets
Datasheet
Description
Zebras G-Series compact desktop printers for print widths up to 4 inches deliver best-in-class speed and performance. From the basic GK model to the feature-rich GX model, the G-Series printers are reliable, durable, and flexible to fit almost any low- to mid-volume printing application and budget. Zebras G-Series printers support many applications, including: Retail price marking, gift registry, and coupon and receipt printing Retail pharmacy prescription labeling Healthcare specimen labeling and patient tracking Light-industrial work-in process, product and shipping labeling Security applications: visitor ID, evidence tracking, parking passes Travel/Hospitality: boarding passes, bag tags, ski lift tickets
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zebra Desktop Printer - G-Series - MPI Label Systems
Sebring, OH, USA
Zebra Desktop Printer
G-Series
Zebra Desktop Printer G-Series
Zebras G-Series compact desktop printers for print widths up to 4 inches deliver best-in-class speed and performance. From the basic GK model to the feature-rich GX model, the G-Series printers are reliable, durable, and flexible to fit almost any low- to mid-volume printing application and budget. Zebras G-Series printers support many applications, including: Retail price marking, gift registry, and coupon and receipt printing Retail pharmacy prescription labeling Healthcare specimen labeling and patient tracking Light-industrial work-in process, product and shipping labeling Security applications: visitor ID, evidence tracking, parking passes Travel/Hospitality: boarding passes, bag tags, ski lift tickets

Zebras G-Series compact desktop printers for print widths up to 4 inches deliver best-in-class speed and performance. From the basic GK model to the feature-rich GX model, the G-Series printers are reliable, durable, and flexible to fit almost any low- to mid-volume printing application and budget.

Zebras G-Series printers support many applications, including:

  • Retail price marking, gift registry, and coupon and receipt printing
  • Retail pharmacy prescription labeling
  • Healthcare specimen labeling and patient tracking
  • Light-industrial work-in process, product and shipping labeling
  • Security applications: visitor ID, evidence tracking, parking passes
  • Travel/Hospitality: boarding passes, bag tags, ski lift tickets
Supplier's Site Datasheet

Technical Specifications

  MPI Label Systems
Product Category Barcode Printers
Product Number G-Series
Product Name Zebra Desktop Printer
Bar / Matrix Code Symbologies Codabar; Codablock; Code11; Code128; Code39; Code49; Code93; EAN/JAN; Industrial2of5; Interleaved2of5; LOGMARS; MaxiCode; MSI/Plessey; PDF417; POSTNET; UPC; VeriCode/DataMatrix; EPL, ZPL, RSS-14, QR, MicroPDF417, Aztec
Mounting Options Stand-alone
Features Color Printing; Memory / Storage; Programmable; Cutter
Technology Direct Thermal; Thermal Transfer (optional feature)
Media Handling Paper; Roll; Fan Fold (Continuous)
Unlock Full Specs
to access all available technical data

Similar Products

Laser Marking Systems -  - Isotech, Inc.
Specs
Mounting Options Panel Mount; Rack Mount; Stand-alone
Features Application Software Included
Media Handling Metals; Plastics; Electronics / Wafers; Wood / Corrugated Paper; Soft or Fibrous Materials (Textiles, Foams, Paper); Glasses / Ceramics; Irregular / Rounded Surfaces
View Details
Thermal Transfer Printer - EasyPrint MLP - BELL-MARK Corporation
Specs
Bar / Matrix Code Symbologies Code128; Code39; EAN/JAN; Interleaved2of5; MaxiCode; PDF417; UPC; VeriCode/DataMatrix; RSS, PZN, HIBC LIC 128, Date Code
Mounting Options Stand-alone
Features Industrial Metal Housing; Memory / Storage; Application Software Included (optional feature)
View Details
TTP-225 Series Desktop Bar Code Printer - TTP-225 - TSC Auto ID Technology America Inc.
TSC Auto ID Technology America Inc.
Specs
Technology Thermal Transfer
Paper Length 2286 mm (90 inch)
Paper Width 54.1 mm (2.13 inch)
View Details