MPF Products, INC. UV Standard Grade Sapphire Viewport, 1.44″ View Dia, 2.75″ Conflat Flange A6944-1-CF

Description
UV Grade Sapphire Viewport, 1.44″ View Dia, 2.75″ Conflat Flange Single Crystal UV Grade Sapphire Windows, Bakeable to 450 degrees C, Excellent Transmission from 250nm to 5 Microns, UHV Compatible
Request a Quote
Description
UV Grade Sapphire Viewport, 1.44″ View Dia, 2.75″ Conflat Flange Single Crystal UV Grade Sapphire Windows, Bakeable to 450 degrees C, Excellent Transmission from 250nm to 5 Microns, UHV Compatible
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
UV Standard Grade Sapphire Viewport, 1.44″ View Dia, 2.75″ Conflat Flange - A6944-1-CF - MPF Products, INC.
Gray Court, SC, United States
UV Standard Grade Sapphire Viewport, 1.44″ View Dia, 2.75″ Conflat Flange
A6944-1-CF
UV Standard Grade Sapphire Viewport, 1.44″ View Dia, 2.75″ Conflat Flange A6944-1-CF
UV Grade Sapphire Viewport, 1.44″ View Dia, 2.75″ Conflat Flange Single Crystal UV Grade Sapphire Windows, Bakeable to 450 degrees C, Excellent Transmission from 250nm to 5 Microns, UHV Compatible

UV Grade Sapphire Viewport, 1.44″ View Dia, 2.75″ Conflat Flange

Single Crystal UV Grade Sapphire Windows, Bakeable to 450 degrees C, Excellent Transmission from 250nm to 5 Microns, UHV Compatible

Supplier's Site

Technical Specifications

  MPF Products, INC.
Product Category Sight Windows
Product Number A6944-1-CF
Product Name UV Standard Grade Sapphire Viewport, 1.44″ View Dia, 2.75″ Conflat Flange
Window Shape Circular
Unlock Full Specs
to access all available technical data

Similar Products

Polyphenylene Oxide (PPO), UHV Rated Vacuum Optics, 0.90″ View Dia, 2.75″ Conflat Flange - A15159-1-CF - MPF Products, INC.
Specs
Connection Type Flanged
Body / Housing Steel - Stainless; 304 Stainless Steel
View Details
Calcium Fluoride (CaF2) Viewport, UHV Rated Vacuum-Optics, 0.90″ View Dia, 2.75″ Conflat Flange - A4531-1-CF - MPF Products, INC.
Specs
Window Shape Circular
Connection Type Flanged
Window Diameter, Length 0.9000 inch (22.86 mm)
View Details
UV Standard Grade Sapphire Viewport, 1.44″ View Dia, 2.50″ Dia Stainless Steel Weld Adapter - A0633-3-W - MPF Products, INC.
Specs
Window Shape Circular
Connection Type Welded
Window Diameter, Length 1.44 inch (36.58 mm)
View Details
Fused Silica Laser (DUV) Grade Viewport, Ø0.63″ View Dia., AR Coated Both Sides at 355, 369, 399, 532 & 935nm - A23146-1 - MPF Products, INC.
Specs
Window Shape Circular
Window Diameter, Length 0.6300 inch (16 mm)
Optical / Window Fused Silica
View Details