MPF Products, INC. EUV Laser Grade Fused Silica Viewport, Re-entrant Design, 3.50″ In-Vacuum Length, 1.40″ View Dia, 4.50″ Conflat Flange A6665-3-CF

Description
EUV Grade Fused Silica Viewport, Re-entrant Design, 3.50″ In-Vacuum Length, 1.40″ View Dia, 4.50″ Conflat Flange Laser Grade Fused Silica Windows, Stainless Steel Re-entrant Tube (Customizable Length), Bakeable to 200 degrees C, Excellent Transmission for UV to 193nm, UHV Compatible
Request a Quote
Description
EUV Grade Fused Silica Viewport, Re-entrant Design, 3.50″ In-Vacuum Length, 1.40″ View Dia, 4.50″ Conflat Flange Laser Grade Fused Silica Windows, Stainless Steel Re-entrant Tube (Customizable Length), Bakeable to 200 degrees C, Excellent Transmission for UV to 193nm, UHV Compatible
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EUV Laser Grade Fused Silica Viewport, Re-entrant Design, 3.50″ In-Vacuum Length, 1.40″ View Dia, 4.50″ Conflat Flange - A6665-3-CF - MPF Products, INC.
Gray Court, SC, United States
EUV Laser Grade Fused Silica Viewport, Re-entrant Design, 3.50″ In-Vacuum Length, 1.40″ View Dia, 4.50″ Conflat Flange
A6665-3-CF
EUV Laser Grade Fused Silica Viewport, Re-entrant Design, 3.50″ In-Vacuum Length, 1.40″ View Dia, 4.50″ Conflat Flange A6665-3-CF
EUV Grade Fused Silica Viewport, Re-entrant Design, 3.50″ In-Vacuum Length, 1.40″ View Dia, 4.50″ Conflat Flange Laser Grade Fused Silica Windows, Stainless Steel Re-entrant Tube (Customizable Length), Bakeable to 200 degrees C, Excellent Transmission for UV to 193nm, UHV Compatible

EUV Grade Fused Silica Viewport, Re-entrant Design, 3.50″ In-Vacuum Length, 1.40″ View Dia, 4.50″ Conflat Flange

Laser Grade Fused Silica Windows, Stainless Steel Re-entrant Tube (Customizable Length), Bakeable to 200 degrees C, Excellent Transmission for UV to 193nm, UHV Compatible

Supplier's Site

Technical Specifications

  MPF Products, INC.
Product Category Sight Windows
Product Number A6665-3-CF
Product Name EUV Laser Grade Fused Silica Viewport, Re-entrant Design, 3.50″ In-Vacuum Length, 1.40″ View Dia, 4.50″ Conflat Flange
Window Shape Circular
Unlock Full Specs
to access all available technical data

Similar Products

UV Standard Grade Fused Silica Viewport, Zero Length Profile, 2.69″ View Dia, ISOK-63 Flange - A10935-1-ISO - MPF Products, INC.
Specs
Window Shape Circular
Connection Type Flanged
Window Diameter, Length 2.69 inch (68.33 mm)
View Details
UV Standard Grade Fused Silica Viewport, Non-Magnetic, 1.40″ View Dia, 2.75″ Conflat Flange (316LN) - A7981-1-CF - MPF Products, INC.
Specs
Window Shape Circular
Connection Type Flanged
Window Diameter, Length 1.4 inch (35.56 mm)
View Details
EUV Laser Grade Fused Silica Viewport w/ Single AR Coating @ 193nm R < 0.25% Per Surface, 2.70
Specs
Window Shape Circular
Connection Type Flanged
Window Diameter, Length 2.69 inch (68.33 mm)
View Details
DUV Laser Grade Fused Silica Viewport w/ Single AR Coating @ 1064nm R < 0.25% Per Surface, 1.40
Specs
Window Shape Circular
Connection Type Flanged
Window Diameter, Length 1.4 inch (35.56 mm)
View Details