MPF Products, INC. DUV Laser Grade Fused Silica Viewport, Re-entrant Design, 3.50″ In-Vacuum Length, 1.40″ View Dia, 4.50″ Conflat Flange A6665-2-CF

Description
DUV Grade (Laser) Fused Silica Viewport, Re-entrant Design, 3.50″ In-Vacuum Length, 1.40″ View Dia, 4.50″ Conflat Flange Laser Grade Fused Silica Windows, Stainless Steel Re-entrant Tube (Customizable Length), Bakeable to 200 degrees C, Excellent Transmission for UV to 248nm, UHV Compatible
Request a Quote
Description
DUV Grade (Laser) Fused Silica Viewport, Re-entrant Design, 3.50″ In-Vacuum Length, 1.40″ View Dia, 4.50″ Conflat Flange Laser Grade Fused Silica Windows, Stainless Steel Re-entrant Tube (Customizable Length), Bakeable to 200 degrees C, Excellent Transmission for UV to 248nm, UHV Compatible
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DUV Laser Grade Fused Silica Viewport, Re-entrant Design, 3.50″ In-Vacuum Length, 1.40″ View Dia, 4.50″ Conflat Flange - A6665-2-CF - MPF Products, INC.
Gray Court, SC, United States
DUV Laser Grade Fused Silica Viewport, Re-entrant Design, 3.50″ In-Vacuum Length, 1.40″ View Dia, 4.50″ Conflat Flange
A6665-2-CF
DUV Laser Grade Fused Silica Viewport, Re-entrant Design, 3.50″ In-Vacuum Length, 1.40″ View Dia, 4.50″ Conflat Flange A6665-2-CF
DUV Grade (Laser) Fused Silica Viewport, Re-entrant Design, 3.50″ In-Vacuum Length, 1.40″ View Dia, 4.50″ Conflat Flange Laser Grade Fused Silica Windows, Stainless Steel Re-entrant Tube (Customizable Length), Bakeable to 200 degrees C, Excellent Transmission for UV to 248nm, UHV Compatible

DUV Grade (Laser) Fused Silica Viewport, Re-entrant Design, 3.50″ In-Vacuum Length, 1.40″ View Dia, 4.50″ Conflat Flange

Laser Grade Fused Silica Windows, Stainless Steel Re-entrant Tube (Customizable Length), Bakeable to 200 degrees C, Excellent Transmission for UV to 248nm, UHV Compatible

Supplier's Site

Technical Specifications

  MPF Products, INC.
Product Category Sight Windows
Product Number A6665-2-CF
Product Name DUV Laser Grade Fused Silica Viewport, Re-entrant Design, 3.50″ In-Vacuum Length, 1.40″ View Dia, 4.50″ Conflat Flange
Window Shape Circular
Unlock Full Specs
to access all available technical data

Similar Products

EUV Laser Grade (Excimer) Fused Silica Viewport, Zero Length Profile, 2.69″ View Dia, ISOK-63 Flange - A10935-3-ISO - MPF Products, INC.
Specs
Window Shape Circular
Connection Type Flanged
Window Diameter, Length 2.69 inch (68.33 mm)
View Details
DUV Laser Grade Sapphire Viewport, 0.94″ View Dia, 1.50″ Dia Stainless Steel Weld Adapter - A8006-2-W - MPF Products, INC.
Specs
Window Shape Circular
Connection Type Welded
Window Diameter, Length 0.9400 inch (23.88 mm)
View Details
DUV Laser Grade Sapphire Viewport, 1.94″ View Dia, 4.50″ Conflat Flange - A8007-4-CF - MPF Products, INC.
Specs
Window Shape Circular
Connection Type Flanged
Window Diameter, Length 1.94 inch (49.28 mm)
View Details
UV Standard Grade Fused Silica Viewport, Zero Length Profile, 2.69″ View Dia, ISOK-63 Flange - A10935-1-ISO - MPF Products, INC.
Specs
Window Shape Circular
Connection Type Flanged
Window Diameter, Length 2.69 inch (68.33 mm)
View Details