MPF Products, INC. UV Standard Grade Sapphire Viewport, Non-Magnetic, 0.94″ View Dia, 2.75″ Conflat Flange (316LN) A12271-1-CF

Description
UV Grade Sapphire Viewport, Non-Magnetic, 0.94″ View Dia, 2.75″ Conflat Flange (316LN) Single Crystal UV Grade Sapphire Windows, Bakeable to 450 degrees C, Excellent Transmission from 250nm to 5 Microns, UHV Compatible, Magnetic Permeability (U) < 1.01
Request a Quote
Description
UV Grade Sapphire Viewport, Non-Magnetic, 0.94″ View Dia, 2.75″ Conflat Flange (316LN) Single Crystal UV Grade Sapphire Windows, Bakeable to 450 degrees C, Excellent Transmission from 250nm to 5 Microns, UHV Compatible, Magnetic Permeability (U) < 1.01
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
UV Standard Grade Sapphire Viewport, Non-Magnetic, 0.94″ View Dia, 2.75″ Conflat Flange (316LN) - A12271-1-CF - MPF Products, INC.
Gray Court, SC, United States
UV Standard Grade Sapphire Viewport, Non-Magnetic, 0.94″ View Dia, 2.75″ Conflat Flange (316LN)
A12271-1-CF
UV Standard Grade Sapphire Viewport, Non-Magnetic, 0.94″ View Dia, 2.75″ Conflat Flange (316LN) A12271-1-CF
UV Grade Sapphire Viewport, Non-Magnetic, 0.94″ View Dia, 2.75″ Conflat Flange (316LN) Single Crystal UV Grade Sapphire Windows, Bakeable to 450 degrees C, Excellent Transmission from 250nm to 5 Microns, UHV Compatible, Magnetic Permeability (U) < 1.01

UV Grade Sapphire Viewport, Non-Magnetic, 0.94″ View Dia, 2.75″ Conflat Flange (316LN)

Single Crystal UV Grade Sapphire Windows, Bakeable to 450 degrees C, Excellent Transmission from 250nm to 5 Microns, UHV Compatible, Magnetic Permeability (U) < 1.01

Supplier's Site

Technical Specifications

  MPF Products, INC.
Product Category Sight Windows
Product Number A12271-1-CF
Product Name UV Standard Grade Sapphire Viewport, Non-Magnetic, 0.94″ View Dia, 2.75″ Conflat Flange (316LN)
Window Shape Circular
Unlock Full Specs
to access all available technical data

Similar Products

DUV Laser Grade Fused Silica Viewport w/ Broadband AR Coating for 425-760nm, 1.40″ View Dia, 2.75″ Conflat Flange - A8002-1-CF - MPF Products, INC.
Specs
Window Shape Circular
Connection Type Flanged
Window Diameter, Length 1.4 inch (35.56 mm)
View Details
UV Standard Grade Sapphire Viewport, 0.94″ View Dia, 2.16″ QF / KF Flange - A0814-2-QF - MPF Products, INC.
Specs
Window Shape Circular
Connection Type Flanged
Window Diameter, Length 0.9400 inch (23.88 mm)
View Details
DUV Laser Grade Sapphire Viewport, 0.47″ View Dia, Titanium, 1.33″ Conflat Flange - A6798-1-CF - MPF Products, INC.
Specs
Window Shape Circular
Connection Type Flanged
Window Diameter, Length 0.4700 inch (11.94 mm)
View Details
EUV Laser Grade (Excimer) Fused Silica Viewport, Zero Length Profile, 0.63″ View Dia, 1.33″ Conflat Flange - A1671-3-CF - MPF Products, INC.
Specs
Window Shape Circular
Connection Type Flanged
Window Diameter, Length 0.6300 inch (16 mm)
View Details