MPF Products, INC. UV Standard Grade Fused Silica Viewport, 1.37″ View Dia, 1.50″ Dia Stainless Steel Weld Adapter A0657-11-W

Description
UV Grade Fused Silica Viewport, 1.37″ View Dia, 1.50″ Dia Stainless Steel Weld Adapter UV Grade Fused Silica Windows, Bakeable to 200 degrees C, Non-magnetic Materials, Excellent Transmission for UV to 250nm, UHV Compatible
Request a Quote
Description
UV Grade Fused Silica Viewport, 1.37″ View Dia, 1.50″ Dia Stainless Steel Weld Adapter UV Grade Fused Silica Windows, Bakeable to 200 degrees C, Non-magnetic Materials, Excellent Transmission for UV to 250nm, UHV Compatible
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
UV Standard Grade Fused Silica Viewport, 1.37″ View Dia, 1.50″ Dia Stainless Steel Weld Adapter - A0657-11-W - MPF Products, INC.
Gray Court, SC, United States
UV Standard Grade Fused Silica Viewport, 1.37″ View Dia, 1.50″ Dia Stainless Steel Weld Adapter
A0657-11-W
UV Standard Grade Fused Silica Viewport, 1.37″ View Dia, 1.50″ Dia Stainless Steel Weld Adapter A0657-11-W
UV Grade Fused Silica Viewport, 1.37″ View Dia, 1.50″ Dia Stainless Steel Weld Adapter UV Grade Fused Silica Windows, Bakeable to 200 degrees C, Non-magnetic Materials, Excellent Transmission for UV to 250nm, UHV Compatible

UV Grade Fused Silica Viewport, 1.37″ View Dia, 1.50″ Dia Stainless Steel Weld Adapter

UV Grade Fused Silica Windows, Bakeable to 200 degrees C, Non-magnetic Materials, Excellent Transmission for UV to 250nm, UHV Compatible

Supplier's Site

Technical Specifications

  MPF Products, INC.
Product Category Sight Windows
Product Number A0657-11-W
Product Name UV Standard Grade Fused Silica Viewport, 1.37″ View Dia, 1.50″ Dia Stainless Steel Weld Adapter
Window Shape Circular
Unlock Full Specs
to access all available technical data

Similar Products

UV Standard Grade Fused Silica Viewport, Zero Length Profile, 1.40″ View Dia, 3.37″ Conflat Flange - A0651-2-CF - MPF Products, INC.
Specs
Window Shape Circular
Connection Type Flanged
Window Diameter, Length 1.4 inch (35.56 mm)
View Details
UV Standard Grade Sapphire Viewport, Over-Pressure, 2.00″ View Dia, 6.00″ Conflat Flange - A12821-1-CF - MPF Products, INC.
Specs
Window Shape Circular
Connection Type Flanged
Window Diameter, Length 2 inch (50.8 mm)
View Details
EUV Laser Grade (Excimer) Fused Silica Viewport, Zero Length Profile, 5.38″ View Dia, ISOK-200 Flange - A4351-3-ISO - MPF Products, INC.
Specs
Window Shape Circular
Connection Type Flanged
Window Diameter, Length 5.38 inch (137 mm)
View Details
All Titanium DUV Laser Grade Fused Silica Viewport, Zero Length Profile, 3.88″ View Dia, 6.00″ Conflat Flange - A17424-5-CF - MPF Products, INC.
Specs
Window Shape Circular
Connection Type Flanged
Window Diameter, Length 3.88 inch (98.55 mm)
View Details