MPF Products, INC. UV Standard Grade Fused Silica Viewport, Zero Length Profile, 2.69″ View Dia, 4.62″ Conflat Flange A0651-4-CF

Description
UV Grade Fused Silica Viewport, Zero Length Profile, 2.69″ View Dia, 4.62″ Conflat Flange UV Grade Fused Silica Windows, Bakeable to 200 degrees C, Non-magnetic Materials, Excellent Transmission for UV to 250nm, Zero Length, UHV Compatible
Request a Quote
Description
UV Grade Fused Silica Viewport, Zero Length Profile, 2.69″ View Dia, 4.62″ Conflat Flange UV Grade Fused Silica Windows, Bakeable to 200 degrees C, Non-magnetic Materials, Excellent Transmission for UV to 250nm, Zero Length, UHV Compatible
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
UV Standard Grade Fused Silica Viewport, Zero Length Profile, 2.69″ View Dia, 4.62″ Conflat Flange - A0651-4-CF - MPF Products, INC.
Gray Court, SC, United States
UV Standard Grade Fused Silica Viewport, Zero Length Profile, 2.69″ View Dia, 4.62″ Conflat Flange
A0651-4-CF
UV Standard Grade Fused Silica Viewport, Zero Length Profile, 2.69″ View Dia, 4.62″ Conflat Flange A0651-4-CF
UV Grade Fused Silica Viewport, Zero Length Profile, 2.69″ View Dia, 4.62″ Conflat Flange UV Grade Fused Silica Windows, Bakeable to 200 degrees C, Non-magnetic Materials, Excellent Transmission for UV to 250nm, Zero Length, UHV Compatible

UV Grade Fused Silica Viewport, Zero Length Profile, 2.69″ View Dia, 4.62″ Conflat Flange

UV Grade Fused Silica Windows, Bakeable to 200 degrees C, Non-magnetic Materials, Excellent Transmission for UV to 250nm, Zero Length, UHV Compatible

Supplier's Site

Technical Specifications

  MPF Products, INC.
Product Category Sight Windows
Product Number A0651-4-CF
Product Name UV Standard Grade Fused Silica Viewport, Zero Length Profile, 2.69″ View Dia, 4.62″ Conflat Flange
Window Shape Circular
Unlock Full Specs
to access all available technical data

Similar Products

DUV Laser Grade Sapphire Viewport, 2.95″ View Dia, 3.50″ Dia Stainless Steel Weld Adapter - A1679-2-W - MPF Products, INC.
Specs
Window Shape Circular
Connection Type Welded
Window Diameter, Length 2.95 inch (74.93 mm)
View Details
DUV (Laser Grade) Sapphire Viewport, Titanium, 0.63″ View, 0.71″ Titanium Weld Adapter - A13989-1 - MPF Products, INC.
Specs
Window Shape Circular
Window Diameter, Length 0.6300 inch (16 mm)
Optical / Window Sapphire
View Details
DUV Laser Grade Fused Silica Viewport, Zero Length Profile, 3.88″ View Dia, 6.00″ Conflat Flange - A0650-5-CF - MPF Products, INC.
Specs
Window Shape Circular
Connection Type Flanged
Window Diameter, Length 3.88 inch (98.55 mm)
View Details
EUV Laser Grade Fused Silica Viewport w/ Single AR Coating @ 248nm R < 0.25% Per Surface, 1.40
Specs
Window Shape Circular
Connection Type Flanged
Window Diameter, Length 1.4 inch (35.56 mm)
View Details