MPF Products, INC. Thermocouple Feedthrough, Type K, 2 Pairs, 0.75″ Dia Stainless Steel Weld Adapter A0421-1-W

Description
Thermocouple Feedthrough, Type K, 2 Pairs, 0.75″ Dia Stainless Steel Weld Adapter Moderate Pin Density for Instrumentation, UHV Rated, Feedthrough Bakeable to 450 degrees C, Push-On Contacts Available for Air and Vacuum-side Connections
Request a Quote
Description
Thermocouple Feedthrough, Type K, 2 Pairs, 0.75″ Dia Stainless Steel Weld Adapter Moderate Pin Density for Instrumentation, UHV Rated, Feedthrough Bakeable to 450 degrees C, Push-On Contacts Available for Air and Vacuum-side Connections
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Feedthrough, Type K, 2 Pairs, 0.75″ Dia Stainless Steel Weld Adapter - A0421-1-W - MPF Products, INC.
Gray Court, SC, United States
Thermocouple Feedthrough, Type K, 2 Pairs, 0.75″ Dia Stainless Steel Weld Adapter
A0421-1-W
Thermocouple Feedthrough, Type K, 2 Pairs, 0.75″ Dia Stainless Steel Weld Adapter A0421-1-W
Thermocouple Feedthrough, Type K, 2 Pairs, 0.75″ Dia Stainless Steel Weld Adapter Moderate Pin Density for Instrumentation, UHV Rated, Feedthrough Bakeable to 450 degrees C, Push-On Contacts Available for Air and Vacuum-side Connections

Thermocouple Feedthrough, Type K, 2 Pairs, 0.75″ Dia Stainless Steel Weld Adapter

Moderate Pin Density for Instrumentation, UHV Rated, Feedthrough Bakeable to 450 degrees C, Push-On Contacts Available for Air and Vacuum-side Connections

Supplier's Site

Technical Specifications

  MPF Products, INC.
Product Category Electrical Feedthroughs
Product Number A0421-1-W
Product Name Thermocouple Feedthrough, Type K, 2 Pairs, 0.75″ Dia Stainless Steel Weld Adapter
Connector Type Pushon Connector
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Feedthrough, Type C, 1 Pair, Miniature Connector, 1.0″ Baseplate Bolt - A0418-3-BP - MPF Products, INC.
Specs
Connector Type Mini Connector
Feedthrough Mount 1" Baseplate
View Details
Power Feedthrough, 12,000 Volts, 4 Tubes, 0.25″ Copper Conductors, 2.75″ Conflat Flange - A0063-2-CF - MPF Products, INC.
Specs
Feedthrough Mount Flange; 2.75" CF
Voltage 12000 volts
Number of Conductors 4
View Details
MS Series, Thermocouple Feedthrough, Type K, 2 Pairs, w/ Air-side Connector, 2.16″ QF / KF Flange - A0194-1-QF - MPF Products, INC.
Specs
Connector Type MS Connector
Feedthrough Mount Flange; 2.16" QF (KF40)
View Details
BNC Coaxial Feedthrough, 1 Pin, Grounded Shield, 2.75″ Conflat Flange - A0289-1-CF - MPF Products, INC.
Specs
Electrical Feedthrough Type Coaxial
Feedthrough Mount Flange; 2.75" CF
Voltage 500 volts
View Details