MPF Products, INC. SHV-5 Coaxial Feedthrough, 3 Pins, Grounded Shield, Exposed Insulator, 2.95″ QF / KF Flange A0348-1-QF

Description
SHV-5 Coaxial Feedthrough, 3 Pins, Grounded Shield, Exposed Insulator, 2.95″ QF / KF Flange Safe High Voltage Connector (SHV) with Recessed Contact, Bayonet Style Connection, Air-side Connector Included, Grounded Shield, UHV Compatible
Request a Quote
Description
SHV-5 Coaxial Feedthrough, 3 Pins, Grounded Shield, Exposed Insulator, 2.95″ QF / KF Flange Safe High Voltage Connector (SHV) with Recessed Contact, Bayonet Style Connection, Air-side Connector Included, Grounded Shield, UHV Compatible
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SHV-5 Coaxial Feedthrough, 3 Pins, Grounded Shield, Exposed Insulator, 2.95″ QF / KF Flange - A0348-1-QF - MPF Products, INC.
Gray Court, SC, United States
SHV-5 Coaxial Feedthrough, 3 Pins, Grounded Shield, Exposed Insulator, 2.95″ QF / KF Flange
A0348-1-QF
SHV-5 Coaxial Feedthrough, 3 Pins, Grounded Shield, Exposed Insulator, 2.95″ QF / KF Flange A0348-1-QF
SHV-5 Coaxial Feedthrough, 3 Pins, Grounded Shield, Exposed Insulator, 2.95″ QF / KF Flange Safe High Voltage Connector (SHV) with Recessed Contact, Bayonet Style Connection, Air-side Connector Included, Grounded Shield, UHV Compatible

SHV-5 Coaxial Feedthrough, 3 Pins, Grounded Shield, Exposed Insulator, 2.95″ QF / KF Flange

Safe High Voltage Connector (SHV) with Recessed Contact, Bayonet Style Connection, Air-side Connector Included, Grounded Shield, UHV Compatible

Supplier's Site

Technical Specifications

  MPF Products, INC.
Product Category Electrical Feedthroughs
Product Number A0348-1-QF
Product Name SHV-5 Coaxial Feedthrough, 3 Pins, Grounded Shield, Exposed Insulator, 2.95″ QF / KF Flange
Electrical Feedthrough Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Feedthrough, Type N, 1 Pair, Screw-type Connector, 1.0″ Baseplate Bolt - A0419-3-BP - MPF Products, INC.
Specs
Connector Type Screw Connector
Feedthrough Mount 1" Baseplate
View Details
Power Feedthrough, 12000 Volts, 1 Tube, 0.25″ Copper Conductor, 1.18″ QF / KF Flange - A0117-2-QF - MPF Products, INC.
Specs
Feedthrough Mount Flange; 1.18" QF (KF16)
Voltage 12000 volts
Number of Conductors 1
View Details
BNC Coaxial Feedthrough, 1 Pin, Grounded Shield, 1.33″ Conflat Flange - A0237-1-CF - MPF Products, INC.
Specs
Electrical Feedthrough Type Coaxial
Feedthrough Mount Flange; 1.33" CF
Voltage 500 volts
View Details
SHV-5 Coaxial Feedthrough, 3 Pins, Grounded Shield, Exposed Insulator, 2.75″ Conflat Flange - A0338-1-CF - MPF Products, INC.
Specs
Electrical Feedthrough Type Coaxial
Feedthrough Mount Flange; 2.75" CF
Voltage 5000 volts
View Details