MPF Products, INC. SHV-5 Coaxial Feedthrough, 1 Pin, Grounded Shield, 1.33″ A0330-1-CF

Description
SHV-5 Coaxial Feedthrough, 1 Pin, Grounded Shield, 1.33″ Conflat Flange Safe High Voltage Connector (SHV) with Recessed Contact, Bayonet Style Connection, Air-side Connector Included, Grounded Shield, UHV Compatible
Request a Quote
Description
SHV-5 Coaxial Feedthrough, 1 Pin, Grounded Shield, 1.33″ Conflat Flange Safe High Voltage Connector (SHV) with Recessed Contact, Bayonet Style Connection, Air-side Connector Included, Grounded Shield, UHV Compatible
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SHV-5 Coaxial Feedthrough, 1 Pin, Grounded Shield, 1.33″ - A0330-1-CF - MPF Products, INC.
Gray Court, SC, United States
SHV-5 Coaxial Feedthrough, 1 Pin, Grounded Shield, 1.33″
A0330-1-CF
SHV-5 Coaxial Feedthrough, 1 Pin, Grounded Shield, 1.33″ A0330-1-CF
SHV-5 Coaxial Feedthrough, 1 Pin, Grounded Shield, 1.33″ Conflat Flange Safe High Voltage Connector (SHV) with Recessed Contact, Bayonet Style Connection, Air-side Connector Included, Grounded Shield, UHV Compatible

SHV-5 Coaxial Feedthrough, 1 Pin, Grounded Shield, 1.33″ Conflat Flange

Safe High Voltage Connector (SHV) with Recessed Contact, Bayonet Style Connection, Air-side Connector Included, Grounded Shield, UHV Compatible

Supplier's Site

Technical Specifications

  MPF Products, INC.
Product Category Electrical Feedthroughs
Product Number A0330-1-CF
Product Name SHV-5 Coaxial Feedthrough, 1 Pin, Grounded Shield, 1.33″
Electrical Feedthrough Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

BNC Coaxial Feedthrough, 1 Pin, Floating Shield, 2.75″ Conflat Flange - A0304-1-CF - MPF Products, INC.
Specs
Electrical Feedthrough Type Coaxial
Feedthrough Mount Flange; 2.75" CF
Voltage 2500 volts
View Details
Power Feedthrough, 12000 Volts, 180 Amps, 1 Pin, 0.25″ Copper Conductor, 1.18″ QF / KF Flange - A0117-1-QF - MPF Products, INC.
Specs
Feedthrough Mount Flange; 1.18" QF (KF16)
Voltage 12000 volts
Current 180 amps
View Details
Power Feedthrough, 14,000 Volts, 50 Amps, 2 Pins, 0.094″ Copper Conductors, 1.33″ Conflat Flange - A0042-3-CF - MPF Products, INC.
Specs
Feedthrough Mount Flange; 1.33" CF
Voltage 14000 volts
Current 50 amps
View Details