MPF Products, INC. BNC Coaxial Feedthrough, 1 Pin, Floating Shield, 1.18″ QF / KF Flange A0315-1-QF

Description
BNC Coaxial Feedthrough, 1 Pin, Floating Shield, 1.18″ QF / KF Flange Shielded Coaxial Feedthrough for Low Power Instrumentation, Bayonet Style Connection, Air-side Connector Included, Floating Shield, UHV Compatible
Request a Quote
Description
BNC Coaxial Feedthrough, 1 Pin, Floating Shield, 1.18″ QF / KF Flange Shielded Coaxial Feedthrough for Low Power Instrumentation, Bayonet Style Connection, Air-side Connector Included, Floating Shield, UHV Compatible
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
BNC Coaxial Feedthrough, 1 Pin, Floating Shield, 1.18″ QF / KF Flange - A0315-1-QF - MPF Products, INC.
Gray Court, SC, United States
BNC Coaxial Feedthrough, 1 Pin, Floating Shield, 1.18″ QF / KF Flange
A0315-1-QF
BNC Coaxial Feedthrough, 1 Pin, Floating Shield, 1.18″ QF / KF Flange A0315-1-QF
BNC Coaxial Feedthrough, 1 Pin, Floating Shield, 1.18″ QF / KF Flange Shielded Coaxial Feedthrough for Low Power Instrumentation, Bayonet Style Connection, Air-side Connector Included, Floating Shield, UHV Compatible

BNC Coaxial Feedthrough, 1 Pin, Floating Shield, 1.18″ QF / KF Flange

Shielded Coaxial Feedthrough for Low Power Instrumentation, Bayonet Style Connection, Air-side Connector Included, Floating Shield, UHV Compatible

Supplier's Site

Technical Specifications

  MPF Products, INC.
Product Category Electrical Feedthroughs
Product Number A0315-1-QF
Product Name BNC Coaxial Feedthrough, 1 Pin, Floating Shield, 1.18″ QF / KF Flange
Electrical Feedthrough Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Feedthrough, Type E, 5 Pairs, 1.33″ Conflat Flange - A0423-11-CF - MPF Products, INC.
Specs
Connector Type Pushon Connector
Feedthrough Mount Flange; 1.33" CF
View Details
MS Series, Thermocouple Feedthrough, Type K, 2 Pairs, w/ Air-side Connector, 2.16″ QF / KF Flange - A0194-1-QF - MPF Products, INC.
Specs
Connector Type MS Connector
Feedthrough Mount Flange; 2.16" QF (KF40)
View Details
Power Feedthrough, 500 Volts, 1 Amp, 8 Pins, 0.032″ Stainless Steel Conductors, 1.33″ Conflat Flange - A0266-2-CF - MPF Products, INC.
Specs
Feedthrough Mount Flange; 1.33" CF
Voltage 500 volts
Current 1 amps
View Details
Thermocouple Feedthrough, Type J, 2 Pairs, 1.18″ QF / KF Flange - A0425-2-QF - MPF Products, INC.
Specs
Connector Type Pushon Connector
Feedthrough Mount Flange; 1.18" QF (KF16)
View Details